location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire E360-2E6G AMD Athlon 4200+ 2 GB DDR-SDRAM 320 GB NVIDIA GeForce 7300 GS Windows XP Home Edition Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire E360-2E6G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.92E6G.H73
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire E360-2E6G AMD Athlon 4200+ 2 GB DDR-SDRAM 320 GB NVIDIA GeForce 7300 GS Windows XP Home Edition Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - AMD Athlon 4200+ 2.2 GHz
  • - 2 GB DDR-SDRAM
  • - 320 GB
  • - NVIDIA GeForce 7300 GS
  • - Windows XP Home Edition
Long product name Acer Aspire E360-2E6G AMD Athlon 4200+ 2 GB DDR-SDRAM 320 GB NVIDIA GeForce 7300 GS Windows XP Home Edition Tower PC :
The long product name of Acer Aspire E360-2E6G AMD Athlon 4200+ 2 GB DDR-SDRAM 320 GB NVIDIA GeForce 7300 GS Windows XP Home Edition Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

legitime Windows® XP Home Edition, AMD Dual Core 4200, 2048MB (2x1GB), 320GB sATA, DVD-RW Multi DL, DVD16x, nVidia G7300GS max.512MB TV-out DVI PCIE, Wireless 54g PCI, FW1394, 9-in-1 Card reader, incl. wireless keyboard & wireless optical scroll mouse
More>>>
Acer Aspire E360-2E6G AMD Athlon 4200+ 2 GB DDR-SDRAM 320 GB NVIDIA GeForce 7300 GS Windows XP Home Edition Tower PC:
The official description of Acer Aspire E360-2E6G AMD Athlon 4200+ 2 GB DDR-SDRAM 320 GB NVIDIA GeForce 7300 GS Windows XP Home Edition Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Aspire E360 offer the raw performance of Athlon64 processors including the latest Dual Core generation and new RAID solution to protect your data.

Short summary description Acer Aspire E360-2E6G AMD Athlon 4200+ 2 GB DDR-SDRAM 320 GB NVIDIA GeForce 7300 GS Windows XP Home Edition Tower PC:
This short summary of the Acer Aspire E360-2E6G AMD Athlon 4200+ 2 GB DDR-SDRAM 320 GB NVIDIA GeForce 7300 GS Windows XP Home Edition Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire E360-2E6G, 2.2 GHz, AMD Athlon, 4200+, 2 GB, 320 GB, Windows XP Home Edition

Long summary description Acer Aspire E360-2E6G AMD Athlon 4200+ 2 GB DDR-SDRAM 320 GB NVIDIA GeForce 7300 GS Windows XP Home Edition Tower PC:
This is an auto-generated long summary of Acer Aspire E360-2E6G AMD Athlon 4200+ 2 GB DDR-SDRAM 320 GB NVIDIA GeForce 7300 GS Windows XP Home Edition Tower PC based on the first three specs of the first five spec groups.

Acer Aspire E360-2E6G. Processor frequency: 2.2 GHz, Processor family: AMD Athlon, Processor model: 4200+. Internal memory: 2 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 7300 GS. Operating system installed: Windows XP Home Edition. Chassis type: Tower. Product type: PC

Source Testseek summary Average rating
Reviews
Updated:
2014-06-13 01:16:40
Uk has collected 1 expert review for Acer Aspire E360-2E6G AMD Athlon 4200+ 2 GB DDR-SDRAM 320 GB NVIDIA GeForce 7300 GS Windows XP Home Edition Tower PC and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
about.com/compute
Updated:
2014-06-13 01:16:40
Acer Aspire E36010/23/06 – Powering the Acer Aspire E360 system is the AMD Athlon 64 3500+ processor. This is a reasonably fast single core processor that performs much better than budget oriented processors such as the Sempron or Celeron. It is an...
60%