location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ABYSM Snow V Processor Cooler 12 cm Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ABYSM Check ‘ABYSM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Snow V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
832501
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6940533542353
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ABYSM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ABYSM Snow V Processor Cooler 12 cm Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Processor Cooler 12 cm 1400 RPM
  • - Supported processor sockets: LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 1366 (Socket B), LGA 2011 (Socket R), LGA 2011-v3 (Socket R), LGA 2066, LGA 775 (Socket T), Socket AM2, Socket AM2+, Socket AM3, Socket AM3+, Socket AM4, Socket FM1, Socket FM2+
  • - 22.9 dB 60 cfm 1.65 mmH2O Hydraulic
  • - 120 x 25 x 120 mm 140 g
  • - Black, White
Warranty: 5 yaers
Long product name ABYSM Snow V Processor Cooler 12 cm Black, White :
The long product name of ABYSM Snow V Processor Cooler 12 cm Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel LGA 115x/775/2066/2011-3/1366, AMD FM2+/FM1/AM2+/AM2, 120mm fan, 1400RPM, 60CFM, 1.65mm H2O, 22.9dB, 727 g
More>>>
ABYSM Snow V Processor Cooler 12 cm Black, White:
The official description of ABYSM Snow V Processor Cooler 12 cm Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Snow V Performa air cooling system allows the correct temperature of the CPU when it is prone to overheating. Thanks to its five heatpipes it is excellent at removing heat generated by the equipment. In addition, its 120mm PWM fan features a wide speed range to improve airflow and cooling performance of the CPU.

HEATPIPES
The Snow V Performa air cooling system allows the correct temperature of the CPU when it is prone to overheating. Thanks to its five heatpipes it is excellent at removing heat generated by the equipment. In addition, its 120mm PWM fan features a wide speed range to improve airflow and cooling performance of the CPU.

FAN
The Snow V Performa air cooling system includes a 120mm fan, with a 4-pin, eleven-blade connection that improves airflow and cooling performance of the CPU.

ALUMINIUM SINK
Snow air cooling systems have among their components an aluminum heatsink that favors the heating distribution.

EASY INSTALLATION
Designed for easy installation. The highlight is that it is compatible with the AM4 processor, as well as with the main processors of Intel and AMD.

5 YEARS WARRANTY
The Snow V Performa cooling system, the highest in the range, has the highest warranty offered for refrigeration systems, 5 years warranty.

Short summary description ABYSM Snow V Processor Cooler 12 cm Black, White:
This short summary of the ABYSM Snow V Processor Cooler 12 cm Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

ABYSM Snow V, Cooler, 12 cm, 800 RPM, 1400 RPM, 22.9 dB, 60 cfm

Long summary description ABYSM Snow V Processor Cooler 12 cm Black, White:
This is an auto-generated long summary of ABYSM Snow V Processor Cooler 12 cm Black, White based on the first three specs of the first five spec groups.

ABYSM Snow V. Type: Cooler, Fan diameter: 12 cm, Rotational speed (min): 800 RPM, Rotational speed (max): 1400 RPM, Noise level (low speed): 19 dB, Noise level (high speed): 22.9 dB, Maximum airflow: 60 cfm, Maximum air pressure: 1.65 mmH2O, Bearing type: Hydraulic. Voltage: 12 V. Width: 131 mm, Depth: 96.5 mm, Height: 151 mm. Product colour: Black, White

Performance
Suitable location *
Processor
Type *
Cooler
Fan diameter
12 cm
Supported processor sockets
LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 1366 (Socket B), LGA 2011 (Socket R), LGA 2011-v3 (Socket R), LGA 2066, LGA 775 (Socket T), Socket AM2, Socket AM2+, Socket AM3, Socket AM3+, Socket AM4, Socket FM1, Socket FM2+
Compatible processor series
Not supported
Rotational speed (min)
800 RPM
Rotational speed (max)
1400 RPM
Noise level (low speed)
19 dB
Noise level (high speed)
22.9 dB
Minimum airflow (imperial)
30 cfm
Maximum airflow
60 cfm
Maximum air pressure
1.65 mmH2O
Bearing type
Hydraulic
Mean time between failures (MTBF)
30000 h
Design
Product colour *
Black, White
Number of fans
1 fan(s)
Number of fan blades
11
Number of fins
46
Fins material
Aluminium
Number of heat pipes
5
Power
Power consumption (typical)
2.4 W
Power
Voltage
12 V
Thermal Design Power (TDP)
180 W
Weight & dimensions
Width
131 mm
Depth
96.5 mm
Height
151 mm
Weight
727 g
Fan dimensions (W x D x H)
120 x 25 x 120 mm
Fan weight
140 g
Heatsink weight
587 g
Heat pipes diameter
6 mm
Package width
175 mm
Package depth
124 mm
Package height
199 mm
Package weight
1 kg
Packaging content
Package type
Box
Logistics data
Master (outer) case width
540 mm
Master (outer) case length
515 mm
Master (outer) case height
265 mm
Master (outer) case gross weight
13.6 kg
Products per master (outer) case
12 pc(s)
Brand Image Product code Product Stock Price from
ABYSM Snow IV Optima Processor Cooler 12 cm Black, White ABYSM Snow IV Optima Processor Cooler 12 cm Black, White
(show image)
832404 Snow IV Optima 0.00
(excl. VAT)
0 (incl. VAT)
ABYSM RGB Sled Computer case Fan 12 cm Black, White ABYSM RGB Sled Computer case Fan 12 cm Black, White
(show image)
831101 RGB Sled 0.00
(excl. VAT)
0 (incl. VAT)
ABYSM Breeze Computer case Fan 12 cm Black, White ABYSM Breeze Computer case Fan 12 cm Black, White
(show image)
831102 Breeze 0.00
(excl. VAT)
0 (incl. VAT)
ABYSM Breeze Computer case Fan 12 cm Black ABYSM Breeze Computer case Fan 12 cm Black
(show image)
831103 Breeze 0.00
(excl. VAT)
0 (incl. VAT)
ABYSM Snow IV Processor Cooler 12 cm Black, White ABYSM Snow IV Processor Cooler 12 cm Black, White
(show image)
832403 Snow IV 0.00
(excl. VAT)
0 (incl. VAT)
ABYSM Snow III Processor Cooler 10 cm Black, White ABYSM Snow III Processor Cooler 10 cm Black, White
(show image)
832301 Snow III 0.00
(excl. VAT)
0 (incl. VAT)
ABYSM Snow II Processor Cooler 10 cm Black, White ABYSM Snow II Processor Cooler 10 cm Black, White
(show image)
832201 Snow II 0.00
(excl. VAT)
0 (incl. VAT)