location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 7100091811 adhesive Tape Contact adhesive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7100091811
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7100091811
Category:
Adhesive substance used for sticking objects or materials together.
Adhesives Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2022 10:53:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 3M 7100091811 adhesive Tape Contact adhesive
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suggested substrate compatibility: PET (Polyester), PMMA (Acrylic), Glass‎
  • - Adhesive Thickness: 150 micron. Liner thicknesses: 50 micron
  • - Softer OCA formulation for better ink-step coverage
  • - Bare ITO compatible
  • - Indicative Peel Adhesion (to Glass: 20 min dwell)‎: 66N/100mm‎
  • - Outgassing and whitening resistant
  • - Thicker OCA used for gap filling between display and touch screen
  • - Equivalent to 3M CEF (Contrast Enhancement Film) 0506 when in cut-part format
Long product name 3M 7100091811 adhesive Tape Contact adhesive :
The long product name of 3M 7100091811 adhesive Tape Contact adhesive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optically Clear Adhesive 8146-6/CEF 0506, 305mm x 30m
More>>>
3M 7100091811 adhesive Tape Contact adhesive:
The official description of 3M 7100091811 adhesive Tape Contact adhesive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3M Optically Clear Adhesive 8146-x chemistry is bare ITO compatible and outgassing resistant. It is particularly well-suited to PET to glass touch screen laminations where the final product will be used in harsher conditions. It is commonly used in making film touch sensors and in display gap-filling applications.

Short summary description 3M 7100091811 adhesive Tape Contact adhesive:
This short summary of the 3M 7100091811 adhesive Tape Contact adhesive data-sheet is auto-generated and uses the product title and the first six key specs.

3M 7100091811, Tape, Contact adhesive

Long summary description 3M 7100091811 adhesive Tape Contact adhesive:
This is an auto-generated long summary of 3M 7100091811 adhesive Tape Contact adhesive based on the first three specs of the first five spec groups.

3M 7100091811. Substance: Tape, Adhesive type: Contact adhesive, Product colour: Transparent. Tape length: 30 m, Tape width: 30.5 cm

Features
Substance *
Tape
Adhesive type *
Contact adhesive
Product colour
Transparent
Weight & dimensions
Tape length
30 m
Tape width
30.5 cm
Country Distributor
Deutschland 1 distributor(s)