location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Personvernfilter for 19" widescreen (16:10)

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Personvernfilter for 19" widescreen (16:10)
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7000013839 show
Show alternative article codes used in the online market place
Kategori:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Skjermfiltre Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 06 Aug 2024 22:15:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3M Personvernfilter for 19" widescreen (16:10)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 48,3 cm (19") Skjerm Rammeløst skjermfilter Sort
  • - Anti-gjenskinn, Privatliv
  • - LCD 16:10 60°
  • - Bredskjerm
  • - Lett å påføre Landskap Blålysfilter Fjernes enkelt Fingeravtrykkbestandig
Long product name 3M Personvernfilter for 19" widescreen (16:10) :
The short editorial description of 3M Personvernfilter for 19" widescreen (16:10)

3M innrammet personvernfilter for 19" bredskjerm (16:10) (PF190W1B)
More>>>
3M Personvernfilter for 19" widescreen (16:10):
The official marketing text of 3M Personvernfilter for 19" widescreen (16:10) as supplied by the manufacturer

3M™ svarte personvernfiltre for skjermer gir personvern i verdensklasse med "mørklegging" mot innsyn fra siden utover 60-graders synsvinkel, samtidig som du skaper en utmerket, høyoppløselig bildegjengivelse. Kan vendes mellom en blank side og en refleksreduserende matt side som bidrar til å redusere refleksjoner og skjule fingeravtrykk, slik at du kan få enestående bildeklarhet. Avansert mikrofilterteknologi gir en utmerket bildegjengivelse med høy oppløsning.

Short summary description 3M Personvernfilter for 19" widescreen (16:10):
This short summary of the 3M Personvernfilter for 19" widescreen (16:10) data-sheet is auto-generated and uses the product title and the first six key specs.

3M Personvernfilter for 19" widescreen (16:10), 48,3 cm (19"), 16:10, Skjerm, Rammeløst skjermfilter, Blank/Matt, Anti-gjenskinn, Privatliv

Long summary description 3M Personvernfilter for 19" widescreen (16:10):
This is an auto-generated long summary of 3M Personvernfilter for 19" widescreen (16:10) based on the first three specs of the first five spec groups.

3M Personvernfilter for 19" widescreen (16:10). Maksimal skjermstørrelse: 48,3 cm (19"). Størrelseforhold: 16:10. Egnet til: Skjerm, Modell/Type: Rammeløst skjermfilter. Overflatefinish: Blank/Matt, Begrenser synsvinkel: 60°. Vekt: 66 g

Design
Egnet til *
Skjerm
Modell/Type *
Rammeløst skjermfilter
Filterfarge
Sort
Produktfarge
Sort
Egenskaper
Skjermfilter funksjoner *
Anti-gjenskinn, Privatliv
Skjermtyper som støttes *
LCD
Størrelseforhold
16:10
Bredskjerm
Yes
Ripebestandig
Yes
Begrenser synsvinkel
60°
Lett å rengjøre
Yes
Overflatefinish
Blank/Matt
Skjermformat
Bredskjerm
Opprinnelsesland
USA
Lett å påføre
Yes
Holdbar skjermbeskyttelse
Yes
Orientering om filtrering av personvern
Landskap
Kompatibel med berøringsskjerm
Yes
Intallasjonstype
Limstrimmel + skyvemontering
Fjernes enkelt
Yes
Fingeravtrykkbestandig
Yes
Blålysfilter
Yes
Kompatibilitet
LG Flatron 19MB35DE; Samsung SyncMaster 920NW; ViewSonic VX1945wm-3; Dell P1909W; LG Flatron 19MB35PM-W; ViewSonic VA916a-LED; Dell 1909Wb; Dell E1910; Dell UltraSharp 1908WFP; Lenovo ThinkVision L1951; Dell E198WFP; Samsung S19C200BW; Samsung S19C450BW; Lenovo ThinkCentre A70z 1165; Samsung S19B420BW; LG E1910HW; Samsung SyncMaster B1940EW; Dell S199WFP; Samsung S19C330HW; Samsung S19C350NW
Ergonomi
Maksimal skjermstørrelse *
48,3 cm (19")
Skjermstørrelse HxB
255 x 408 mm
Diagonal skjermstørrelse
48,2 cm
Ergonomi
Reverserbar
Matt-til-glossy
Bærekraft
Bærekraftsertifikater
Trade Agreements Act (TAA)
Vekt og dimensjoner
Bredde
408 mm
Høyde
255 mm
Vekt
66 g
Datainnpakking
Pakkebredde
457 mm
Pakkedybde
5 mm
Pakkehøyde
318 mm
Pakkevekt
271 g
Tekniske detaljer
Pallnetthøyde
121,9 cm
Pallnettdybde
121,9 cm
Pallnettbredde
106,7 cm
Palle nettovekt
53,1 kg
Pallevekt (EU)
295,3 kg
Produkter per pall (EU)
805 stykker
Samsvarssertifikat
Trade Agreements Act (TAA)
Logistikk data
Harmonisert system (HS)-kode
85299097
Pallens bruttobredde
106,7 cm
Pallens bruttolengde
121,9 cm
Pallens bruttohøyde
121,9 cm
Pallens bruttovekt
295,3 kg
(Indre) fraktkasse, bredde
32,9 cm
(Indre) fraktkasse, lengde
46,8 cm
(Indre) fraktkasse, høyde
4,8 cm
(Indre) fraktkasse, bruttovekt
1,73 kg
Frakt-kartong netto vekt
330 g
Produkter per (indre) fraktkasse
5 stykker
Shipping-eske GTIN (EAN/UPC)
50051128786142
Andre funksjoner
Anti-reflekterende
Yes
Merke Bilde Produktkode Produkt Lager Pris fra
3M Personvernfilter for 20,1" standardskjerm 3M Personvernfilter for 20,1" standardskjerm
(show image)
7000006408 Personvernfilter for 20,1" standardskjerm 0.00
(excl. VAT)
0 (incl. VAT)
3M Personvernfilter for 26" widescreen (16:10) 3M Personvernfilter for 26" widescreen (16:10)
(show image)
7000031974 Personvernfilter for 26" widescreen (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
3M Personvernfilter for 19" standardskjerm 3M Personvernfilter for 19" standardskjerm
(show image)
7000013670 Personvernfilter for 19" standardskjerm 0.00
(excl. VAT)
0 (incl. VAT)
3M Personvernfilter for 24" widescreen 3M Personvernfilter for 24" widescreen
(show image)
7100011180 Personvernfilter for 24" widescreen 0.00
(excl. VAT)
0 (incl. VAT)
3M PF236W9B Rammeløst skjermfilter 59,9 cm (23.6") 3M PF236W9B Rammeløst skjermfilter 59,9 cm (23.6")
(show image)
7100036695 PF236W9B 0.00
(excl. VAT)
0 (incl. VAT)
3M Personvernfilter for 23" widescreen 3M Personvernfilter for 23" widescreen
(show image)
7000021450 Personvernfilter for 23" widescreen 0.00
(excl. VAT)
0 (incl. VAT)
3M Personvernfilter for 20" widescreen 3M Personvernfilter for 20" widescreen
(show image)
7000021449 Personvernfilter for 20" widescreen 0.00
(excl. VAT)
0 (incl. VAT)
3M Personvernfilter for 21,3" standardskjerm 3M Personvernfilter for 21,3" standardskjerm
(show image)
7100026042 Personvernfilter for 21,3" standardskjerm 0.00
(excl. VAT)
0 (incl. VAT)
3M Personvernfilter for 21,6" widescreen (16:10) 3M Personvernfilter for 21,6" widescreen (16:10)
(show image)
7000006414 Personvernfilter for 21,6" widescreen (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
3M Personvernfilter for 22" widescreen 3M Personvernfilter for 22" widescreen
(show image)
7000006412 Personvernfilter for 22" widescreen 0.00
(excl. VAT)
0 (incl. VAT)
Land Distributor
France 2 distributor(s)
Sverige 1 distributor(s)
México 1 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)