location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DQC160
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
503338
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2019
Product end of life date
Long product name 3M DQC160 :
The long product name of 3M DQC160. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vikuiti screen protector DQC160 for 6.4 cm (2.5") screens, 50.6 x 38 mm, 4:3
More>>>
3M DQC160:
The official description of 3M DQC160 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Crystal-clear, hard-coated, dirt-repellent, very simple assembly, residue-free removal

The 3M Vikuiti™ screen protector DQC160 is designed for application on electronic screens and offers reliable protection from scratches and soiling.

The surface of the film is as smooth and shiny as glass. Adhesive and film are both crystal clear so that when applied the film appears transparent.

The hard coating of the Vikuiti™ screen protector DQC160 furthermore offers optimal mechanical protection from scratches. An additional non-adhesive layer ensures that the protective film is also dirt-repellent enabling the removal of ball-point pens and marker pens ink through dry wiping.

An optimised adhesive layer ensures an easy-to-apply, bubble free application of the Vikuiti™ screen protector DQC160. The adhesive layer is only slightly adhesive and readily forms a film over even surfaces. The protective film can easily be removed or repositioned at any time.

The film is optimised for use on resistive and capacitive touch screens and does not impair operability.

Short summary description 3M DQC160:
This short summary of the 3M DQC160 data-sheet is auto-generated and uses the product title and the first six key specs.

3M DQC160, 6.35 cm (2.5"), Universal, 38 mm, 50.6 mm

Long summary description 3M DQC160:
This is an auto-generated long summary of 3M DQC160 based on the first three specs of the first five spec groups.

3M DQC160. Maximum screen size: 6.35 cm (2.5"), Device type: Universal. Height: 38 mm. Width: 50.6 mm

Features
Maximum screen size
6.35 cm (2.5")
Device type
Universal
Weight & dimensions
Height
38 mm
Other features
Width
50.6 mm