location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ARMR200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
303342
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2019
Product end of life date
Long product name 3M ARMR200 :
The long product name of 3M ARMR200. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vikuiti screen protector ARMR200 for 9.1 cm (3.56 inch) screens, 54.7 x 72.5 mm, 4:3
More>>>
3M ARMR200:
The official description of 3M ARMR200 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ARMR200 Series Anti-Reflection Matt Removable Display Protection Film
- Protects screen
- Reduces unwanted reflections and increases contrast for improved clarity and readability
- Multi-layer construction includes an anti-reflective element and an easy-to-clean surface that minimises fingerprints
- Robust enough to protect the underlying substrate, yet thin enough to have a minimum effect on touch screen sensitivity (not suitable however for capacitive touch displays)
- Easy to apply and remove with no adhesive residue

Short summary description 3M ARMR200:
This short summary of the 3M ARMR200 data-sheet is auto-generated and uses the product title and the first six key specs.

3M ARMR200, 9.04 cm (3.56"), Universal, 72.5 mm, 54.7 mm

Long summary description 3M ARMR200:
This is an auto-generated long summary of 3M ARMR200 based on the first three specs of the first five spec groups.

3M ARMR200. Maximum screen size: 9.04 cm (3.56"), Device type: Universal. Height: 72.5 mm. Width: 54.7 mm

Features
Maximum screen size
9.04 cm (3.56")
Device type
Universal
Weight & dimensions
Height
72.5 mm
Other features
Width
54.7 mm