Long product name 3M ARMR200
:
The long product name of 3M ARMR200. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Vikuiti screen protector ARMR200 for Nikon D300S
More>>>
3M ARMR200:
The official description of 3M ARMR200 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
ARMR200 Series Anti-Reflection Matt Removable Display Protection Film
- Protects screen
- Reduces unwanted reflections and increases contrast for improved clarity and readability
- Multi-layer construction includes an anti-reflective element and an easy-to-clean surface that minimises fingerprints
- Robust enough to protect the underlying substrate, yet thin enough to have a minimum effect on touch screen sensitivity (not suitable however for capacitive touch displays)
- Easy to apply and remove with no adhesive residue
Short summary description 3M ARMR200:
This short summary of the 3M ARMR200 data-sheet is auto-generated and uses the product title and the first six key specs.
3M ARMR200, Nikon D300S, Screen protector
Long summary description 3M ARMR200:
This is an auto-generated long summary of 3M ARMR200 based on the first three specs of the first five spec groups.
3M ARMR200. Compatibility: Nikon D300S. Product type: Screen protector