location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

24Bottles Trinkflasche Urban 500ml Tempo Grey Daily usage Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
24Bottles Check ‘24Bottles’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trinkflasche Urban 500ml Tempo Grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
URBAN BOTTLE 500ML TEMPO GREY show
Show alternative article codes used in the online market place
Category:
Glass or plastic container with a narrow neck, used for storing drinks.
Drinking Bottles Check ‘24Bottles’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 24Bottles: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2023 08:07:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 24Bottles Trinkflasche Urban 500ml Tempo Grey Daily usage Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stone Finish
  • - Native Sport Lid with flip-open straw
  • - 18/8 food grade stainless steel
  • - 100% BPA free, phthalates free, toxins free
  • - Does not retain nor impart any flavour
  • - One twist to open, leak proof lid
  • - Wide mouth for ice filling and easy cleaning
  • - Single wall (see Thermal Cover)
  • - Airport security friendly
  • - Hand wash recommended
Long product name 24Bottles Trinkflasche Urban 500ml Tempo Grey Daily usage Stainless steel :
The long product name of 24Bottles Trinkflasche Urban 500ml Tempo Grey Daily usage Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Urban Bottle 500ml Tempo Grey
More>>>
Short summary description 24Bottles Trinkflasche Urban 500ml Tempo Grey Daily usage Stainless steel:
This short summary of the 24Bottles Trinkflasche Urban 500ml Tempo Grey Daily usage Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

24Bottles Trinkflasche Urban 500ml Tempo Grey, 500 ml, Daily usage, Grey, Stainless steel, Tempo Grey, Adult

Long summary description 24Bottles Trinkflasche Urban 500ml Tempo Grey Daily usage Stainless steel:
This is an auto-generated long summary of 24Bottles Trinkflasche Urban 500ml Tempo Grey Daily usage Stainless steel based on the first three specs of the first five spec groups.

24Bottles Trinkflasche Urban 500ml Tempo Grey. Volume: 500 ml, Best uses: Daily usage, Product colour: Grey. Height: 210 mm, Diameter: 6.5 cm, Mouth diameter: 3.3 cm