location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

24Bottles Travel Tumbler 600ml Lush Daily usage Stainless steel Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
24Bottles Check ‘24Bottles’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel Tumbler 600ml Lush
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TRAVEL TUMBLER 600 LUSH
Category:
Glass or plastic container with a narrow neck, used for storing drinks.
Drinking Bottles Check ‘24Bottles’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 24Bottles: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2022 05:02:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 24Bottles Travel Tumbler 600ml Lush Daily usage Stainless steel Multicolour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Glossy Finish
  • - 18/8 food grade stainless steel
  • - Sip & Go leakproof lid
  • - Keeps hot up to 6 hours and cold up to 24
  • - 100% BPA free, phthalates free, toxins free
  • - Straw-friendly, flip-top lid
  • - Does not retain nor impart any flavour
  • - Sweat-free, does not condensate
  • - Wide mouth for ice filling and easy cleaning
  • - Airport security friendly
Long product name 24Bottles Travel Tumbler 600ml Lush Daily usage Stainless steel Multicolour :
The long product name of 24Bottles Travel Tumbler 600ml Lush Daily usage Stainless steel Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Travel Tumbler 600ml Lush
More>>>
Short summary description 24Bottles Travel Tumbler 600ml Lush Daily usage Stainless steel Multicolour:
This short summary of the 24Bottles Travel Tumbler 600ml Lush Daily usage Stainless steel Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

24Bottles Travel Tumbler 600ml Lush, 600 ml, Daily usage, Multicolour, Stainless steel, Lush, Adult

Long summary description 24Bottles Travel Tumbler 600ml Lush Daily usage Stainless steel Multicolour:
This is an auto-generated long summary of 24Bottles Travel Tumbler 600ml Lush Daily usage Stainless steel Multicolour based on the first three specs of the first five spec groups.

24Bottles Travel Tumbler 600ml Lush. Volume: 600 ml, Best uses: Daily usage, Product colour: Multicolour. Height: 185 mm, Diameter: 8 cm, Mouth diameter: 7.2 cm