location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

24Bottles Thermosflasche Clima 500ml Sunset Daily usage Stainless steel Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
24Bottles Check ‘24Bottles’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thermosflasche Clima 500ml Sunset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLIMA BOTTLE 050 SUNSET ORANGE
Category:
Glass or plastic container with a narrow neck, used for storing drinks.
Drinking Bottles Check ‘24Bottles’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 24Bottles: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2022 05:02:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 24Bottles Thermosflasche Clima 500ml Sunset Daily usage Stainless steel Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hammertone Finish
  • - 18/8 food grade stainless steel
  • - Keeps liquids hot up to 12 hours and frosty up to 24
  • - 100% BPA free, phthalates free, toxins free
  • - Suitable for acidic and carbonated drinks
  • - Does not retain nor impart any flavour
  • - Sweat-free, does not condensate
  • - Stainless steel lid with leak proof silicone seal
  • - Wide mouth for ice filling and easy cleaning
  • - Airport security friendly
Long product name 24Bottles Thermosflasche Clima 500ml Sunset Daily usage Stainless steel Orange :
The long product name of 24Bottles Thermosflasche Clima 500ml Sunset Daily usage Stainless steel Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Clima Bottle 500ml Sunset Orange
More>>>
Short summary description 24Bottles Thermosflasche Clima 500ml Sunset Daily usage Stainless steel Orange:
This short summary of the 24Bottles Thermosflasche Clima 500ml Sunset Daily usage Stainless steel Orange data-sheet is auto-generated and uses the product title and the first six key specs.

24Bottles Thermosflasche Clima 500ml Sunset, 500 ml, Daily usage, Orange, Stainless steel, Sunset Orange, Adult

Long summary description 24Bottles Thermosflasche Clima 500ml Sunset Daily usage Stainless steel Orange:
This is an auto-generated long summary of 24Bottles Thermosflasche Clima 500ml Sunset Daily usage Stainless steel Orange based on the first three specs of the first five spec groups.

24Bottles Thermosflasche Clima 500ml Sunset. Volume: 500 ml, Best uses: Daily usage, Product colour: Orange. Height: 205 mm, Diameter: 7.3 cm, Mouth diameter: 3.3 cm