location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power 18.4 WUXGA 1920x1080 CCFL2 Matte Screen - replaces LTN184HT03

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18.4 WUXGA 1920x1080 CCFL2 Matte Screen - replaces LTN184HT03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2P-LTN184HT03
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘2-Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:52:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name 2-Power 18.4 WUXGA 1920x1080 CCFL2 Matte Screen - replaces LTN184HT03 :
The long product name of 2-Power 18.4 WUXGA 1920x1080 CCFL2 Matte Screen - replaces LTN184HT03. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18.4 WUXGA 1920x1080 CCFL2 Matte Screen - replaces LTN184HT03
More>>>
2-Power 18.4 WUXGA 1920x1080 CCFL2 Matte Screen - replaces LTN184HT03:
The official description of 2-Power 18.4 WUXGA 1920x1080 CCFL2 Matte Screen - replaces LTN184HT03 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

2-POWER screens are manufactured by the same OEM factories that supply many of the World's leading laptop brands.

Offering top quality screens of the highest grade available, 2-POWER provide a variety of options for resolution and screen finish.

*Before ordering this screen, please ensure the specifications exactly match your existing screen*

Short summary description 2-Power 18.4 WUXGA 1920x1080 CCFL2 Matte Screen - replaces LTN184HT03:
This short summary of the 2-Power 18.4 WUXGA 1920x1080 CCFL2 Matte Screen - replaces LTN184HT03 data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power 18.4 WUXGA 1920x1080 CCFL2 Matte Screen - replaces LTN184HT03, 46.7 cm (18.4"), WUXGA

Long summary description 2-Power 18.4 WUXGA 1920x1080 CCFL2 Matte Screen - replaces LTN184HT03:
This is an auto-generated long summary of 2-Power 18.4 WUXGA 1920x1080 CCFL2 Matte Screen - replaces LTN184HT03 based on the first three specs of the first five spec groups.

2-Power 18.4 WUXGA 1920x1080 CCFL2 Matte Screen - replaces LTN184HT03. Display diagonal: 46.7 cm (18.4"), HD type: WUXGA

Features
Connector type
30-pin, TRHS
Display
Display diagonal
46.7 cm (18.4")
Display resolution
1920 x 1080 pixels
HD type
WUXGA
Display
Glossy display
Yes
Weight & dimensions
Width
423 mm
Depth
248 mm
Height
5 mm
Weight
840 g