location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces CP698898-01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 WXGA 1366x768 HD LED Matte Screen - replaces CP698898-01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2P-CP698898-01 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘2-Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name 2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces CP698898-01 :
The long product name of 2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces CP698898-01. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6 WXGA 1366x768 HD LED Matte Screen - replaces CP698898-01
More>>>
2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces CP698898-01:
The official description of 2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces CP698898-01 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

2-POWER screens are manufactured by the same OEM factories that supply many of the World's leading laptop brands. Offering top quality screens of the highest grade available, 2-POWER provide a variety of options for resolution and screen finish. *Before ordering this screen, please ensure the specifications exactly match your existing screen*

Short summary description 2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces CP698898-01:
This short summary of the 2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces CP698898-01 data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces CP698898-01, 39.6 cm (15.6")

Long summary description 2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces CP698898-01:
This is an auto-generated long summary of 2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces CP698898-01 based on the first three specs of the first five spec groups.

2-Power 15.6 WXGA 1366x768 HD LED Matte Screen - replaces CP698898-01. Display diagonal: 39.6 cm (15.6")

Features
Connector type
30-pin
Display
Display diagonal
39.6 cm (15.6")
Display resolution
1366 x 768 pixels
Display type
LED
Glossy display
No
Weight & dimensions
Weight
337 g
Packaging data
Package width
270 mm
Package depth
435 mm
Package height
58 mm
Country Distributor
United Kingdom 1 distributor(s)