location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

WLA VF5500 fryser Stående fryser Frittstående 86 l Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WLA Check ‘WLA’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VF5500
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VF5500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8719325055269
Kategori:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Frysere Check ‘WLA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WLA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 27 May 2024 12:42:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points WLA VF5500 fryser Stående fryser Frittstående 86 l Hvit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hvit Frittstående Stående fryser
  • - 86 l 6 kg/24t 4* 15 timer
  • - N-ST 16 - 38 °C
  • - 39 dB
  • - 176 kWh 70 W
  • - 29 kg
More>>>
Short summary description WLA VF5500 fryser Stående fryser Frittstående 86 l Hvit:
This short summary of the WLA VF5500 fryser Stående fryser Frittstående 86 l Hvit data-sheet is auto-generated and uses the product title and the first six key specs.

WLA VF5500, 86 l, 6 kg/24t, N-ST, 39 dB, 4*, Hvit

Long summary description WLA VF5500 fryser Stående fryser Frittstående 86 l Hvit:
This is an auto-generated long summary of WLA VF5500 fryser Stående fryser Frittstående 86 l Hvit based on the first three specs of the first five spec groups.

WLA VF5500. Fryser netto kapasitet: 86 l, Klimaklasse: N-ST, Frysekapasitet: 6 kg/24t, Lagringstid ved strømbrudd: 15 timer, Støynivå: 39 dB, Antall stjerner: 4*. Dørhengsel: Riktig/Høyre. Årlig energiforbruk: 176 kWh. Produktfarge: Hvit

Design
Produkttype *
Stående fryser
Plassering av innretning *
Frittstående
Dørhengsel
Riktig/Høyre
Produktfarge *
Hvit
Antall hyller i fryser *
3
Ytelse
Fryser netto kapasitet *
86 l
Fryser brutto kapasitet
94 l
Frysekapasitet *
6 kg/24t
Lagringstid ved strømbrudd *
15 timer
Antall stjerner *
4*
Klimaklasse *
N-ST
Frostfritt system *
No
Støynivå *
39 dB
Driftstemperatur (T-T)
16 - 38 °C
Energihåndtering
Energieffektivitetsklasse (gammel)
A+
Tilkoblet nettbelastning
70 W
Energibruk
0,48 kWh/24t
Årlig energiforbruk *
176 kWh
AC-inngangsspenning
220 - 240 V
AC-inngangsfrekvens
50 Hz
Strøm
0,48 A
Vekt og dimensjoner
Vekt
29 kg
Bredde *
553 mm
Dybde *
574 mm
Høyde *
845 mm
Datainnpakking
Pakkebredde
574 mm
Pakkedybde
595 mm
Pakkehøyde
865 mm
Pakkevekt
31,3 kg
Merke Bilde Produktkode Produkt Lager Pris fra
WLA VH5500 fryser Stående fryser Frittstående 157 l Hvit WLA VH5500 fryser Stående fryser Frittstående 157 l Hvit
(show image)
VH5500 VH5500 0.00
(excl. VAT)
0 (incl. VAT)
WLA VF5510 fryser Stående fryser Frittstående 86 l Rustfritt stål WLA VF5510 fryser Stående fryser Frittstående 86 l Rustfritt stål
(show image)
VF5510 VF5510 0.00
(excl. VAT)
0 (incl. VAT)