location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

WLA KF4700 kombi-kjøleskap Frittstående F Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WLA Check ‘WLA’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KF4700
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KF4700 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8719325055245
Kategori:
Fridges that also have freezer departments, usually at the top.
Kombi-Kjøleskap Check ‘WLA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WLA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 294420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 27 May 2024 12:45:52
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points WLA KF4700 kombi-kjøleskap Frittstående F Hvit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Frittstående Hvit
  • - 93 l
  • - N-T 16 °C 43 °C
  • - C 41 dB
  • - F 107 kWh 65 W
More>>>
Short summary description WLA KF4700 kombi-kjøleskap Frittstående F Hvit:
This short summary of the WLA KF4700 kombi-kjøleskap Frittstående F Hvit data-sheet is auto-generated and uses the product title and the first six key specs.

WLA KF4700, Frittstående, F, 41 dB, N-T, Hvit

Long summary description WLA KF4700 kombi-kjøleskap Frittstående F Hvit:
This is an auto-generated long summary of WLA KF4700 kombi-kjøleskap Frittstående F Hvit based on the first three specs of the first five spec groups.

WLA KF4700. Plassering av innretning: Frittstående, Produktfarge: Hvit, Dørhengsel: Riktig/Høyre. Klimaklasse: N-T, Støyutslippsklasse: C, Støynivå: 41 dB. Kjøleskap netto kapasitet: 93 l, Kjøleskap brutto kapasitet: 95 l. Energieffektivitetsklasse: F, Årlig energiforbruk: 107 kWh, Tilkoblet nettbelastning: 65 W. Bredde: 472 mm, Dybde: 450 mm, Høyde: 850 mm

Design
Plassering av innretning *
Frittstående
Produktfarge *
Hvit
Dørhengsel
Riktig/Høyre
Barnelås
No
Kontrolltype
Rotasjon
Innebygd skjerm *
No
Hyllemateriale
Herdet glass
Number of compressors
1
Markedsplassering
Tabletop
Ytelse
Klimaklasse *
N-T
Støyutslippsklasse *
C
Støynivå *
41 dB
Minimum driftstemperatur
16 °C
Maksimal opereringstemperatur
43 °C
Kjøleskap
Kjøleskap netto kapasitet *
93 l
Kjøleskap brutto kapasitet
95 l
Ikke-frost (kjøleskap) *
No
Multi-Luftflytsystem (kjøleskap) *
No
Antall hyller/bokser i kjøleskap *
3
Egg balcony
Yes
Flaskestativ
Yes
Antibakteriell skuff
No
Super Cool-funksjon
No
Fryser
Ikke-frost (fryser) *
No
Fresh zone
Fresh zone compartment
No
Ergonomi
Alarm når døren står åpen
No
Temperaturalarm
No
Justerbare bein
Yes
Svinghjul
No
Tine vannavløp
No
Energihåndtering
Energieffektivitetsklasse (gammel)
A+
Energieffektivitetsklasse *
F
Tilkoblet nettbelastning
65 W
Energibruk
0,3 kWh/24t
Årlig energiforbruk *
107 kWh
Strømkilde
Elektrisk
AC-inngangsspenning
220 - 240 V
AC-inngangsfrekvens
50 Hz
Strøm
0,5 A
Vekt og dimensjoner
Bredde
472 mm
Dybde
450 mm
Høyde
850 mm
Vekt
21,7 kg
Datainnpakking
Pakkebredde
510 mm
Pakkedybde
460 mm
Pakkehøyde
875 mm
Pakkevekt
23,5 kg
Merke Bilde Produktkode Produkt Lager Pris fra
WLA KF5510 kombi-kjøleskap Frittstående 113 l Sølv WLA KF5510 kombi-kjøleskap Frittstående 113 l Sølv
(show image)
KF5510 KF5510 0.00
(excl. VAT)
0 (incl. VAT)
WLA KF5500 kombi-kjøleskap Frittstående 113 l Hvit WLA KF5500 kombi-kjøleskap Frittstående 113 l Hvit
(show image)
KF5500 KF5500 0.00
(excl. VAT)
0 (incl. VAT)
WLA KF4710 kombi-kjøleskap Frittstående Sølv WLA KF4710 kombi-kjøleskap Frittstående Sølv
(show image)
KF4710 KF4710 0.00
(excl. VAT)
0 (incl. VAT)
WLA KB4700 kombi-kjøleskap Frittstående Hvit WLA KB4700 kombi-kjøleskap Frittstående Hvit
(show image)
KB4700 KB4700 0.00
(excl. VAT)
0 (incl. VAT)