location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

WLA DW6017A+ oppvaskmaskin Benkeplate 6 kuverter

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WLA Check ‘WLA’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DW6017A+
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DW6017A+
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8719325055108
Kategori:
Machine for washing dishes automatically.
Oppvaskmaskiner Check ‘WLA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WLA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 27 May 2024 12:43:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points WLA DW6017A+ oppvaskmaskin Benkeplate 6 kuverter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hvit Kompakt Benkeplate
  • - 6 kuverter
  • - 49 dB
  • - Eco, Glass/Delikat, Intensiv, Normal, Hurtig
  • - 8 timer Forsinket start timer
More>>>
Short summary description WLA DW6017A+ oppvaskmaskin Benkeplate 6 kuverter:
This short summary of the WLA DW6017A+ oppvaskmaskin Benkeplate 6 kuverter data-sheet is auto-generated and uses the product title and the first six key specs.

WLA DW6017A+, Benkeplate, Kompakt, Hvit, Hvit, Knapper, Kurv

Long summary description WLA DW6017A+ oppvaskmaskin Benkeplate 6 kuverter:
This is an auto-generated long summary of WLA DW6017A+ oppvaskmaskin Benkeplate 6 kuverter based on the first three specs of the first five spec groups.

WLA DW6017A+. Plassering av innretning: Benkeplate, Produktstørrelse: Kompakt, Dør farge: Hvit. Antall kuverter: 6 kuverter, Støynivå: 49 dB, Oppvaskprogrammer: Eco, Glass/Delikat, Intensiv, Normal, Hurtig. Vannforbruk per syklus: 6,5 l, Energiforbruk per syklus: 0,61 kWh, Tilkoblet nettbelastning: 1380 W. Bredde: 550 mm, Dybde: 500 mm, Høyde: 438 mm. Tørkeklasse: A, Årlig energiforbruk: 174 kWh, Årlig vannforbruk: 1820 l

Design
Plassering av innretning *
Benkeplate
Produktstørrelse *
Kompakt
Dør farge *
Hvit
Kontrollpanelets farge
Hvit
Kontrolltype
Knapper
Innebygd skjerm *
No
Bestikkavdelingstype
Kurv
Ytelse
Støynivå *
49 dB
Oppvaskprogrammer *
Eco, Glass/Delikat, Intensiv, Normal, Hurtig
Antall kuverter *
6 kuverter
Antall vaskeprogrammer *
6
Syklustid *
180 min
Inegrert tidsur
Yes
Forsinket start timer
Yes
Forsinket start
8 timer
Energihåndtering
Energieffektivitetsklasse (gammel)
A+
Energiforbruk per syklus
0,61 kWh
Vannforbruk per syklus *
6,5 l
Tilkoblet nettbelastning
1380 W
Strømforbruk, av
0,49 W
AC-inngangsspenning
220 - 240 V
AC-inngangsfrekvens
50 Hz
Strøm
10 A
Vekt og dimensjoner
Dybde
500 mm
Høyde
438 mm
Dybde med åpen dør
81,2 cm
Bredde *
550 mm
Andre funksjoner
Tørkeklasse
A
Årlig energiforbruk
174 kWh
Årlig vannforbruk
1820 l