location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VCL-HGA07

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VCL-HGA07
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCL-HGA07 show
Show alternative article codes used in the online market place
Kategori:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Kameraobjektiver Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 26 Jan 2018 06:04:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony VCL-HGA07 :
The short editorial description of Sony VCL-HGA07

Vid konverteringslinse av høy kvalitet 0,7x
More>>>
Sony VCL-HGA07:
The official marketing text of Sony VCL-HGA07 as supplied by the manufacturer


Vid konverteringslinse med 0,7x forstørrelse – gir 40 % bredere synsfelt.

Kvalitetsoptikk sertifisert for overlegen HD-bildeytelse.

Perfekt til landskaper, arkitektoniske bilder, brylluper, fester – alle situasjoner der du vil ha mest mulig med innenfor rammen.

Høykvalitetsdesign i svart utførelse med diamantslepet kant.

Inkludert bæreveske og linseadapter.

Omtrentlig størrelse: Diameter 68 mm x lengde 40,6 mm.

Omtrentlig vekt: 195 g.

Short summary description Sony VCL-HGA07:
This short summary of the Sony VCL-HGA07 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VCL-HGA07, Sort, 6,8 cm, 40,6 mm, 195 g

Long summary description Sony VCL-HGA07:
This is an auto-generated long summary of Sony VCL-HGA07 based on the first three specs of the first five spec groups.

Sony VCL-HGA07. Produktfarge: Sort. Diameter: 6,8 cm, Lengde: 40,6 mm, Vekt: 195 g

Design
Produktfarge
Sort
Vekt og dimensjoner
Lengde
40,6 mm
Vekt
195 g
Diameter *
6,8 cm