location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony BBD Bæreveske

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BBD Bæreveske
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-BBD/S show
Show alternative article codes used in the online market place
Kategori:
Take your camera anywhere safely, with one of these comfortable camera cases.
Kameravesker Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 21 Feb 2018 23:16:01
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony BBD Bæreveske :
The short editorial description of Sony BBD Bæreveske

Myk bæreveske
More>>>
Sony BBD Bæreveske:
The official marketing text of Sony BBD Bæreveske as supplied by the manufacturer



Myk, tettsittende oppbevaringslomme (svart/sølv/rød/blå).

Perfekt for å beskytte Handycam® i en større reiseveske eller bag.

Ripemotstandig materiale av neoprentype.

Enkel å åpne for rask tilgang til Handycam®.

Leveres med håndrem og beltehempe.

Omtrentlig størrelse (mm): B 80 x H 150 x D 110.

Omtrentlig vekt: 70 g.

Short summary description Sony BBD Bæreveske:
This short summary of the Sony BBD Bæreveske data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BBD Bæreveske, Sølv

Long summary description Sony BBD Bæreveske:
This is an auto-generated long summary of Sony BBD Bæreveske based on the first three specs of the first five spec groups.

Sony BBD Bæreveske. Produktfarge: Sølv

Egenskaper
Produktfarge *
Sølv
Materiale *
Neopren
Vekt og dimensjoner
Vekt
70 g
Andre funksjoner
Dimensjoner (B x D x H)
80 x 110 x 150 mm