location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony W810i 99 g Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W810i
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1012948/34
Kategori:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobiltelefoner Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony W810i 99 g Hvit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hvit
  • - 176 x 220 piksler
  • - Bakkameraoppløsning (numerisk): 2 MP
  • - Bluetooth
  • - FM-radio MMS/bildemeldinger
  • - 900 mAh
More>>>
Short summary description Sony W810i 99 g Hvit:
This short summary of the Sony W810i 99 g Hvit data-sheet is auto-generated and uses the product title and the first six key specs.

Sony W810i, Bar/Sperre, 176 x 220 piksler, 2 MP, Bluetooth, 900 mAh, Hvit

Long summary description Sony W810i 99 g Hvit:
This is an auto-generated long summary of Sony W810i 99 g Hvit based on the first three specs of the first five spec groups.

Sony W810i. Formfaktor: Bar/Sperre. Skjermoppløsning: 176 x 220 piksler. Bakkameraoppløsning (numerisk): 2 MP. Bluetooth. FM-radio. Batterikapasitet: 900 mAh, Standby-tid (2G): 350 timer. Vekt: 99 g. Produktfarge: Hvit

Design
Produktfarge *
Hvit
Skjerm
Skjermoppløsning *
176 x 220 piksler
Display antall farger
262144 fargers
Minne
Flashkort-støtte *
Yes
Internminne
20 MB
Kamera
Bakkameraoppløsning (numerisk)
2 MP
Bakkameraoppløsning
1632 x 1224 piksler
Bakkamera *
Yes
Innebygd blits
Yes
Nettverksbygging
Datanettverk *
Edge, GPRS
Dataoverføring
Infrarød dataport
Yes
Bluetooth *
Yes
Meldinger
MMS/bildemeldinger
Yes
Audio
Ringetonetype
Polyfonisk
Audio
FM-radio *
Yes
Musikkspiller
Yes
Antall polyfoniske ringetoner
40
Energihåndtering
Batterikapasitet *
900 mAh
Talk time (2G) *
8 timer
Standby-tid (2G) *
350 timer
Vekt og dimensjoner
Vekt *
99 g
Bredde
100 mm
Dybde
46 mm
Høyde
19,5 mm
Telefonfunksjoner
Håndtering av personlig informasjon *
Ringeklokke, Kalkulator, Kalender, Nedtellingstimer, Notater, Stoppeklokke
Javateknologi
Yes
Formfaktor *
Bar/Sperre
Andre funksjoner
Videoopptaksgrensesnitt
USB
Nettverkstype
GSM, EDGE
Arbeidsfrekvens
850/900/1800/1900 MHz
Source Review comments Score
Amobil.no
Updated:
2016-11-14 23:25:02
Siden W800i ble sluppet på markedet har den solgt i bøtter og spann. Nå er oppfølgeren her, og byr på en roligere design og en teknisk overhaling.
0%
Dinside.no
Updated:
2016-11-14 23:25:02
Sony Ericsson hadde i fjor en enorm suksess med sin første Walkman-mobil, W800i. Nå har oppfølgeren kommet og den imponerer like mye som forløperen.
83%
itavisen.no
Updated:
2016-11-14 23:25:02
Sony Ericsson har sluppet W810i, oppfølgeren til mobilen som førte til tomme butikkhyller i fjor høst. Vi har testet den.
83%
dinside.no/data
Updated:
2016-11-14 23:25:02
I fjor høst slet Sony Ericsson med å levere nok mobiltelefoner til norske butikker. Spesielt var det vanskelig å få tak i selskapets første Walkman-mobil, Sony Ericsson W800i. En mobiltelefon som ble rost opp i skyene av en samlet kritikerkorps...
83%
Mobilen.no
Updated:
2016-11-14 23:25:02
Ved første øyekast er det ikke så store forskjeller mellom de to modellene W800i og W810i. Mest iøynefallende er den nye fargen, og endringen på menyknappene. W800 kom til Norge i hvit og oransje, noe som ble i kraftigste laget for enkelte. W810 komm...
Good Meget god lyd Bra kamera RDS-radio...
Bad Dårlig kontakt med headsett Ingen linsebeskyttelse Høy pris...
Bottom line Sony Ericsson W810 er en mobiltelefon som garantert vil komme til å bli en suksess. Det dreier seg nemlig om oppfølgeren til W800, forbedret med EDGE og nye menyknapper.
100%