location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PS4 1TB D Chassis Black Wi-Fi Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS4 1TB D Chassis Black
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9850755
Kategori:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Spillkonsoller Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 14 Mar 2024 19:27:48
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony PS4 1TB D Chassis Black Wi-Fi Sort:
This short summary of the Sony PS4 1TB D Chassis Black Wi-Fi Sort data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PS4 1TB D Chassis Black, PlayStation 4, Sort, 8192 MB, GDDR5, AMD Jaguar, AMD Radeon

Long summary description Sony PS4 1TB D Chassis Black Wi-Fi Sort:
This is an auto-generated long summary of Sony PS4 1TB D Chassis Black Wi-Fi Sort based on the first three specs of the first five spec groups.

Sony PS4 1TB D Chassis Black. Plattform: PlayStation 4, Produktfarge: Sort, Internminne: 8192 MB. Lagringsmedier: Harddisk, Intern lagringskapasitet: 1 TB, Optisk stasjonstype: Blu-Ray/DVD. Ethernet LAN dataoverføringshastigheter: 10,100,1000 Mbit/s, Wi-Fi-standarder: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Strømforbruk (vanlig bruk): 165 W, AC-inngangsspenning: 100-240 V, AC-inngangsfrekvens: 50 - 60 Hz. Bredde: 265 mm, Dybde: 288 mm, Høyde: 39 mm

Ytelse
Plattform *
PlayStation 4
Internminne
8192 MB
Internminnetype
GDDR5
Prosessormodell
AMD Jaguar
Grafikkprosessor
AMD Radeon
Produktfarge *
Sort
Driftstemperatur (T-T)
5 - 35 °C
Lagringsmedium
Lagringsmedier *
Harddisk
Intern lagringskapasitet *
1 TB
Innebygd kortleser
No
Innebygd optisk driver *
Yes
Optisk stasjonstype
Blu-Ray/DVD
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi-standarder
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Nettverksbygging
Bluetooth *
Yes
Bluetooth-versjon
4.1
Bluetooth Low Energy (BLE)
Yes
Tilkoblingsevne
Antall HDMI-porter *
1
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Optisk digital lydutgang *
1
Energihåndtering
Strømforbruk (vanlig bruk)
165 W
AC-inngangsspenning
100-240 V
AC-inngangsfrekvens
50 - 60 Hz
Vekt og dimensjoner
Bredde
265 mm
Dybde
288 mm
Høyde
39 mm
Vekt
2,1 kg
Emballasjeinnhold
Kabler inkludert
AC, HDMI, Micro-USB
Bruksanvisning
Yes
AC-adapter bunt
Yes