location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate OneTouch III OneTouch™ III 500GB ekstern harddisk

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OneTouch III
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OneTouch™ III 500GB
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T14G500
Kategori:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
Eksterne Harddisker Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Seagate OneTouch III OneTouch™ III 500GB ekstern harddisk:
This short summary of the Seagate OneTouch III OneTouch™ III 500GB ekstern harddisk data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate OneTouch III OneTouch™ III 500GB, 500 GB, 3.5", 7200 RPM

Long summary description Seagate OneTouch III OneTouch™ III 500GB ekstern harddisk:
This is an auto-generated long summary of Seagate OneTouch III OneTouch™ III 500GB ekstern harddisk based on the first three specs of the first five spec groups.

Seagate OneTouch III OneTouch™ III 500GB. Intern harddisk: 500 GB, HDD-størrelse: 3.5", HDD-hastighet: 7200 RPM

Harddisk
HDD-størrelse *
3.5"
Intern harddisk *
500 GB
HDD-hastighet *
7200 RPM
Modell/Type
Harddisk
Gjennomsnittlig søketid for harddisk
9 ms
Lagringsenhetens bufferstørrelse
16 MB
Egenskaper
Plugg inn og spill
Yes
Energihåndtering
Bus-strømforsynt *
USB
Miljømessige forhold
Driftstemperatur (T-T)
5 - 35 °C
Vekt og dimensjoner
Bredde
217 mm
Dybde
65 mm
Høyde
136 mm
Vekt *
1,45 kg
Andre funksjoner
I/O-porter
USB 2.0 FireWire 400
Intern
No
Kompatibel med Mac
No
Minimum prosessor
Pentium III 500 MHz
Minimum RAM
128 MB
Krav til strømforsyning
100-240 VAC, 47-63 Hz
Kompatible operativsystemer
Windows 2000, XP
Merke Bilde Produktkode Produkt Lager Pris fra
Seagate OneTouch III OneTouch™ III 300GB ekstern harddisk Seagate OneTouch III OneTouch™ III 300GB ekstern harddisk
(show image)
T14G300 OneTouch™ III 300GB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate OneTouch III OneTouch™ III 200GB ekstern harddisk Sølv Seagate OneTouch III OneTouch™ III 200GB ekstern harddisk Sølv
(show image)
T14A200 OneTouch™ III 200GB 0.00
(excl. VAT)
0 (incl. VAT)