location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy A5 (2017) SM-A520F 13,2 cm (5.2") Android 6.0.16 4G USB Type-C 3 GB 32 GB 3000 mAh Blå

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A5 (2017)
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-A520F
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-A520FZBA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8806088601830 show
Kategori:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smarttelefoner Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy A5 (2017) SM-A520F 13,2 cm (5.2") Android 6.0.16 4G USB Type-C 3 GB 32 GB 3000 mAh Blå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 13,2 cm (5.2") 1920 x 1080 piksler
  • - Samsung Exynos 1,9 GHz
  • - 3 GB 32 GB MicroSD (TransFlash) 256 GB
  • - 4G NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 Near Field Communication (NFC)
  • - Enkeltkamera 16 MP
  • - 3000 mAh
  • - Android 6.0.16
More>>>
Short summary description Samsung Galaxy A5 (2017) SM-A520F 13,2 cm (5.2") Android 6.0.16 4G USB Type-C 3 GB 32 GB 3000 mAh Blå:
This short summary of the Samsung Galaxy A5 (2017) SM-A520F 13,2 cm (5.2") Android 6.0.16 4G USB Type-C 3 GB 32 GB 3000 mAh Blå data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy A5 (2017) SM-A520F, 13,2 cm (5.2"), 3 GB, 32 GB, 16 MP, Android 6.0.16, Blå

Long summary description Samsung Galaxy A5 (2017) SM-A520F 13,2 cm (5.2") Android 6.0.16 4G USB Type-C 3 GB 32 GB 3000 mAh Blå:
This is an auto-generated long summary of Samsung Galaxy A5 (2017) SM-A520F 13,2 cm (5.2") Android 6.0.16 4G USB Type-C 3 GB 32 GB 3000 mAh Blå based on the first three specs of the first five spec groups.

Samsung Galaxy A5 (2017) SM-A520F. Skjermdiagonal: 13,2 cm (5.2"), Skjermoppløsning: 1920 x 1080 piksler. Prosessorfrekvens: 1,9 GHz, Prosessorfamilie: Samsung Exynos. RAM-kapasitet: 3 GB, Intern lagringskapasitet: 32 GB. Bakkameraoppløsning (numerisk): 16 MP, Type bakkamera: Enkeltkamera. Operativsystemprogramvare 04: Android 6.0.16. Batterikapasitet: 3000 mAh. Produktfarge: Blå. Vekt: 159 g

Skjerm
Skjermdiagonal *
13,2 cm (5.2")
Skjermform
Flat
Markedsføringsnavn for visningsteknologi
Super AMOLED
Paneltype
OLED
Skjermoppløsning *
1920 x 1080 piksler
Display antall farger
16.78 million farger
Berøringsteknologi
Multi-touch
Berøringsskjermtype
Kapasitiv
Andre LCD-skjerm
No
Prosessor
Prosessorfamilie *
Samsung Exynos
Prosessorkjerner
8
Prosessorfrekvens *
1,9 GHz
Lagringsmedium
Bruker hukommelse
23,1 GB
RAM-kapasitet *
3 GB
Intern lagringskapasitet *
32 GB
Minnekortenhet *
MicroSD (TransFlash)
Maksimal størrelse på hukommelseskort
256 GB
USB-masselagring
Yes
Kamera
Bakkameraoppløsning (numerisk) *
16 MP
Bakkameraoppløsning
4608 x 3456 piksler
Bakkameraets blendertall
1,9
Digital zoom
4x
Type frontkamera *
Enkeltkamera
Frontkameraoppløsning (numerisk) *
16 MP
Frontkameraets blendertall
1,9
Bakkamerablits *
Yes
Flash-type
LED
Sensortype
CMOS
Videooppløsning
1920 x 1080 piksler
Maksimal bildefrekvens
30 fps
Oppløsning ved innspillingshastighet
1920x1080@30fps
Videoopptaksmoduser
1080p
Type bakkamera *
Enkeltkamera
Auto-fokus
Yes
Zoomfunksjon
Yes
Videoopptak
Yes
Geotagging
Yes
Selvutløser
Yes
Nattmodus
Yes
Nettverksbygging
Mobilnettverksgenerasjon *
4G
SIM-korttype *
NanoSIM
2G-standarder
Edge, GPRS, GSM
3G-standarder *
HSDPA, HSUPA, UMTS, WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi-standarder
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth-versjon
4.2
Bluetooth-profiler
A2DP, AVRCP, HFP, HID, HOGP, HSP, MAP, OPP, PAN, PBAP
2G-bånd (primær SIM)
850, 900, 1800, 1900 MHz
2G-bånd (sekundær SIM)
850, 900, 1900, 2100 MHz
3G-båndet støttes
850, 900, 1900, 2100 MHz
4G-båndet støttes
700, 800, 850, 900, 1800, 1900, 2100, 2600 MHz
Tethering (modem-modus)
Yes
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
Abonnement
Abonnementstype *
Ingen abonnement
Tilkoblingsevne
USB-port *
Yes
USB-kontakttype
USB Type-C
USB-versjon
2.0
Hodetelefontilkobling
3,5 mm
Mobil HD-lenke (MHL)
No
ANT+ aktivert
Yes
Meldinger
Tekstmeldinger (SMS)
Yes
MMS/bildemeldinger
Yes
Instant Messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Formfaktor *
Bar/Sperre
Produktfarge *
Blå
Fargenavn
Blue Mist
Internasjonal beskyttelses (IP)-kode
IP68
Beskyttelsesfunksjoner
Støvresistent, Vannbestandig
Ytelse
Videosamtale
Yes
Fingeravtrykksavleser
Yes
Håndtering av personlig informasjon
Ringeklokke, Kalkulator, Kalender, Huskeliste
Høyttalertelefon
Yes
Flymodus
Yes
Personliggjøring
Ikoner, Meny, Snarveier
Støtte for kontaktgrupper
Yes
Mikrofondemping
Yes
Temaer
Bakgrunn
Vibrasjonsalarm
Yes
Navigasjon
Assisted GPS (A-GPS)
Yes
GPS
Yes
GLONASS
Yes
BeiDou
Yes
Elektronisk kompass
Yes
GPS *
Yes
Wi-Fi-posisjonering
Yes
Multimedia
FM-radio
Yes
Støttede lydformater
AAC, AAC+, AMR-NB, AMR-WB, FLAC, MP3, OPUS, Vorbis, WMA
Videoformat som støttes
H.263, H.264, H.265, MP43, MPEG4, VC-1, VP8, VP9, WMV7, WMV8
Støttede bildeformater
BMP, GIF, JPG, PNG, WBMP, WEBP
Videokomprimeringsformater
H.263, H.264, H.265
Stemmekodekser
AMR-NB, AMR-WB
Samtalehåndtering
Samtale venter
Yes
Viderekoble samtale
Yes
Samtale på vent
Yes
Ringe-ID
Yes
Konferansesamtaler
Yes
Hurtigoppringing
Yes
Samtaleavbryter
Yes
Software
Plattform *
Android
Operativsystemprogramvare 04 *
Android 6.0.16
App-distribusjonsplattform
Google Play
Støtte for bytte
Yes
Google-applikasjoner
Google Maps, Google Play, YouTube
Battery
Uttagbart batteri
No
Batterikapasitet *
3000 mAh
Talk time (3G) *
16 timer
Browsingtid (WiFi)
18 timer
Browsingtid (3G)
13 timer
Browsingtid (4G)
16 timer
Kontinuerlig lyd-playbacktid
53 timer
Kontinuerlig lydavspillingstid (skjerm av)
78 timer
Kontinuerlig video-playbacktid
19 timer
Sensors
Nærhetssensor
Yes
Akselerometer
Yes
Omgivelseslyssensor
Yes
Gyroscope
Yes
Orienteringssensor
Yes
Barometer
Yes
Magnetisk sensor
Yes
Vekt og dimensjoner
Bredde
71,4 mm
Dybde
7,9 mm
Høyde
146,1 mm
Vekt *
159 g
Sertifikater
Head SAR (EU)
0,522 W/kg
Body SAR
1,39 W/kg
Ekstremiteter SAR (EU)
2,08 W/kg
Emballasjeinnhold
AC-adapter bunt
Yes
Hurtigstartsguide
Yes
Kabler inkludert
USB
Hodetelefoner inkludert
Yes
Andre funksjoner
Berøringsskjerm
Yes
Source Review comments Score
Lydogbilde.no
Updated:
2017-04-20 04:38:37
Når vi tenker på mobiler i mellomklassen, er det sjelden lekker design og kvalitetsmaterialer som først dukker opp på lystavlen. Det er imidlertid det Samsung serverer i sin nye A-serie, som nettopp er kommet på markedet. Galaxy A5 ligner på mange områder...
Good Galaxy A5 er en pen telefon med et godt batteri. Vanntetthet i mellomklassen er et særsyn...
Bad Kameraet skuffer, og spesielt savnes den manglende bildestabilisatoren...
Bottom line Samsung Galaxy A5 er på mange måter en lekker telefon. Design og materialer er hentet fra toppklassen, og den store skjermen, det gode batteriet og IP68-sertifiseringen imponerer. Dessverre skuffer kameraet, og spesielt den manglende bildestabilisatoren...
83%
tek.no
Updated:
2017-04-20 04:38:37
Samsung begynner virkelig å få dreisen på A-serien sin i år. Prismessig ligger den fortsatt litt høyt, og Galaxy A5 starter på drøyt 4000 kroner. Men da får du en telefon som er både lekker å se til og tett mot elementene. På sett og vis er dette en Galax...
Good Lader raskt, Ålreit kamera, Meget god skjerm, Vanntett, Noenlunde kjapp, Bra batteritid...
Bad Litt variabel ytelse, Kamera ikke like godt som i S7...
Bottom line Huaweis fartsbølleHuawei Honor 8 32GBHonor 8 yter som en toppmodell, og banker Galaxy A5 i alle disipliner. Den har også et kamera som er meget bra, og en rekke smarte funksjoner. Den største ulempen her er at telefonen ikke er tett. Ønsker du deg en bruk...
75%
komputer.no
Updated:
2017-04-20 04:38:37
De rimelige Samsung-telefonene ligger ikke langt etter toppmodellene fra samme selskap. Selv om Galaxy A-serien ikke er fullt så rask som Galaxy S-serien, får du den samme snasne designen, et førsteklasses kamera og en pris som er til å leve med.A5 er ras...
Bottom line Med Samsung Galaxy A5 får du en god telefon med en enda bedre skjerm – til en fornuftig pris...
91%
Land Distributor
Deutschland 1 distributor(s)