location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Hybrid HDD HX-DU020EB ekstern harddisk 2 TB Grå

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hybrid HDD
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX-DU020EB
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX-DU020EB/F62 show
Show alternative article codes used in the online market place
Kategori:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
Eksterne Harddisker Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Hybrid HDD HX-DU020EB ekstern harddisk 2 TB Grå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 TB 3.5" 5400 RPM
  • - Maksimal dataoverføringshastighet: 480 Mbit/s
  • - USB 2.0
  • - Grå
More>>>
Short summary description Samsung Hybrid HDD HX-DU020EB ekstern harddisk 2 TB Grå:
This short summary of the Samsung Hybrid HDD HX-DU020EB ekstern harddisk 2 TB Grå data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Hybrid HDD HX-DU020EB, 2 TB, 3.5", 2.0, 5400 RPM, Grå

Long summary description Samsung Hybrid HDD HX-DU020EB ekstern harddisk 2 TB Grå:
This is an auto-generated long summary of Samsung Hybrid HDD HX-DU020EB ekstern harddisk 2 TB Grå based on the first three specs of the first five spec groups.

Samsung Hybrid HDD HX-DU020EB. Intern harddisk: 2 TB, HDD-størrelse: 3.5". USB-versjon: 2.0. HDD-hastighet: 5400 RPM. Produktfarge: Grå

Harddisk
HDD-størrelse *
3.5"
Intern harddisk *
2 TB
HDD-hastighet *
5400 RPM
Modell/Type
Harddisk
Tilkoblingsevne
Maksimal dataoverføringshastighet *
480 Mbit/s
USB-kontakt *
USB
USB-versjon *
2.0
Egenskaper
Produktfarge *
Grå
Sertifisering
CE, VCCI, FCC, C-TICK, KCC, BSMI, cUL, TUV, CB
Miljømessige forhold
Driftstemperatur (T-T)
5 - 40 °C
Oppbevaringstemperaturomåde (Celsius)
-20 - 65 °C
Vekt og dimensjoner
Bredde
119,5 mm
Dybde
192,8 mm
Høyde
41,8 mm
Vekt *
942 g
Datainnpakking
Pakkebredde
253 mm
Datainnpakking
Pakkehøyde
202 mm
Logistikk data
Pallens bruttovekt
186,8 kg
Produkter per pall
24 stykker
Andre funksjoner
Antall USB 2.0-porter
1
USB-kabel
USB
Emballasjedimensjoner (bredde x dybde x høyde)
524 x 318 x 239 mm
Type grensesnitt
USB
Intern
No
Kompatibel med Mac
Yes
Materiale
Aluminium
Utgangsstrøm
12 V
Emballasjelengde
15,1 cm
Nettovekt på emballasje
1640 kg
Palldimensjoner (B x D x H) (imperial)
1055,1 x 970 x 1119,9 mm (41.5 x 38.2 x 44.1")
Palldimensjoner (bredde x dybde x høyde)
1055 x 970 x 1120 mm
Oppstartsstrøm
2 A
Mengde i hovedkartong
4 stykker
Kompatible operativsystemer
Microsoft Windows Vista/XP Home/2000 Pro, Mac OS × 10.4.8
Source Review comments Score
cw.no
Updated:
2011-10-04 03:26:46
Samsung introduserte tidligere i år egne eksterne harddisker. I lengre tid har flere andre produsenter benyttet harddisker fra Samsung i sine eksterne harddisker. Det vi ellers har sett er at Samsungs harddisker har gjort det meget bra i våre tester av...
Good Ytelse som forventet. Stilig design. Lavt støynivå.
Bad Ingen spesielle.
Bottom line 1,5 terabyte og pris på under tusenlappen – og bra? Slik inntrykket vårt er blir Samsungs eksterne harddisk et meget godt valg. Det er ikke den aller raskeste, men for de flestes bruksområde vil det være særdeles liten forsk...
83%
Merke Bilde Produktkode Produkt Lager Pris fra
Samsung S Series HX-DU015EB ekstern harddisk 1,5 TB Grå Samsung S Series HX-DU015EB ekstern harddisk 1,5 TB Grå
(show image)
HX-DU015EB HX-DU015EB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S Series HX-DU010EB ekstern harddisk 1 TB Grå Samsung S Series HX-DU010EB ekstern harddisk 1 TB Grå
(show image)
HX-DU010EB HX-DU010EB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Hybrid HDD HX-DU015EB ekstern harddisk 1,5 TB Grå Samsung Hybrid HDD HX-DU015EB ekstern harddisk 1,5 TB Grå
(show image)
HX-DU015EB/A62 HX-DU015EB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Hybrid HDD HX-DU010EB ekstern harddisk 1 TB Grå Samsung Hybrid HDD HX-DU010EB ekstern harddisk 1 TB Grå
(show image)
HX-DU010EB/A62 HX-DU010EB 0.00
(excl. VAT)
0 (incl. VAT)
Land Distributor
United Kingdom 1 distributor(s)