location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DW60J9960US Under benken 14 kuverter

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DW60J9960US
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DW60J9960US/EE
Kategori:
Machine for washing dishes automatically.
Oppvaskmaskiner Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 03 Jun 2024 11:55:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung DW60J9960US Under benken 14 kuverter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rustfritt stål Under benken
  • - 14 kuverter
  • - 41 dB
  • - Glass/Delikat, Eco, Intensiv
  • - AquaStop-funksjon Forsinket start timer
More>>>
Short summary description Samsung DW60J9960US Under benken 14 kuverter:
This short summary of the Samsung DW60J9960US Under benken 14 kuverter data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DW60J9960US, Under benken, Rustfritt stål, Rustfritt stål, 14 kuverter, 41 dB, Glass/Delikat, Eco, Intensiv

Long summary description Samsung DW60J9960US Under benken 14 kuverter:
This is an auto-generated long summary of Samsung DW60J9960US Under benken 14 kuverter based on the first three specs of the first five spec groups.

Samsung DW60J9960US. Plassering av innretning: Under benken, Dør farge: Rustfritt stål, Kontrollpanelets farge: Rustfritt stål. Antall kuverter: 14 kuverter, Støynivå: 41 dB, Oppvaskprogrammer: Glass/Delikat, Eco, Intensiv. Vannforbruk per syklus: 10,7 l, Energiforbruk per syklus: 0,936 kWh, AC-inngangsspenning: 220 - 240 V. Bredde: 598 mm, Dybde: 575 mm, Høyde: 817 mm. Pakkebredde: 670 mm, Pakkedybde: 660 mm, Pakkehøyde: 875 mm

Design
Plassering av innretning *
Under benken
Dør farge *
Rustfritt stål
Kontrollpanelets farge
Rustfritt stål
Innebygd skjerm *
Yes
Justerbar høyde for den øverste kurven
Yes
Ytelse
Støynivå *
41 dB
Oppvaskprogrammer *
Glass/Delikat, Eco, Intensiv
Antall kuverter *
14 kuverter
Antall vaskeprogrammer *
5
Syklustid *
190 min
Forsinket start timer
Yes
AquaStop-funksjon *
Yes
Glassbeskyttelse
Yes
Ergonomi
Barnelås
Yes
Energihåndtering
Energieffektivitetsklasse (gammel)
A++
Energihåndtering
Energiforbruk per syklus
0,936 kWh
Vannforbruk per syklus *
10,7 l
AC-inngangsspenning
220 - 240 V
AC-inngangsfrekvens
50 Hz
Strøm
10 A
Vekt og dimensjoner
Dybde
575 mm
Høyde
817 mm
Vekt
45 kg
Bredde *
598 mm
Datainnpakking
Pakkebredde
670 mm
Pakkedybde
660 mm
Pakkehøyde
875 mm
Pakkevekt
48 kg
Andre funksjoner
Vaskeklasse
A
Tørkeklasse
A
Årlig energiforbruk
266 kWh
Årlig vannforbruk
2996 l
Land Distributor
Danmark 1 distributor(s)