location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Plieger Siena Dubbel 7253155 radiator Hvit 2 kolonner Designradiator

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plieger Check ‘Plieger’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Siena
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Dubbel
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7253155
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7253155 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8711238320694
Kategori: Radiatorer Check ‘Plieger’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plieger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Plieger Siena Dubbel 7253155 radiator Hvit 2 kolonner Designradiator:
This short summary of the Plieger Siena Dubbel 7253155 radiator Hvit 2 kolonner Designradiator data-sheet is auto-generated and uses the product title and the first six key specs.

Plieger Siena Dubbel 7253155, Hvit, 2 kolonner, Designradiator, Vertikal, CE, EN 442, 1096 W

Long summary description Plieger Siena Dubbel 7253155 radiator Hvit 2 kolonner Designradiator:
This is an auto-generated long summary of Plieger Siena Dubbel 7253155 radiator Hvit 2 kolonner Designradiator based on the first three specs of the first five spec groups.

Plieger Siena Dubbel 7253155. Produktfarge: Hvit, Modell/Type: 2 kolonner, Produkttype: Designradiator. Varmekapasitet i watt: 1096 W, Radiator forbindelse: Nede i midten. Lengde: 318 mm, Høyde: 1800 mm

Merke Bilde Produktkode Produkt Lager Pris fra
Plieger

Plieger Siena Dubbel 7253398 radiator Grå 2 kolonner Designradiator
(show image)
7253398 7253398 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Siena Dubbel 7253173 radiator Metallisk, Sølv 2 kolonner Designradiator
(show image)
7253173 7253173 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Siena Dubbel 7253149 radiator Hvit 2 kolonner Designradiator
(show image)
7253149 7253149 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Siena Dubbel 7253179 radiator Grå, Perle 2 kolonner Designradiator
(show image)
7253179 7253179 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Siena Dubbel 7253197 radiator Antrasitt, Metallisk 2 kolonner Designradiator
(show image)
7253197 7253197 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Siena Dubbel 7253161 radiator Beige 2 kolonner Designradiator
(show image)
7253161 7253161 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Siena Dubbel 7253185 radiator Aluminium, Grå 2 kolonner Designradiator
(show image)
7253185 7253185 0.00
(excl. VAT)
0 (incl. VAT)