location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Outdoor Sparepære 8718291177166

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Outdoor
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sparepære 8718291177166
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8718291177166
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8718291177166
Kategori:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescerende Pærer Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 27 May 2024 13:43:41
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Produkt Brosjyre / Datablad (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Outdoor Sparepære 8718291177166
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 9 W (40 W)
  • - E27
  • - Varm hvit
  • - Kan ikke dimmes
Long product name Philips Outdoor Sparepære 8718291177166 :
The short editorial description of Philips Outdoor Sparepære 8718291177166

Bulb 9W, E27 cap, Warm white
More>>>
Philips Outdoor Sparepære 8718291177166:
The official marketing text of Philips Outdoor Sparepære 8718291177166 as supplied by the manufacturer

Denne energibesparende Philips-lyspæren til utendørsbruk avgir et varmt og mykt lys, og er utformet for å lyse opp hagen eller uteområdet på en vakker måte. Med levetiden på ti år vil denne lyspæren med lavt forbruk sørge for at du sparer penger dag etter dag.

Short summary description Philips Outdoor Sparepære 8718291177166:
This short summary of the Philips Outdoor Sparepære 8718291177166 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Outdoor Sparepære 8718291177166, 9 W, 10000 timer, 425 lm, Varm hvit

Long summary description Philips Outdoor Sparepære 8718291177166:
This is an auto-generated long summary of Philips Outdoor Sparepære 8718291177166 based on the first three specs of the first five spec groups.

Philips Outdoor Sparepære 8718291177166. Lampestyrke: 9 W, Lysstrøm: 425 lm, Lys farge: Varm hvit, Strømfaktor: 0,6, Color Rendering Index (CRI): 81, Levetid, pære: 10000 timer

Ytelse
Lysstrøm *
425 lm
Tilsvarende pæreeffekt
40 W
Fargetemperatur *
2700 K
Lampestyrke *
9 W
Etterbehandlingstype
Hvit
Lys farge *
Varm hvit
Dimmbar *
No
Color Rendering Index (CRI)
81
Strømfaktor
0,6
Lumen vedlikeholdsfaktor
0,65%
Strøm
9 W
Levetid, pære *
10000 timer
Levetid, pære
10000 år
Ytelse
Levetid, pære (@ 2.7 hrs/day)
10 år
Nominell effekt
9 W
Oppstartstid
1,5 s
Energihåndtering
Inngangsspenning
220 - 240 V
Lyskildestrøm
68 mA
Vekt og dimensjoner
Bredde
50 mm
Høyde
135 mm
Andre funksjoner
Kvikksølvinnhold
2 mg
Energieffektivitetsklasse (gammel)
A