location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Classic+-babyflaske SCF566/17

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic+-babyflaske SCF566/17
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF566/17 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
18710103704314 show
Kategori:
Plastic bottles used to feed milk or other liquid to babies.
Tåteflasker Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Philips AVENT SCF566/17 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Produkt Brosjyre / Datablad (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT Classic+-babyflaske SCF566/17
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Én tåteflaske
  • - 330ml / 11oz
  • - Smokk med variabel gjennomstrømming
  • - 3 md.+
Long product name Philips AVENT Classic+-babyflaske SCF566/17 :
The short editorial description of Philips AVENT Classic+-babyflaske SCF566/17

Klinisk dokumentert at den reduserer kolikk og ubehag*. Enkel å rengjøre for perfekt hygiene. Én Classic+-tåteflaske (nyhet) på 330 ml / 11 oz, smokk med variabel gjennomstrømming.
More>>>
Philips AVENT Classic+-babyflaske SCF566/17:
The official marketing text of Philips AVENT Classic+-babyflaske SCF566/17 as supplied by the manufacturer

Den populære Classic-serien har blitt forbedret og tilbyr en enda triveligere mateopplevelse. Det klinisk dokumenterte antikolikksystemet har blitt integrert i smokken, slik at flasken er svært enkel å rengjøre og sette sammen.
- Andre fordeler
- Klinisk dokumentert at den reduserer kolikk og ubehag*
- Enkel å bruke, rengjøre og sette sammen

Short summary description Philips AVENT Classic+-babyflaske SCF566/17:
This short summary of the Philips AVENT Classic+-babyflaske SCF566/17 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT Classic+-babyflaske SCF566/17, 86 mm, 72 mm, 192 mm, 122 g

Long summary description Philips AVENT Classic+-babyflaske SCF566/17:
This is an auto-generated long summary of Philips AVENT Classic+-babyflaske SCF566/17 based on the first three specs of the first five spec groups.

Philips AVENT Classic+-babyflaske SCF566/17. Pakkebredde: 86 mm, Pakkedybde: 72 mm, Pakkehøyde: 192 mm

Tekniske detaljer
Produktfarge
Gjennomsiktig, Hvit
Flaskekapasitet *
330 ml
Lett å rengjøre
Yes
Flaskemateriale
Polypropylen (PP)
Smokkmateriale
Silikon
Håndtak
Yes
Gjennomstrømmingshastighet
Variabel strømning
Tåler oppvaskmaskin
Yes
Lett å bruke
Yes
Lekasjesikker
Yes
Tekniske detaljer
Tåler mikrobølgeovn
Yes
Rekomandert alder (min)
3 måned(er)
Inneholder ikke
Bisfenol A (BPA)
Vekt og dimensjoner
Pakkebredde
86 mm
Pakkedybde
72 mm
Pakkehøyde
192 mm
Pakkevekt
122 g
Emballasjeinnhold
Antall flasker inkludert *
1
Antall smokker inkludert *
1
Merke Bilde Produktkode Produkt Lager Pris fra
Philips AVENT SCF145/07 tåteflaske Philips AVENT SCF145/07 tåteflaske
(show image)
SCF145/07 SCF145/07
Philips AVENT SCF145/06 Flaske- og smokkbørste Philips AVENT SCF145/06 Flaske- og smokkbørste
(show image)
SCF145/06 SCF145/06 Flaske- og smokkbørste