location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Magellan RoadMate 6615-LM navigator Fiksert 12,7 cm (5") Berøringsskjerm 181,4 g Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Magellan Check ‘Magellan’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RoadMate 6615-LM
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM6615SWLUC
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0763357133950 show
Kategori:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigatorer Check ‘Magellan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Magellan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 14 Mar 2024 19:19:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Magellan RoadMate 6615-LM navigator Fiksert 12,7 cm (5") Berøringsskjerm 181,4 g Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fiksert 12,7 cm (5") Sort
  • - Auto
  • - Kjørefeltveiledning
  • - Berøringsskjerm 800 x 480 piksler
  • - Wi-Fi
  • - Innebygde høyttalere Innebygd kamera
  • - Lithium-Ion (Li-Ion) 950 mAh
More>>>
Short summary description Magellan RoadMate 6615-LM navigator Fiksert 12,7 cm (5") Berøringsskjerm 181,4 g Sort:
This short summary of the Magellan RoadMate 6615-LM navigator Fiksert 12,7 cm (5") Berøringsskjerm 181,4 g Sort data-sheet is auto-generated and uses the product title and the first six key specs.

Magellan RoadMate 6615-LM, Innvendig lys, 5 m, Canada, Puerto Rico, USA, 12,7 cm (5"), 800 x 480 piksler, Flash

Long summary description Magellan RoadMate 6615-LM navigator Fiksert 12,7 cm (5") Berøringsskjerm 181,4 g Sort:
This is an auto-generated long summary of Magellan RoadMate 6615-LM navigator Fiksert 12,7 cm (5") Berøringsskjerm 181,4 g Sort based on the first three specs of the first five spec groups.

Magellan RoadMate 6615-LM. Antenne: Innvendig lys, GPS-nøyaktighet - posisjon: 5 m. Kartdekning: Canada, Puerto Rico, USA. Skjermdiagonal: 12,7 cm (5"), Skjermoppløsning: 800 x 480 piksler. Lagringsmedia: Flash, Minnekortenhet: MicroSD (TransFlash), Intern lagringskapasitet: 8 GB. Prosessormodell: Allwinner A33, Prosessorfrekvens: 1200 MHz