location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Core Duo T2400 prosessor 1,83 GHz 2 MB L2 Boks

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Core Duo T2400
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80538T2400
Kategori:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Prosessorer Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 14 Mar 2024 18:01:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intel Core Duo T2400 prosessor 1,83 GHz 2 MB L2 Boks
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Duo 1,83 GHz
  • - 2 MB L2 Socket 479
  • - 65 nm 31 W
  • - Boks
More>>>
Short summary description Intel Core Duo T2400 prosessor 1,83 GHz 2 MB L2 Boks:
This short summary of the Intel Core Duo T2400 prosessor 1,83 GHz 2 MB L2 Boks data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Core Duo T2400, Intel® Core™ Duo, Socket 479, 65 nm, Intel, 1,83 GHz, 2 MB

Long summary description Intel Core Duo T2400 prosessor 1,83 GHz 2 MB L2 Boks:
This is an auto-generated long summary of Intel Core Duo T2400 prosessor 1,83 GHz 2 MB L2 Boks based on the first three specs of the first five spec groups.

Intel Core Duo T2400. Prosessorfamilie: Intel® Core™ Duo, Prosessorstøpsel: Socket 479, Prosessorlitografi: 65 nm

Merke Bilde Produktkode Produkt Lager Pris fra
Intel

Intel Core Duo T2300 prosessor 1,66 GHz 2 MB L2 Boks
(show image)
BX80538T2300 Core Duo T2300 0.00
(excl. VAT)
0 (incl. VAT)