location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY alt-i-ett – 27-b100no

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY alt-i-ett – 27-b100no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z7C65EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190781935834 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 20 Oct 2017
Product end of life date
Warranty: 1 års begrenset garanti på deler, arbeid og innleveringsservice
Long product name HP ENVY alt-i-ett – 27-b100no :
The short editorial description of HP ENVY alt-i-ett – 27-b100no

ENVY alt-i-ett – 27-b100no
More>>>
HP ENVY alt-i-ett – 27-b100no:
The official marketing text of HP ENVY alt-i-ett – 27-b100no as supplied by the manufacturer

Kunstens krefter
Med raffinert stil og eksepsjonell ytelse gjør HP ENVY alt-i-ett arbeidsområdet til om til et galleriområde. Den kombinerer et slankt, moderne design med toppmoderne krefter for å skape en maskin som du ikke bare vil jobbe på, men som du også vil vise frem.

Short summary description HP ENVY alt-i-ett – 27-b100no:
This short summary of the HP ENVY alt-i-ett – 27-b100no data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY alt-i-ett – 27-b100no

Long summary description HP ENVY alt-i-ett – 27-b100no:
This is an auto-generated long summary of HP ENVY alt-i-ett – 27-b100no based on the first three specs of the first five spec groups.

HP ENVY alt-i-ett – 27-b100no

Kunstnerisk stil
Kunstnerisk stil

Se for deg dette: en mikrokantskjerm med svevende glass på 68,6 cm (27”) diagonalt som er perfekt balansert på en tynn metallfot. Dette vakre kunstverket leverer moderne stil og tidløs eleganse til hjemmet ditt.

Standard ytelse
Standard ytelse

Med unike funksjoner slik som popup-personvernskamera og -mikrofon, Intel® Core™ i5/i7-prosessor[1] og opptil 16 GB med RAM kan du trygt strømme, spille og jobbe over alle forventninger.

Underholdning på fremste rad
Underholdning på fremste rad

Med denne QHD-skjermen eller på enkelte modeller 4K[2]-skjermen med berøringsfunksjonalitet får du den ultimate kinoopplevelsen. Med en kombinasjon av fire HP-høyttalere og lyd fra Bang & Olufsen, får du et ypperlig underholdningssystem i hjemmet.

7. generasjons Intel® Core™-prosessorer

Den mektige ytelsen holder lett følge med alle dine krav til fleroppgavekjøring, gir deg nye måter å bruke datamaskinen på og leverer forbedret 4K-videofunksjonalitet.

NVIDIA® GeForce® 950M-grafikk
NVIDIA® GeForce® 950M-grafikk

Grafikkytelse som er på nivå med den til skrivebord-PC-er gir deg en jevn spilleopplevelse i høydefinisjon på den bærbare PC-en. Og med NVIDIA® BatteryBoost™-teknologi, justeres GPU-ytelsen dynamisk, slik at du får lengre spilløkter for en virkelig mobil opplevelse.

QHD-berøringsskjerm
QHD-berøringsskjerm

Strekk ut hånden og styr datamaskinen intuitivt med en lett berøring. Og med 3,7 millioner piksler får du en underholdning som fengsler med oppløsning på 2560 x 1440.

HDMI inn
HDMI inn

Gled deg over å se favorittinnholdet ditt på en større skjerm ved å koble til spillkonsollen, BD-spilleren, datamaskinen eller strømmeenheten.

IPS-panel
IPS-panel

Denne skjermen, med sin betraktningsvinkel på 178° i bredden, viser klare og livfulle bilder uansett hvor du og andre tilskuere står.

Windows 10
Windows 10

Gjør store ting trygt med den velkjente Windows-følelsen – bare mye bedre. [4]

DDR4 RAM-alternativer
DDR4 RAM-alternativer

DDR4 er fremtidens RAM, laget for å arbeide mer effektivt og pålitelig ved høyere hastigheter. På grunn av høyere båndbredde vil alt fra fleroppgavekjøring til dataspill få en betydelig ytelsesøkning. [5]

HDMI ut
HDMI ut

Det har aldri vært enklere å gi enheten en større eller ekstra skjerm. Med en HDMI-utgang kan du sende HD-video og lyd med bare én standard kabel.

Ansvarsfraskrivelse HP ENVY alt-i-ett – 27-b100no:
Ansvarsfraskrivelse

[1] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og all programvare kan benytte seg av denne teknologien. Ytelse og klokkefrekvens varierer avhengig av programmets arbeidsbelastning og konfigurasjonen til maskinvare og programvare. Intels nummerering er ikke et mål på høyere ytelse.
[2] Quad high-definition-innhold (QHD) kreves for å vise QHD-bilder og 4K-innhold kreves for å vise bilder i full 4K. [4] Ikke alle funksjoner er tilgjengelig i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøpt maskinvare, drivere, programvare eller BIOS-oppgradering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows 10 oppdateres automatisk, noe som alltid er aktivert. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Se http://www.microsoft.com.
[5] For SSD-er, 1 GB = 1 milliard byte. Faktisk formatert kapasitet er mindre. Opptil 35 GB harddiskplass er reservert for systemgjenopprettingsprogramvare.