location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 560-p001no Intel® Core™ i5 i5-6400 12 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Sort, Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
560-p001no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y4K10EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190780886083 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
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
Product views: 6229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 14 Jun 2024 22:24:24
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 20 Apr 2017
Product end of life date
Bullet Points HP Pavilion 560-p001no Intel® Core™ i5 i5-6400 12 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Sort, Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Sort, Sølv 300 W
  • - Intel® Core™ i5 i5-6400 2,7 GHz
  • - 12 GB DDR4-SDRAM 2133 MHz 1 x 4 + 1 x 8 GB
  • - 1 TB Hybrid-HDD DVD Super Multi Innebygd kortleser
  • - NVIDIA® GeForce® GTX 960 2 GB Intel® HD Graphics 530
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP Pavilion 560-p001no Intel® Core™ i5 i5-6400 12 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Sort, Sølv:
This short summary of the HP Pavilion 560-p001no Intel® Core™ i5 i5-6400 12 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Sort, Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 560-p001no, 2,7 GHz, Intel® Core™ i5, 12 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Pavilion 560-p001no Intel® Core™ i5 i5-6400 12 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Sort, Sølv:
This is an auto-generated long summary of HP Pavilion 560-p001no Intel® Core™ i5 i5-6400 12 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Sort, Sølv based on the first three specs of the first five spec groups.

HP Pavilion 560-p001no. Prosessorfrekvens: 2,7 GHz, Prosessorfamilie: Intel® Core™ i5, Prosessormodell: i5-6400. Internminne: 12 GB, Internminnetype: DDR4-SDRAM, Minneklokke-hastighet: 2133 MHz. Total lagringskapasitet: 1 TB, Lagringsmedier: Hybrid-HDD, Optisk stasjonstype: DVD Super Multi. Grafikkadaptermodell om bord: Intel® HD Graphics 530, Diskret grafikkadaptermodell: NVIDIA® GeForce® GTX 960. Operativsystemprogramvare 04: Windows 10 Home, Operativsystemets arkitekturform: 64-bit. Krav til strømforsyning: 300 W. Produkttype: PC

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
6th gen Intel® Core™ i5
Prosessormodell *
i5-6400
Prosessorkjerner
4
Prosessortråder
4
Boostfrekvens prosessor
3,3 GHz
Prosessorfrekvens *
2,7 GHz
Prosessorstøpsel
LGA 1151 (kontakt H4)
Processor cache
6 MB
Cachetype prosessor
Smart Cache
Systembussrate
8 GT/s
Busstype
DMI3
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Prosessorserier
Intel Core i5-6400 Desktop series
Kodenavn prosessor
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express sporversjon
3.0
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
1x16, 2x8, 1x8+2x4
Antall installerte prosessorer
1
Stigning
R0
Maksimalt internminne støttet av prosessor
64 GB
Minnetyper som støttes av prosessor
DDR3L-SDRAM, DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
2133, 1333, 1600, 1866 MHz
Minnebåndbredde støttet av prosessor (maks.)
34,1 GB/s
EEC støttet av prosessor
No
Minnespenning støttet av prosessor
1,35 V
Minne
Internminne *
12 GB
Maksimalt internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
1 x 4 + 1 x 8 GB
Minnespor
2x DIMM
Minneklokke-hastighet
2133 MHz
Minnekanaler
Tokanals
Lagringsmedium
Total lagringskapasitet *
1 TB
Lagringsmedier *
Hybrid-HDD
Optisk stasjonstype *
DVD Super Multi
Hybrid hard drive (H-HDD)-type
Flash
Hybrid-HDD-kapasitet
1 TB
Hybrid hard drive (H-HDD)-bufferminne
8 GB
HDD-grensesnitt
SATA
HDD-hastighet
5400 RPM
Innebygd kortleser
Yes
Minnekortenhet
MS PRO, Memory Stick (MS), SD, SDHC, SDXC
Grafikk
Diskret grafikkadapter *
Yes
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
NVIDIA® GeForce® GTX 960
Diskret grafisk adapter hukommelse
2 GB
Diskret grafikk, hukommelsestype
GDDR5
Antall diskrete grafikkadaptere
1
On-board grafikkadapter familie
Intel® HD Graphics
Grafikkadaptermodell om bord *
Intel® HD Graphics 530
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
950 MHz
Maksimalt minne on-board grafikkadapter
64 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.4
ID for on-board grafikkadapter
1912
Antall HDMI-porter skjermkort
1
Antall DisplayPorts skjermkort
3
Antall DVI-I-porter skjermkort
1
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth-versjon
4.2
Tilkoblingsevne
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
3
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
DVI-port
No
Antall HDMI-porter *
2
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Hodetelefonutganger
1
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
No
DC-inngangskontakt
No
Utvidelsesspor
PCI Express x1 (Gen 2.x) slots
1
PCI Express x16 slots
1
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis-type *
Desktop
Støttede plasseringer/plasseringer som kan benyttes
Vertikal
Vannkjølingssystem
No
Produktfarge *
Sort, Sølv
Opprinnelsesland
China
Ytelse
Lyd-utgang kanaler
5.1 kanaler
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 10 Home
Operativsystemets arkitekturform
64-bit
Prosessor spesielle funksjoner
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Integrerte alternativer tilgjengelige
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Sikkerhets Nøkkel
Yes
OS Vakt
Yes
Intel® Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel® Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
SSE4.2, AVX 2.0, SSE4.1
Prosessorkode
SR2BY
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Grafikk og IMC-litografi
14 nm
Termisk løsningsspesifikasjon
PCG 2015C
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel Stable Image Platform Program (sipp) versjon
0,00
Intel Secure Key Technology versjon
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) versjon
1,00
Intel TSX-NI verson
0,00
Processor ARK ID
88185
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Konfliktfri prosessor
Yes
Energihåndtering
Krav til strømforsyning *
300 W
Strømforsyning inngangsspenning
100 - 240 V
Strømforsyningens inngangsfrekvens
50 - 60 Hz
Miljømessige forhold
Driftstemperatur (T-T)
10 - 40 °C
Oppbevaringstemperaturomåde (Celsius)
-20 - 60 °C
Relativ luftfuktighet under drift (H-H)
10 - 90%
Lagringsrelativ fuktighet
5 - 90%
Driftshøyde
0 - 3050 m
Høyde når uvirksom
0 - 4570 m
Sertifikater
Samsvarssertifikat
RoHS
Bærekraft
Bærekraftsertifikater
EPEAT Silver, ENERGY STAR
Vekt og dimensjoner
Bredde *
165,1 mm
Dybde *
375 mm
Høyde *
363,9 mm
Vekt *
7,15 kg
Pakkebredde
499 mm
Pakkedybde
240 mm
Pakkehøyde
520 mm
Pakkevekt
9,7 kg
Emballasjeinnhold
Skjerm inkludert *
No
Mus inkludert
Yes
Tastatur medfølger
Yes