location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 625 AMD Athlon II P360 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Sort, Grå

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
625
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XN843EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0886111281251 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2011
Product end of life date
Bullet Points HP 625 AMD Athlon II P360 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Sort, Grå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sort, Grå
  • - AMD Athlon II P360 2,3 GHz
  • - 39,6 cm (15.6") LED-baklys
  • - 3 GB DDR3-SDRAM 1333 MHz 1 x 1 + 1 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 4200
  • - Ethernet/bredbåndsforbindelse Bluetooth 3.0+HS
  • - 47 Wh 4 timer 65 W
  • - Windows 7 Home Premium 64-bit
Warranty: Garanti: 1 års innlevering, henting og retur i noen land (oppgraderinger tilgjengelig, selges separat), 1 års garanti på primærbatteri
Long product name HP 625 AMD Athlon II P360 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Sort, Grå :
The short editorial description of HP 625 AMD Athlon II P360 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Sort, Grå

HP 625 Notebook PC
More>>>
HP 625 AMD Athlon II P360 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Sort, Grå:
The official marketing text of HP 625 AMD Athlon II P360 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Sort, Grå as supplied by the manufacturer

Forvent utmerket ytelse med den siste VISION Pro-teknologien fra AMD, HDMI-port, klar 39,6 cm (15,6" diagonalt) HD-skjerm 1, trådløs støtte og 2 MP webkamera som alt sammen er pakket i en profesjonelt designet HP 625 bærbar PC

• Skarp, energieffektiv 39,6 cm (15,6" diagonalt) LED-bakbelyst HD-skjerm 1 med HPs Panel Protection System, som beskytter skjermen mot skitt og riper, særlig når du er på farten.


• Kom i gang med jobben med tekstbehandlings-, regneark- og presentasjonsverktøy i den inkluderte prøveversjonen av Corel® Home Office-programpakken 2.


• Vis HD-video og -lyd når du kobler den bærbare PCen til en ekstern skjerm eller HD-TV 3.


• Møt kolleger eller venner ansikt til ansikt ved å bruke det innebygde 2 MP-webkameraet 4 og mikrofon.


• Alternativer for trådløs tilkobling 5 inkluderer Wi-Fi CERTIFIED™ WLAN og Bluetooth®.


• Lad batteriet opp til 90 % på 90 minutter med HP Fast Charge 6.


• Oppretthold PC-ytelsen og løs problemer ved hjelp av den automatiserte HP Support Assistant.


1 HD-innhold er nødvendig for å vise HD-bilder

2 Corel Home Office 60 dagers prøveversjon er inkludert. Funksjonaliteten er begrenset etter dette. Full versjon krever kjøp

3 HDMI-kabel selges separat

4 Krever separat innkjøpte Internett- og VoIP-tjenestekontrakter

5 Trådløst tilgangspunkt og Internett-tjeneste er påkrevd, og er ikke inkludert. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset

6 Fast Charge-teknologi lader batteriet opp til 90 % innen 90 minutter når systemet er slått av. Fast Charge gjelder ikke for 9-cellers batteri

Short summary description HP 625 AMD Athlon II P360 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Sort, Grå:
This short summary of the HP 625 AMD Athlon II P360 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Sort, Grå data-sheet is auto-generated and uses the product title and the first six key specs.

HP 625, AMD Athlon II, 2,3 GHz, 39,6 cm (15.6"), 3 GB, 320 GB, Windows 7 Home Premium

Long summary description HP 625 AMD Athlon II P360 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Sort, Grå:
This is an auto-generated long summary of HP 625 AMD Athlon II P360 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Sort, Grå based on the first three specs of the first five spec groups.

HP 625. Prosessorfamilie: AMD Athlon II, Prosessormodell: P360, Prosessorfrekvens: 2,3 GHz. Skjermdiagonal: 39,6 cm (15.6"). Internminne: 3 GB, Internminnetype: DDR3-SDRAM. Total lagringskapasitet: 320 GB, Optisk stasjonstype: DVD Super Multi DL. Diskret grafikkadaptermodell: AMD Mobility Radeon HD 4200. Operativsystemprogramvare 04: Windows 7 Home Premium. Produktfarge: Sort, Grå. Vekt: 2,49 kg

Design
Produktfarge *
Sort, Grå
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
39,6 cm (15.6")
LED-baklys
Yes
Prosessor
Prosessorfamilie *
AMD Athlon II
Prosessormodell *
P360
Prosessorfrekvens *
2,3 GHz
Processor cache
1 MB
Cachetype prosessor
L2
Minne
Internminne *
3 GB
Internminnetype
DDR3-SDRAM
Minneklokke-hastighet
1333 MHz
Minnefordeling
1 x 1 + 1 x 2 GB
Minnespor
2x SO-DIMM
Maksimalt internminne *
4 GB
Lagringsmedium
Total lagringskapasitet *
320 GB
Antall installerte harddisker
1
Intern harddisk
320 GB
HDD-grensesnitt
SATA II
HDD-hastighet
5400 RPM
Optisk stasjonstype *
DVD Super Multi DL
Innebygd kortleser
Yes
Minnekortenhet
SD
Grafikk
Diskret grafikkadaptermodell *
AMD Mobility Radeon HD 4200
Diskret grafikkadapter *
Yes
Audio
Lydsystem
HD
Nettverksbygging
Wi-Fi
Yes
Nettverksgrensesnitt
Fast Ethernet
Ethernet/bredbåndsforbindelse
Yes
Bluetooth
Yes
Bluetooth-versjon
3.0+HS
Kablingsteknologi
10/100Base-T(X)
Tilkoblingsevne
Antall USB 2.0-porter *
3
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall HDMI-porter *
1
DVI-port
No
Tilkoblingsevne
Antall VGA (D-Sub)-porter
1
Hodetelefonutganger
1
S/PDIF-utport
No
Mikrofon, linje-inn-støpsel
Yes
Dokkingtilkobling
No
Type ladeport
DC-inngang
ExpressCard-port
Yes
Type CardBus PCMCIA-port
No
SmartCard-port
No
TV-ut
No
Ytelse
Systemkort kretsoppsett
AMD RS880M
Tastatur
Pekeenhet
Touchpad + rullesone
Væskebestandig tastatur
Yes
Tastatur i full størrelse
No
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 7 Home Premium
Battery
Antall battericeller
6
Batterikapasitet *
47 Wh
Batteriliv (maks.)
4 timer
Energihåndtering
AC-adapter energitap
65 W
Sikkerhet
Kabellåsport
Yes
Passordbeskyttelsestype
Harddisk
Miljømessige forhold
Driftstemperatur (T-T)
5 - 35 °C
Bærekraft
Bærekraftsertifikater
ENERGY STAR
Vekt og dimensjoner
Bredde
371,8 mm
Dybde
249,6 mm
Høyde
27,5 mm
Vekt *
2,49 kg
Andre funksjoner
Trådløse teknologier
Wi-Fi
AC-adapter bunt
Yes
Infrarød dataport
No
Grafikkadapterfamilie
AMD
Modell/Type
PC
Type strømforsyning
AC/DC
Samsvar med industristandarder
IEEE 802.3, IEEE 802.3u
Kompatible operativsystemer
Windows 7
Innebygd TV-mottaker
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 17:53:08
Testseek har samlet 12 ekspertomtaler for HP 625 AMD Athlon II P360 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Sort, Grå og gjennomsnittlig rating fra ekspertene er 77 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
77%