location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion WH551EA bærbar PC AMD Turion II Dual Core M540 39,6 cm (15.6") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Sort, Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv6
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WH551EA
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WH551EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884962840771 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 14 Mar 2024 18:20:09
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 May 2010
Product end of life date
Bullet Points HP Pavilion WH551EA bærbar PC AMD Turion II Dual Core M540 39,6 cm (15.6") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Sort, Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sort, Sølv
  • - AMD Turion II Dual Core M540
  • - 39,6 cm (15.6") 1366 x 768 piksler LED-baklys 16:9
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 640 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 4650
  • - Ethernet/bredbåndsforbindelse Bluetooth
  • - 90 W
  • - Windows 7 Home Premium 64-bit
Warranty: Garanti: 1 år, innlevering, deler og arbeid
Long product name HP Pavilion WH551EA bærbar PC AMD Turion II Dual Core M540 39,6 cm (15.6") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Sort, Sølv :
The short editorial description of HP Pavilion WH551EA bærbar PC AMD Turion II Dual Core M540 39,6 cm (15.6") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Sort, Sølv

HP Pavilion dv6-2110eo Entertainment Notebook PC
More>>>
HP Pavilion WH551EA bærbar PC AMD Turion II Dual Core M540 39,6 cm (15.6") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Sort, Sølv:
The official marketing text of HP Pavilion WH551EA bærbar PC AMD Turion II Dual Core M540 39,6 cm (15.6") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Sort, Sølv as supplied by the manufacturer

Med valg mellom to slående HP Imprint-finisher er denne 39,6 cm (15,6") bærbare PCen din mobile underholdningspartner. Gled deg over sofistikert eleganse og kraft nok til fleroppgavekjøring og til å få mest mulig ut av multimedieinnholdet.

Sofistikert eleganse

• Med et valg mellom to nye pregede design (Espresso, en glanset, svart finish med et diskret sirkelmønster, eller Moonlight, et raffinert mønster av kjølige, bølgende linjer på hvit bakgrunn) vil HP Pavilion dv6-2100 bærbar PC garantert fenge.


Total underholdning

• MediaSmart-programvare sørger for at alle former for underholdning er samlet på ett lett tilgjengelig sted - fra video og digitale fotografier til musikk. Med 39,6 cm (15,6-tommers) bakbelyst LED-skjerm er denne bærbare PCen et ideelt alternativ til en stasjonær PC.


Bæbar underholdningsopplevelse

• Blu-ray, førsteklasses lyd og to hodetelefonkontakter gir underholdning uten kompromisser (tilgjengelig på enkelte modeller)


Forbli tilkoblet

• Et integrert webkamera og to digitale mikrofoner er ideelt for sosialt nettverk og kommunikasjon.


Sikker brukeropplevelse

• HP ProtectSmart oppdager automatisk hvis en bærbar PC faller, og før den treffer gulvet stoppes harddisken automatisk for å hindre tap av filer og data.


Skjermen er bra for kloden vår

• Få skarpe, klare bilder og reduser den negative miljøpåvirkningen. HP dv6-2100 bærbar PC har en energieffektiv bakbelyst LED-skjerm uten kvikksølv. Det er gode nyheter for kloden vår, både i og etter skjermens levetid.

Short summary description HP Pavilion WH551EA bærbar PC AMD Turion II Dual Core M540 39,6 cm (15.6") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Sort, Sølv:
This short summary of the HP Pavilion WH551EA bærbar PC AMD Turion II Dual Core M540 39,6 cm (15.6") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Sort, Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion WH551EA, AMD Turion II Dual Core, 39,6 cm (15.6"), 1366 x 768 piksler, 4 GB, 640 GB, Windows 7 Home Premium

Long summary description HP Pavilion WH551EA bærbar PC AMD Turion II Dual Core M540 39,6 cm (15.6") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Sort, Sølv:
This is an auto-generated long summary of HP Pavilion WH551EA bærbar PC AMD Turion II Dual Core M540 39,6 cm (15.6") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium Sort, Sølv based on the first three specs of the first five spec groups.

HP Pavilion WH551EA. Prosessorfamilie: AMD Turion II Dual Core, Prosessormodell: M540. Skjermdiagonal: 39,6 cm (15.6"), Skjermoppløsning: 1366 x 768 piksler. Internminne: 4 GB, Internminnetype: DDR2-SDRAM. Total lagringskapasitet: 640 GB, Optisk stasjonstype: DVD Super Multi DL. Diskret grafikkadaptermodell: AMD Mobility Radeon HD 4650. Operativsystemprogramvare 04: Windows 7 Home Premium. Produktfarge: Sort, Sølv. Vekt: 2,94 kg

Design
Produktfarge *
Sort, Sølv
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
39,6 cm (15.6")
Skjermoppløsning *
1366 x 768 piksler
LED-baklys
Yes
Naturlig sideforhold
16:9
Prosessor
Prosessorprodusent *
AMD
Prosessorfamilie *
AMD Turion II Dual Core
Prosessormodell *
M540
Processor cache
1 MB
Cachetype prosessor
L2
Minne
Internminne *
4 GB
Internminnetype
DDR2-SDRAM
Minnefordeling
2 x 2 GB
Minnespor
2x SO-DIMM
Maksimalt internminne *
8 GB
Lagringsmedium
Total lagringskapasitet *
640 GB
Antall installerte harddisker
1
Intern harddisk
640 GB
HDD-grensesnitt
SATA
HDD-hastighet
5400 RPM
Optisk stasjonstype *
DVD Super Multi DL
Innebygd kortleser
Yes
Minnekortenhet
Memory Stick (MS), MMC, MS PRO, SD, xD
Grafikk
Diskret grafikkadaptermodell *
AMD Mobility Radeon HD 4650
Diskret grafikkadapter *
Yes
Maksimalt skjerkortminne
2,815 GB
Audio
Lydsystem
SRS Premium Sound
Antall innebygde høyttalere
2
Høyttalere og mikrofon
Altec Lansing
Nettverksbygging
Wi-Fi
Yes
Nettverksgrensesnitt
Gigabit Ethernet
Ethernet/bredbåndsforbindelse
Yes
Bluetooth
Yes
Kablingsteknologi
10/100/1000Base-T(X)
Tilkoblingsevne
Antall USB 2.0-porter *
3
Antall eSATA/USB 2.0-porter
1
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
DVI-port
No
Antall VGA (D-Sub)-porter
1
Antall IEEE 1394/Firewire-porter
1
Hodetelefonutganger
2
S/PDIF-utport
No
Mikrofon, linje-inn-støpsel
Yes
Dokkingtilkobling
No
Type ladeport
DC-inngang
ExpressCard-port
Yes
Type CardBus PCMCIA-port
No
SmartCard-port
No
TV-ut
No
Ytelse
Systemkort kretsoppsett
AMD M880G
Tastatur
Pekeenhet
Berøringsplate
Tastatur i full størrelse
Yes
Software
Operativsystemets arkitekturform
64-bit
Demoprogramvare
Norton Internet Security 2011
Operativsystemprogramvare 04 *
Windows 7 Home Premium
Battery
Antall battericeller
6
Energihåndtering
AC-adapter energitap
90 W
Sikkerhet
Kabellåsport
No
Bærekraft
Bærekraftsertifikater
EPEAT Silver, ENERGY STAR
Vekt og dimensjoner
Bredde
378,5 mm
Dybde
258 mm
Høyde (fremdel)
3,4 cm
Høyde (bakdel)
4,2 cm
Vekt *
2,94 kg
Andre funksjoner
AC-adapter bunt
Yes
LightScribe
Yes
Infrarød dataport
Yes
Grafikkadapterfamilie
AMD
Display
LCD
Type strømforsyning
AC/DC
Samsvar med industristandarder
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab