location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion VY011EA bærbar PC Intel® Pentium® SU4100 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Sort, Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dm3
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VY011EA
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VY011EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884962969588 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Sep 2010
Product end of life date
Bullet Points HP Pavilion VY011EA bærbar PC Intel® Pentium® SU4100 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Sort, Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sort, Sølv
  • - Intel® Pentium® SU4100 1,3 GHz
  • - 33,8 cm (13.3") 1366 x 768 piksler LED-baklys 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 500 GB
  • - Intel® GMA 4500MHD
  • - Ethernet/bredbåndsforbindelse
  • - 65 W
  • - Windows 7 Home Premium 64-bit
Warranty: Garanti: 1 år, innlevering, deler og arbeid
Long product name HP Pavilion VY011EA bærbar PC Intel® Pentium® SU4100 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Sort, Sølv :
The short editorial description of HP Pavilion VY011EA bærbar PC Intel® Pentium® SU4100 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Sort, Sølv

HP Pavilion dm3-1135eo Entertainment Notebook PC
More>>>
HP Pavilion VY011EA bærbar PC Intel® Pentium® SU4100 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Sort, Sølv:
The official marketing text of HP Pavilion VY011EA bærbar PC Intel® Pentium® SU4100 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Sort, Sølv as supplied by the manufacturer

Mobiliteten du ønsker til en pris du har råd til. Vær frakoblet i opptil sju timer uten å avkall på ytelse eller stil. Den tynne og lette HP Pavilion dm3 bærbar PC er fullpakket med datakraft i et kraftig aluminiumschassis.

Ideell balanse mellom mobilitet og ytelse

• Treff en balanse mellom ytelse, batteridriftstid og størrelse. Lavspenningsprosessor lar deg jobbe frakoblet i opptil 10 timer (bare på enkelte modeller). Diskret grafikk (tillegg) gir også ekstra ytelse.


Sterk, vakker design

• Vis din personlige stil med HP Pavilion dm3 bærbar PC. Den slanke, kantede aluminiumsfinishen er både iøyefallende og holdbar, og HD LED-skjermen er energieffektiv og helt uten kvikksølv.


Portabel underholdning

• Ditt portable underholdningssenter. HP Pavilion dm3 bærbar PC har alt! Se videoer på HD-skjermen, ta filmer og musikk med deg på den generøse harddisken og hold kontakten via WLAN (eller WWAN som tillegg) og innebygd webkamera og mikrofoner.


Vær tilkoblet din verden

• Ta med deg dine kjære. Halvveis nede i byen eller halvveis rundt jorden - hold kontakten under alle forhold med VGA-webkamera og trådløs WLAN-tilkobling.


Fra arbeid til underholdning - alt er inni.

• HP Pavilion dm3 bærbar PC leveres med HP MediaSmart 3.0-programvare for å gi liv til kommunikasjonen via PCens innebygde webkamera, la deg redigere fotografier og videoer raskt og enkelt og nyte favorittmusikken med den forbedrede musikkmodulen.

Short summary description HP Pavilion VY011EA bærbar PC Intel® Pentium® SU4100 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Sort, Sølv:
This short summary of the HP Pavilion VY011EA bærbar PC Intel® Pentium® SU4100 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Sort, Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion VY011EA, Intel® Pentium®, 1,3 GHz, 33,8 cm (13.3"), 1366 x 768 piksler, 4 GB, 500 GB

Long summary description HP Pavilion VY011EA bærbar PC Intel® Pentium® SU4100 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Sort, Sølv:
This is an auto-generated long summary of HP Pavilion VY011EA bærbar PC Intel® Pentium® SU4100 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Sort, Sølv based on the first three specs of the first five spec groups.

HP Pavilion VY011EA. Prosessorfamilie: Intel® Pentium®, Prosessormodell: SU4100, Prosessorfrekvens: 1,3 GHz. Skjermdiagonal: 33,8 cm (13.3"), Skjermoppløsning: 1366 x 768 piksler. Internminne: 4 GB, Internminnetype: DDR3-SDRAM. Total lagringskapasitet: 500 GB. Diskret grafikkadaptermodell: Intel® GMA 4500MHD. Operativsystemprogramvare 04: Windows 7 Home Premium. Produktfarge: Sort, Sølv. Vekt: 1,91 kg

Design
Produktfarge *
Sort, Sølv
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
33,8 cm (13.3")
Skjermoppløsning *
1366 x 768 piksler
LED-baklys
Yes
Naturlig sideforhold
16:9
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Pentium®
Prosessormodell *
SU4100
Prosessorkjerner
2
Prosessortråder
2
Prosessorfrekvens *
1,3 GHz
Processor cache
2 MB
Cachetype prosessor
L2
Prosessorstøpsel
BGA 956
Prosessor forsidebuss
800 MHz
Prosessorlitografi
45 nm
Prosessorens driftmoduser
64-bit
Kodenavn prosessor
Penryn
Busstype
FSB
FSB-paritet
No
Stigning
R0
Thermal Design Power (TDP)
10 W
Tcase
100 °C
Antall Processing Die-transistorer
410 M
Processing Die-størrelse
107 mm²
EEC støttet av prosessor
No
Minne
Internminne *
4 GB
Internminnetype
DDR3-SDRAM
Minnefordeling
2 x 2 GB
Minnespor
2x SO-DIMM
Maksimalt internminne *
8 GB
Lagringsmedium
Total lagringskapasitet *
500 GB
Antall installerte harddisker
1
Intern harddisk
500 GB
HDD-grensesnitt
SATA
HDD-hastighet
7200 RPM
Innebygd kortleser
Yes
Minnekortenhet
Memory Stick (MS), MMC, MS PRO, SD, xD
Grafikk
Diskret grafikkadaptermodell *
Intel® GMA 4500MHD
Diskret grafikkadapter *
Yes
Maksimalt skjerkortminne
1,695 GB
Audio
Lydsystem
SRS Premium Sound
Antall innebygde høyttalere
2
Høyttalere og mikrofon
Altec Lansing
Nettverksbygging
Wi-Fi
Yes
Nettverksgrensesnitt
Fast Ethernet
Ethernet/bredbåndsforbindelse
Yes
Bluetooth
No
Kablingsteknologi
10/100Base-T(X)
Tilkoblingsevne
Antall USB 2.0-porter *
4
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
DVI-port
No
Antall VGA (D-Sub)-porter
1
Hodetelefonutganger
1
S/PDIF-utport
No
Mikrofon, linje-inn-støpsel
Yes
Dokkingtilkobling
No
Type ladeport
DC-inngang
ExpressCard-port
No
Type CardBus PCMCIA-port
No
SmartCard-port
No
TV-ut
No
Ytelse
Systemkort kretsoppsett
Intel® GS45 Express
Tastatur
Pekeenhet
Berøringsplate
Tastatur
Tastatur i full størrelse
Yes
Software
Operativsystemets arkitekturform
64-bit
Demoprogramvare
Norton Internet Security 2011
Operativsystemprogramvare 04 *
Windows 7 Home Premium
Prosessor spesielle funksjoner
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel klar video teknologi
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
No
Intel® VT-x with Extended Page Tables (EPT)
No
Intel® Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
No
Intel® 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Prosessorpakkestørrelse
22 x22 mm
Prosessorkode
SLGS4
Integrerte alternativer tilgjengelige
No
Intel Virtualisering Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
No
Intel® Dual Display Capable Technology
No
Intel® FDI Technology
No
Intel® Rapid Storage Technology
No
Intel® Fast Memory Access
No
Processor ARK ID
43568
Konfliktfri prosessor
No
Battery
Antall battericeller
6
Energihåndtering
AC-adapter energitap
65 W
Sikkerhet
Kabellåsport
No
Bærekraft
Bærekraftsertifikater
EPEAT Silver, ENERGY STAR
Vekt og dimensjoner
Bredde
326 mm
Dybde
230 mm
Høyde (fremdel)
2,48 cm
Høyde (bakdel)
3,18 cm
Vekt *
1,91 kg
Andre funksjoner
AC-adapter bunt
Yes
Infrarød dataport
No
Grafikkadapterfamilie
Intel
Display
LCD
Type strømforsyning
AC/DC
Samsvar med industristandarder
IEEE 802.3, IEEE 802.3u
Source Review comments Score
cw.no
Updated:
2015-01-15 10:19:02
RELATERTE ARTIKLER Bærbare TEST: Multicom Compal NTUC0 - Nett, pen og litt trist Lysstyrke vs batteri Tester TEST: Multicom Compal NTUC0 - Nett, pen og litt trist TEST: Acer Ferrari One 200 - Liten rAcer? HP - HPs webkameraer er rasistiske Ny programva...
Good Stilig design. God skjerm. HDMI. God batteritid. Kompakt.
Bad Ikke Gigabit Ethernet. Ikke 802.11n. F-tastene på tastaturet. Litt høy pris.
Bottom line På mange måter liker vi HP Pavilion dm3-1070 meget godt. Pc-en har ytelse som vil dekke behovene for mange i henhold til vanlig applikasjonsbruk, nettbruk og videoavspilling. Dette kombineres med god batteridriftstid, selv om pc-en på dette...
67%
dinside.no/data
Updated:
2015-01-15 10:19:02
DinSide I klassen for mindre bærbare PC-er er det kamp om plasseringene. Mini-bærbare (også kjent som Netbooks) dominerer i kategorien aller minst, lettest og billigst, men krever du litt mer blir prisene fort mer "normale".Egenskapene lav pris, lite s...
Bottom line HP DM3 er en elegant, veldesignet maskin som balanserer ytelse og portabilitet på en utmerket måte. Den kommer dessuten i flere varianter som passer til forskjellige tykkelse på lommebøkene.Hadde det bare vært en enkel måte &...
83%