location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Pro Compaq 6000 Pro Small Form Factor PC Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional SFF

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6000 Pro Small Form Factor PC
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VN776ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884962774588 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 14 Mar 2024 18:04:20
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 21 Aug 2010
Product end of life date
Bullet Points HP Compaq Pro Compaq 6000 Pro Small Form Factor PC Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional SFF
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Core™2 Duo E7500 2,93 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz 2 x 1 GB
  • - 250 GB DVD Super Multi Innebygd kortleser
  • - Intel® GMA 4500M
  • - Ethernet/bredbåndsforbindelse
  • - Windows 7 Professional
Warranty: Garanti: Beskyttet av HP Services, inkludert standardgaranti på 1-1-1 med 1 år på stedet og 1 år service neste arbeidsdag for deler og arbeid. Betingelser og vilkår varierer fra land til land. Visse restriksjoner og utelatelser gjelder
Long product name HP Compaq Pro Compaq 6000 Pro Small Form Factor PC Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional SFF :
The short editorial description of HP Compaq Pro Compaq 6000 Pro Small Form Factor PC Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional SFF

HP Compaq 6000 Pro Small Form Factor PC
More>>>
HP Compaq Pro Compaq 6000 Pro Small Form Factor PC Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional SFF:
The official marketing text of HP Compaq Pro Compaq 6000 Pro Small Form Factor PC Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional SFF as supplied by the manufacturer

Utprøvd, fleksibel, funksjonell: en konsistent pålitelig PC med utprøvd teknologi, fleksible produktivitetsverktøy og sikkerhetsfunksjoner som er laget for å gi et solid fundament for bedriften.

Datakraft til bedriften

• Slå deg opp med teknologi du kan stole på. Ditt valg av Intel-prosessorer, Intel Q43 Express-brikkesett, DDR3-minne og integrert funksjonalitet for to skjermer hjelper deg med å få jobben gjort.


Valgfrihet er ideelt

• En fleksibel og utvidbar PC med komponenter som tilpasses dine behov med to tilgjengelige chassis-design med en blanding av porter, spor og rom slik at du kan lage en tilpasset løsning.


Lett å utplassere og administrere

• Strømlinjeforme prosesser samtidig som du reduserer IT-kostnader og driftsutgifter med funksjoner som legger til rette for mer effektiv planlegging, utplassering og utskifting av PCer.


Sikkerhet som er riktig for deg

• Grunnleggende sikkerhetsfunksjoner hjelper med å beskytte fysisk utstyr og viktige forretningsdata. HP ProtectTools-moduler (tillegg) er tilgjengelige for ytterligere sikring av maskinvare, programvare, fastvare og OS.


Bygd for å vare

• Med mer enn 130 000 timers testing får du en pålitelig og robust stasjonær PC som står distansen ut.

Short summary description HP Compaq Pro Compaq 6000 Pro Small Form Factor PC Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional SFF:
This short summary of the HP Compaq Pro Compaq 6000 Pro Small Form Factor PC Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional SFF data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Pro Compaq 6000 Pro Small Form Factor PC, 2,93 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro Compaq 6000 Pro Small Form Factor PC Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional SFF:
This is an auto-generated long summary of HP Compaq Pro Compaq 6000 Pro Small Form Factor PC Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional SFF based on the first three specs of the first five spec groups.

HP Compaq Pro Compaq 6000 Pro Small Form Factor PC. Prosessorfrekvens: 2,93 GHz, Prosessorfamilie: Intel® Core™2 Duo, Prosessormodell: E7500. Internminne: 2 GB, Internminnetype: DDR3-SDRAM, Minneklokke-hastighet: 1333 MHz. Total lagringskapasitet: 250 GB, Innebygd kortleser, Optisk stasjonstype: DVD Super Multi. Diskret grafikkadaptermodell: Intel® GMA 4500M. Operativsystemprogramvare 04: Windows 7 Professional. Chassis-type: SFF. Produkttype: PC. Vekt: 7,26 kg

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™2 Duo
Prosessormodell *
E7500
Prosessorkjerner
2
Prosessortråder
2
Prosessorfrekvens *
2,93 GHz
Prosessorstøpsel
LGA 775 (Socket T)
Processor cache
3 MB
Cachetype prosessor
L2
Prosessor forsidebuss
1066 MHz
Busstype
FSB
FSB-paritet
No
Prosessorlitografi
45 nm
Prosessorens driftmoduser
64-bit
Prosessorserier
Intel Core 2 Duo E7000 Series
Kodenavn prosessor
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74,1 °C
Antall installerte prosessorer
1
Antall Processing Die-transistorer
228 M
Processing Die-størrelse
82 mm²
Stigning
R0
CPU-multiplikator (buss/kjerneforhold)
11
EEC støttet av prosessor
No
Minne
Internminne *
2 GB
Maksimalt internminne *
8 GB
Internminnetype
DDR3-SDRAM
Minnefordeling
2 x 1 GB
Minneklokke-hastighet
1333 MHz
Lagringsmedium
Total lagringskapasitet *
250 GB
Optisk stasjonstype *
DVD Super Multi
HDD-grensesnitt
SATA
HDD-hastighet
7200 RPM
Innebygd kortleser
Yes
Grafikk
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
Intel® GMA 4500M
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Wi-Fi *
No
Tilkoblingsevne
Antall USB 2.0-porter *
10
Antall VGA (D-Sub)-porter
1
DVI-port
No
Antall PS/2-porter
2
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Hodetelefonutganger
1
Line-out
Yes
Line-in
Yes
S/PDIF-utport
No
Kommunikasjonsserieporter
2
Parallellporter kvantitet
1
Utvidelsesspor
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI-slots
1
Design
Chassis-type *
SFF
Opprinnelsesland
China
Ytelse
Lydsystem
HD-lyd
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 7 Professional
Demoprogramvare
McAfee Total Protection Anti-Virus
Forhåndsinstallert programvare
HP Software Agent, HP Support Assistant, HP Systems Software Manager, HP Vision Diagnostics, HP Power Manager, HP Backup and Recovery Manager, Computrace Enabler for Desktops, SRS Premium Sound Software, Corel WinDVD, DASH 1.1 Manageability, Microsoft Office 2007 Basic, Microsoft Office 2007 Personal, Microsoft Office 2007 Professional, Firefox-HP Virtual Browser, Microsoft Office 2007 Small Business Edition, Microsoft Internet Explorer, PDF Complete
Prosessor spesielle funksjoner
Intel® Wireless Display (Intel® WiDi)
No
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Integrerte alternativer tilgjengelige
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel klar video teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
No
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® FDI Technology
No
Intel® Flex Memory Access
No
Intel® Fast Memory Access
No
Intel® Enhanced Halt State
Yes
Intel® Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
No
Prosessorpakkestørrelse
37.5 x 37.5 mm
Prosessorkode
SLB9Z
Intel Virtualisering Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
2
Intel® Dual Display Capable Technology
No
Intel® Rapid Storage Technology
No
Processor ARK ID
36503
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Konfliktfri prosessor
No
Energihåndtering
Strømforsyning inngangsspenning
220 - 240 V
Strømforsyningens inngangsfrekvens
50 - 60 Hz
Strømforbruk (vanlig bruk)
240 W
Miljømessige forhold
Driftstemperatur (T-T)
10 - 35 °C
Oppbevaringstemperaturomåde (Celsius)
-30 - 60 °C
Relativ luftfuktighet under drift (H-H)
10 - 90%
Høyde når uvirksom
9144
Vekt og dimensjoner
Bredde *
337 mm
Dybde *
378 mm
Høyde *
100 mm
Vekt *
7,26 kg
Emballasjeinnhold
Skjerm inkludert *
No
Mus inkludert
Yes
Andre funksjoner
Luftfuktighet, uvirksom
5 - 95%
Innebygd TV-mottaker
No
Fjernkontroll medfølger
No
Eksterne driverporter
1 x 5.25", 1 x 3.5"
Interne driverporter
1 x 3.5"
Nettverksgrensesnitt
Gigabit Ethernet
Lydkontakter
1
Floppy drive installed
No