location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-C480 Laser A4 2400 x 600 DPI 18 ppm

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C480
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS254D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628384860 show
Kategori:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunksjonsskrivere Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Xpress SL-C480 Laser A4 2400 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Forretning Laser Fargeutskrift
  • - 2400 x 600 DPI
  • - A4 18 ppm
  • - Fargekopiering Fargeskanning
  • - USB-port
  • - Internminne: 128 MB Innebygd prosessor 800 MHz
  • - 12,9 kg
More>>>
Short summary description Samsung Xpress SL-C480 Laser A4 2400 x 600 DPI 18 ppm:
This short summary of the Samsung Xpress SL-C480 Laser A4 2400 x 600 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-C480, Laser, Fargeutskrift, 2400 x 600 DPI, Fargekopiering, A4, Sort, Hvit

Long summary description Samsung Xpress SL-C480 Laser A4 2400 x 600 DPI 18 ppm:
This is an auto-generated long summary of Samsung Xpress SL-C480 Laser A4 2400 x 600 DPI 18 ppm based on the first three specs of the first five spec groups.

Samsung Xpress SL-C480. Utskriftsteknologi: Laser, Utskrift: Fargeutskrift, Maksimal oppløsning: 2400 x 600 DPI, Utskriftshastighet (farger, normal kvalitet, A4/US Letter): 4 ppm. Kopiering: Fargekopiering, Maksimal kopieringsoppløsning: 600 x 600 DPI. Skanning: Fargeskanning, Optisk skanneoppløsning: 1200 x 1200 DPI. Maksimum ISO A-serie papirstørrelser: A4. Produktfarge: Sort, Hvit

Utskriftshastighet
Dobbeltsidige utskriftsmoduser
Manuell
Svart utskriftsoppløsning
600 x 600 DPI
Utskriftsteknologi *
Laser
Utskrift *
Fargeutskrift
Dobbeltsidig utskrift *
No
Maksimal oppløsning *
2400 x 600 DPI
Utskriftshastighet (svart, normal kvalitet, A4/amerikanske brev) *
18 ppm
Utskriftshastighet (farger, normal kvalitet, A4/US Letter)
4 ppm
Første side ut (svart, A4)
14 s
Første side ut (farger, normal)
26 s
Hopp over blanke ark-funksjon
Yes
Vannmerkeutskrift
Yes
Hefteutskriftsfunksjon
Yes
Plakatutskriftsfunksjon
Yes
Øko-utskriftsfunksjoner
Yes
Kopiering
Kopiering *
Fargekopiering
Maksimal kopieringsoppløsning *
600 x 600 DPI
Kopieringshastighet (svart, normal kvalitet, A4)
14 cpm
Kopieringshastighet (farger, normal kvalitet, A4)
4 cpm
Største antall eksemplarer
999 kopier
Endring av kopistørrelse
25 - 400%
Kopieringsfunksjon for ID-kort
Yes
Bakgrunnsjusteringsfunksjon
Yes
Automatisk tilpasningsfunksjon
Yes
Scanning
Skanning *
Fargeskanning
Optisk skanneoppløsning *
1200 x 1200 DPI
Maksimalt skanningsområde
216 x 297 mm
Skannetype *
Flatsengscanner
Scan til
PC
Gråskalanivåer
256
Faks
Faksing *
No
Egenskaper
Anbefalt driftssyklus
100 - 500 sider per måned
Kapasitet (månedlig, A4) *
20000 sider per måned
Digital sender
Yes
Antall blekkpatroner *
4
Tilgjengelige språk for sidebeskrivelser
PCL 5, PDF 1.7, PS3, SPL
Alt-i-ett multioppgavekjøring
Yes
Reservepatroner
CLT-K404S CLT-C404S CLT-Y404S CLT-M404S
Inngangs- og utgangskapasitet
Antall matingsskuffer *
1
Total matingskapasitet *
150 ark
Total utgangskapasitet *
50 ark
Papirinnmatingstype
Papirskuff, Mating av ark
Maksimalt antall matingsskuffer
1
Medietype og -kapasitet, skuff 1
150 ark
Største utskuffkapasitet (ark)
50 ark
Papirhåndtering
Maksimum ISO A-serie papirstørrelser *
A4
Maksimalt utskriftsområde
216 x 356 mm
Medietyper for papirskuff *
Brevpapir, Ark skuff, Blankt papir, Ettiketter, Vanlig papir, Forhåndsprintet, Resikulert papir, Tykt papir, Tynt papir
Papirhåndtering
ISO A-serie størrelser (A0…A9) *
A4, A5, A6
ISO B-series størrelser (B0….B9)
B5
Størrelser på utskriftsmedier (ISO utelatt)
Executive, Folio, Juridisk, Brev
JIS B-serie-størrelser (B0…B9)
B5
Medievekt for papirskuff
60 - 220 g/m²
Tilkoblingsevne
Standard grensesnitt
USB 2.0
USB-port
Yes
Nettverksbygging
Wi-Fi *
No
Ethernet/bredbåndsforbindelse *
No
Ytelse
Internminne *
128 MB
Innebygd prosessor
Yes
Prosessorfrekvens
800 MHz
Lydtrykknivå (skriving)
48 dB
Lydtrykknivå (kopiering)
52 dB
Design
Produktfarge *
Sort, Hvit
Markedsplassering *
Forretning
Innebygd skjerm *
Yes
Display
LCD
Vis antall linjer
2 linjer
Energihåndtering
Gjennomsnittlig strømforbruk ved utskrift
290 W
Kraftforbruk (ferdig)
60 W
Strømforbruk (hvilemodus)
1,2 W
Energy Star Typical Electricity Consumption (TEC)
1,1 kWt/uke
AC-inngangsfrekvens
50 - 60 Hz
Systemkrav
Støttede Windows operativsystemer
Yes
Støttede Mac operativsystemer
Yes
Støttede Linux operativsystemer
Yes
Støttede server-operativsystemer
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
Miljømessige forhold
Relativ luftfuktighet under drift (H-H)
10 - 80%
Oppbevaringstemperaturomåde (Celsius)
-20 - 40 °C
Driftstemperatur (T-T)
10 - 30 °C
Lagringsrelativ fuktighet
10 - 90%
Bærekraft
Bærekraftsertifikater
Blue Angel, ENERGY STAR
Vekt og dimensjoner
Bredde
406 mm
Dybde
396 mm
Høyde
288,6 mm
Vekt
12,9 kg
Datainnpakking
Pakkebredde
501 mm
Pakkedybde
466 mm
Pakkehøyde
398 mm
Pakkevekt
15,7 kg
Emballasjeinnhold
Pappeske(r) inkludert
Yes
Kabler inkludert
USB
Bruksanvisning
Yes
Strømkabel inkludert
Yes
Garantikort
Yes
Andre funksjoner
Skriveradministrasjon
Fleet Admin Pro, Easy Printer Manager, Easy Deployment Manager
Programvare-CD
Yes
Land Distributor
Deutschland 1 distributor(s)