location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slimline 260-p111no Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Desktop PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slimline
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
260
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
260-p111no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2K70EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190781174707 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Jun 2017
Product end of life date
Produkt Brosjyre / Datablad (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Slimline 260-p111no Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Desktop PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Sort 180 W
  • - Intel® Core™ i3 i3-6100T 3,2 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 1 TB Harddisk DVD±RW Innebygd kortleser
  • - Intel® HD Graphics 530
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name HP Slimline 260-p111no Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Desktop PC Sort :
The short editorial description of HP Slimline 260-p111no Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Desktop PC Sort

stasjonær PC – 260-p111no
More>>>
HP Slimline 260-p111no Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Desktop PC Sort:
The official marketing text of HP Slimline 260-p111no Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Desktop PC Sort as supplied by the manufacturer

Liten størrelse. Stor pålitelighet.
Ta kontroll over dagen med utvidet lagringsplass, en kraftig prosessor, utprøvd pålitelighet og mindre fotavtrykk i dette nydesignede HP-tårnet. Nå har det blitt enklere å finne et rimelig tårn med ytelsen du trenger og merket du stoler på.

Short summary description HP Slimline 260-p111no Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Desktop PC Sort:
This short summary of the HP Slimline 260-p111no Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Desktop PC Sort data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slimline 260-p111no, 3,2 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description HP Slimline 260-p111no Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Desktop PC Sort:
This is an auto-generated long summary of HP Slimline 260-p111no Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Desktop PC Sort based on the first three specs of the first five spec groups.

HP Slimline 260-p111no. Prosessorfrekvens: 3,2 GHz, Prosessorfamilie: Intel® Core™ i3, Prosessormodell: i3-6100T. Internminne: 8 GB, Internminnetype: DDR4-SDRAM, Minneklokke-hastighet: 2133 MHz. Total lagringskapasitet: 1 TB, Lagringsmedier: Harddisk, Optisk stasjonstype: DVD±RW. Grafikkadaptermodell om bord: Intel® HD Graphics 530. Operativsystemprogramvare 04: Windows 10 Home, Operativsystemets arkitekturform: 64-bit. Krav til strømforsyning: 180 W. Chassis-type: Desktop. Produkttype: PC

Bygd for å vare
Bygd for å vare

Når du er på utkikk etter en stasjonær PC som ikke gir opp, har HP det du trenger. Vi lar hvert tårn gjennomgå mer enn 100 tester, noe som sikrer pålitelighet.

Navn du kjenner. Ytelse du kan stole på.
Navn du kjenner. Ytelse du kan stole på.

Disse HP-tårnene har alt fra kraftige prosessorer til Windows 10, så de er stappet fulle av pålitelig og utprøvd teknologi fra merker du kan stole på.

CyberLink PowerDirector og Power Media Player inkludert

Uansett om du redigerer rediger videoer i profesjonell kvalitet eller bare ser på favoritt-DVD-ene dine, gir kraftig programvare deg alle verktøyene du trenger.

Windows 10
Windows 10

Gjør store ting trygt med den velkjente Windows-følelsen – bare mye bedre. [2]

6. generasjons Intel® Core™-prosessor (to kjerner)
6. generasjons Intel® Core™-prosessor (to kjerner)

Få den kraftige ytelsen og lynraske hastigheten du trenger for å takle dine krav til fleroppgavekjøring. Og med den revolusjonerende Intel® Hyper-Threading-teknologien kan begge kjernene jobbe med flere oppgaver samtidig.

DDR4 RAM-alternativer
DDR4 RAM-alternativer

DDR4 er fremtidens RAM, laget for å arbeide mer effektivt og pålitelig ved høyere hastigheter. På grunn av høyere båndbredde vil alt fra fleroppgavekjøring til dataspill få en betydelig ytelsesøkning. [4]

Intel® HD Graphics

Imponerende grafikk hjelper deg med alt du gjør. Enten du ser på video eller bare surfer på Internett, gjengir Intel® HD-grafikken alt du ser på skjermen med jevn, livaktig kvalitet.

Omskrivbar DVD-stasjon
Omskrivbar DVD-stasjon

Se og skriv til DVD-er med den integrerte optiske stasjonen. [3]

USB 2.0-kontakt
USB 2.0-kontakt

Det er ikke behov for adaptere med den klassiske USB 2.0-kontakten. Du kan enkelt koble til eksisterende USB-enheter uten å betale ekstra for unødvendige dongler.

USB 3.0-kontakt
USB 3.0-kontakt

Det er ikke behov for adaptere med en USB 3.0-kontakt i full størrelse. Du kan enkelt koble til eksisterende USB-enheter uten å betale ekstra for unødvendige dongler.

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i3
Prosessorgenerering
6th gen Intel® Core™ i3
Prosessormodell *
i3-6100T
Prosessorkjerner
2
Prosessortråder
4
Prosessorfrekvens *
3,2 GHz
Prosessorstøpsel
LGA 1151 (kontakt H4)
Processor cache
3 MB
Cachetype prosessor
Smart Cache
Systembussrate
8 GT/s
Busstype
DMI3
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Prosessorserier
Intel Core i3-6100 Desktop series
Kodenavn prosessor
Skylake
Thermal Design Power (TDP)
35 W
Tcase
66 °C
PCI Express sporversjon
3.0
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
2x8, 1x8+2x4, 1x16
Antall installerte prosessorer
1
Stigning
S0
Maksimalt internminne støttet av prosessor
64 GB
Minnetyper som støttes av prosessor
DDR3L-SDRAM, DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
1333, 1600, 1866, 2133 MHz
Minnebåndbredde støttet av prosessor (maks.)
34,1 GB/s
EEC støttet av prosessor
Yes
Minnespenning støttet av prosessor
1,35 V
Minne
Internminne *
8 GB
Maksimalt internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
1 x 8 GB
Minnespor
2x DIMM
Minneklokke-hastighet
2133 MHz
Minnekanaler
Tokanals
Lagringsmedium
Total lagringskapasitet *
1 TB
Lagringsmedier *
Harddisk
Optisk stasjonstype *
DVD±RW
Antall lagringsdrivere installert
1
Total HDD-kapasitet
1 TB
Antall installerte harddisker
1
Intern harddisk
1 TB
HDD-grensesnitt
SATA
HDD-hastighet
7200 RPM
Innebygd kortleser
Yes
Grafikk
Diskret grafikkadapter *
No
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
Ikke tilgjengelig
Grafikkadaptermodell om bord *
Intel® HD Graphics 530
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
950 MHz
Maksimalt minne on-board grafikkadapter
1,74 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.4
ID for on-board grafikkadapter
1912
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 4 (802.11n)
Wi-Fi-standarder
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antennetype
1x1
Bluetooth
Yes
Bluetooth-versjon
4.0
Tilkoblingsevne
Antall USB 2.0-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall VGA (D-Sub)-porter
1
DVI-port
No
Antall HDMI-porter *
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Hodetelefonutganger
1
Tilkoblingsevne
Line-out
Yes
Line-in
Yes
Utvidelsesspor
PCI Express x16 (Gen 3.x) slots
1
Mini PCI Express kontakter
1
Design
Chassis-type *
Desktop
Produktfarge *
Sort
Opprinnelsesland
China
Ytelse
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 10 Home
Operativsystemets arkitekturform
64-bit
Prosessor spesielle funksjoner
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Integrerte alternativer tilgjengelige
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Sikkerhets Nøkkel
Yes
OS Vakt
Yes
Intel® Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel® Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
SSE4.1, AVX 2.0, SSE4.2
Prosessorkode
SR2HE
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Grafikk og IMC-litografi
14 nm
Termisk løsningsspesifikasjon
PCG 2015A
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel Stable Image Platform Program (sipp) versjon
0,00
Intel Secure Key Technology versjon
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) versjon
1,00
Intel TSX-NI verson
0,00
Processor ARK ID
90734
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Konfliktfri prosessor
Yes
Special features
HP-segment
Hjem
Energihåndtering
Krav til strømforsyning *
180 W
Bærekraft
Bærekraftsertifikater
EPEAT Silver, ENERGY STAR
Vekt og dimensjoner
Bredde *
307 mm
Dybde *
100 mm
Høyde *
275 mm
Vekt *
4,4 kg
Emballasjeinnhold
Skjerm inkludert *
No
Mus inkludert
Yes
Ansvarsfraskrivelse HP Slimline 260-p111no Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Desktop PC Sort:
Ansvarsfraskrivelse

[1] Ikke alle funksjoner er tilgjengelig i alle utgaver eller versjoner av Windows 10. Det kan hende at systemer krever oppgradert og/eller separat innkjøpt maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows 10 fullt ut. Windows 10 oppdateres automatisk, noe som alltid er aktivert. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Se www.microsoft.com. [2] Ikke alle funksjoner er tilgjengelig i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøpt maskinvare, drivere, programvare eller BIOS-oppgradering for å kunne utnytte funksjonaliteten i Windows fullt ut. [3] Faktiske hastigheter kan variere. Ikke kopier rettighetsbeskyttet materiale. [4] For solid state drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 35 GB of hard drive is reserved for system recovery software.