location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion a6110.sc AMD Athlon II X2 3800+ 1 GB DDR2-SDRAM 250 GB Windows Vista Home Basic Desktop PC Sort, Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
a6100
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion a6110.sc
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GJ321AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0883585232925 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 06 Feb 2008
Product end of life date
Bullet Points HP Pavilion a6110.sc AMD Athlon II X2 3800+ 1 GB DDR2-SDRAM 250 GB Windows Vista Home Basic Desktop PC Sort, Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Sort, Sølv
  • - AMD Athlon II X2 3800+ 2 GHz
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 250 GB DVD Super Multi DL Innebygd kortleser
  • - Ethernet/bredbåndsforbindelse 10,100 Mbit/s
  • - Windows Vista Home Basic
More>>>
Short summary description HP Pavilion a6110.sc AMD Athlon II X2 3800+ 1 GB DDR2-SDRAM 250 GB Windows Vista Home Basic Desktop PC Sort, Sølv:
This short summary of the HP Pavilion a6110.sc AMD Athlon II X2 3800+ 1 GB DDR2-SDRAM 250 GB Windows Vista Home Basic Desktop PC Sort, Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion a6110.sc, 2 GHz, AMD Athlon II X2, 1 GB, 250 GB, DVD Super Multi DL, Windows Vista Home Basic

Long summary description HP Pavilion a6110.sc AMD Athlon II X2 3800+ 1 GB DDR2-SDRAM 250 GB Windows Vista Home Basic Desktop PC Sort, Sølv:
This is an auto-generated long summary of HP Pavilion a6110.sc AMD Athlon II X2 3800+ 1 GB DDR2-SDRAM 250 GB Windows Vista Home Basic Desktop PC Sort, Sølv based on the first three specs of the first five spec groups.

HP Pavilion a6110.sc. Prosessorfrekvens: 2 GHz, Prosessorfamilie: AMD Athlon II X2, Prosessormodell: 3800+. Internminne: 1 GB, Internminnetype: DDR2-SDRAM. Total lagringskapasitet: 250 GB, Innebygd kortleser, Optisk stasjonstype: DVD Super Multi DL. Wi-Fi. Operativsystemprogramvare 04: Windows Vista Home Basic. Chassis-type: Desktop. Produkttype: PC. Produktfarge: Sort, Sølv

Prosessor
Prosessorprodusent *
AMD
Prosessorfamilie *
AMD Athlon II X2
Prosessormodell *
3800+
Prosessorkjerner
2
Prosessorfrekvens *
2 GHz
Processor cache
1 MB
Cachetype prosessor
L2
Antall installerte prosessorer
1
Minne
Internminne *
1 GB
Maksimalt internminne *
8 GB
Internminnetype
DDR2-SDRAM
Minnefordeling
1 x 1 GB
Minnespor
4x DIMM
Lagringsmedium
Total lagringskapasitet *
250 GB
Optisk stasjonstype *
DVD Super Multi DL
Antall installerte harddisker
1
Intern harddisk
250 GB
HDD-grensesnitt
SATA II
HDD-hastighet
7200 RPM
Innebygd kortleser
Yes
Minnekortenhet
CF, Memory Stick (MS), MicroDrive, miniSD, MMC, MMC+, MS Duo, MS PRO, MS PRO Duo, SD, xD
Grafikk
On-board grafikkort *
Yes
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100 Mbit/s
Kablingsteknologi
10/100Base-T(X)
Wi-Fi *
Yes
Bluetooth
No
Tilkoblingsevne
Antall USB 2.0-porter *
6
Antall VGA (D-Sub)-porter
1
Tilkoblingsevne
DVI-port
No
Antall PS/2-porter
2
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Hodetelefonutganger
1
Line-out
Yes
Line-in
Yes
Utvidelsesspor
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI-slots
2
Design
Chassis-type *
Desktop
Antall 3.5" bays
3
Antall 5.25" bays
2
Produktfarge *
Sort, Sølv
Opprinnelsesland
China
Ytelse
Systemkort kretsoppsett
NVIDIA nForce 430
Lydsystem
HD
Lyd-utgang kanaler
7.1 kanaler
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows Vista Home Basic
Kompatible operativsystemer
Windows Vista
Emballasjeinnhold
Skjerm inkludert *
No
Mus inkludert
Yes
Tastatur medfølger
Yes
Andre funksjoner
LightScribe
Yes
Innebygd TV-mottaker
No
Kompatibel med Mac
No
Fjernkontroll medfølger
No
Nettverksgrensesnitt
Fast Ethernet
Plattform
PC
Samsvar med industristandarder
IEEE 802.3, IEEE 802.3u
Land Distributor
United Kingdom 1 distributor(s)