location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GB949ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0883585713622 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 14 Mar 2024 19:07:56
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 05 Jul 2008
Product end of life date
Bullet Points HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T7300 2 GHz
  • - 35,8 cm (14.1") 1280 x 800 piksler 16:10
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 120 GB
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - Windows XP Professional
Warranty: Standard garantierklæring: 3 års innlevering (henting og retur i noen land (oppgraderinger tilgjengelig, selges separat)) 1 års garanti på primærbatteri
Long product name HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional :
The short editorial description of HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional

Denne bærbare PCen hører til bedriftseliten. Med bransjeledende batteridriftstid, valgfri grafikk, fullt utvalg av trådløse løsninger og sikkerhetsløsninger og en startvekt på bare 2,0 kg, setter den en ny standard for mobil produktivitet.
More>>>
HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:
The official marketing text of HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional as supplied by the manufacturer

HP Compaq 6910p bærbar kontor-PC setter ny standard for produktivitet på reiser, med bransjeledende batteridriftstid og en startvekt på bare 2,0 kg. Med forbedrede ytelsesfunksjoner, omfattende sikkerhetsløsninger og kompatibilitet med en rekke universelt HP-tilbehør, hører den til den absolutte eliten.

Short summary description HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:
This short summary of the HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC, Intel® Core™2 Duo, 2 GHz, 35,8 cm (14.1"), 1280 x 800 piksler, 1 GB, 120 GB

Long summary description HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:
This is an auto-generated long summary of HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq 6910p Intel Core™2 Duo Processor T7300 1024M/120G 14.1" WXGA DVD+/-RW DL WXP Pro Notebook PC. Prosessorfamilie: Intel® Core™2 Duo, Prosessormodell: T7300, Prosessorfrekvens: 2 GHz. Skjermdiagonal: 35,8 cm (14.1"), Skjermoppløsning: 1280 x 800 piksler. Internminne: 1 GB, Internminnetype: DDR2-SDRAM. Total lagringskapasitet: 120 GB. Diskret grafikkadaptermodell: Intel® GMA X3100. Operativsystemprogramvare 04: Windows XP Professional. Vekt: 2 kg

Design
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
35,8 cm (14.1")
Skjermoppløsning *
1280 x 800 piksler
Naturlig sideforhold
16:10
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™2 Duo
Prosessormodell *
T7300
Prosessorkjerner
2
Prosessortråder
2
Prosessorfrekvens *
2 GHz
Processor cache
4 MB
Cachetype prosessor
L2
Prosessorstøpsel
PBGA479, PPGA478
Prosessor forsidebuss
800 MHz
Prosessorlitografi
65 nm
Prosessorens driftmoduser
64-bit
Prosessorserier
Intel Core 2 Duo T7000 Series
Kodenavn prosessor
Merom
Busstype
FSB
FSB-paritet
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Antall Processing Die-transistorer
291 M
Processing Die-størrelse
143 mm²
CPU-multiplikator (buss/kjerneforhold)
10
EEC støttet av prosessor
No
Minne
Minneoppgradering
4 GB
Internminne *
1 GB
Internminnetype
DDR2-SDRAM
Minnefordeling
1 x 1 GB
Minnespor
2x SO-DIMM
Maksimalt internminne *
4 GB
Lagringsmedium
Total lagringskapasitet *
120 GB
HDD-hastighet
5400 RPM
Minnekortenhet
SD
Grafikk
Diskret grafikkadaptermodell *
Intel® GMA X3100
Diskret grafikkadapter *
Yes
Maksimalt skjerkortminne
0,348 GB
Audio
Lydsystem
HD-lyd
Antall innebygde høyttalere
2
Kamera
Frontkamera
No
Nettverksbygging
Nettverksgrensesnitt
Gigabit Ethernet
Bluetooth
Yes
Bluetooth-versjon
2.0+EDR
Tilkoblingsevne
Antall USB 2.0-porter *
3
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
DVI-port
No
Antall VGA (D-Sub)-porter
1
Antall IEEE 1394/Firewire-porter
1
Hodetelefonutganger
1
S/PDIF-utport
No
Mikrofon, linje-inn-støpsel
Yes
Dokkingtilkobling
No
Type ladeport
DC-inngang
ExpressCard-port
No
Antall CardBus PCMCIA-porter
1
Type CardBus PCMCIA-port
Type II
SmartCard-port
Yes
Modem (RJ-11)-porter
1
TV-ut
Yes
TV-utgangstype
S-video
Tastatur
Pekeenhet
Berøringsplate
Software
Operativsystemprogramvare 04 *
Windows XP Professional
Prosessor spesielle funksjoner
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel klar video teknologi
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
No
Intel® Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
No
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
No
Prosessorpakkestørrelse
35 x 35 mm
Integrerte alternativer tilgjengelige
No
Intel Virtualisering Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Technology
No
Intel® FDI Technology
No
Intel® Rapid Storage Technology
No
Intel® Fast Memory Access
No
Processor ARK ID
29760
Konfliktfri prosessor
No
Battery
Antall battericeller
6
Sikkerhet
Kabellåsport
Yes
Kabellåstype
Kensington
Fingeravtrykksavleser
Yes
Trusted Platform Module (TPM)
Yes
Miljømessige forhold
Luftfuktighet, uvirksom
5 - 95%
Relativ luftfuktighet under drift (H-H)
10 - 90%
Vekt og dimensjoner
Bredde
330 mm
Dybde
239 mm
Høyde
39 mm
Vekt *
2 kg
Andre funksjoner
Trådløse teknologier
IEEE 802.11a/b/g
Infrarød dataport
No
Modell/Type
PC
Display
LCD
TV-inngang
No
UNSPSC-kode
43211503
Innebygd modem
Yes
Modemshastighet
56 Kbit/s