location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slate 7 6101en VoiceTab 3G Marvell 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7 6101en VoiceTab
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G2E68EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888793094921 show
Kategori:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Nettbrett Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 Nov 2014
Product end of life date
Bullet Points HP Slate 7 6101en VoiceTab 3G Marvell 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobilt nettbrett Sølv
  • - 17,8 cm (7") 1280 x 800 piksler IPS
  • - Marvell PXA1088 1,2 GHz
  • - 16 GB Flash Innebygd kortleser
  • - Enkeltkamera 5 MP Frontkamera 2 MP
  • - 3G Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - Lithium Polymer (LiPo) 15,17 Wh 8 timer
  • - Android
Warranty: Garanti: 1 års begrenset maskinvaregaranti
Long product name HP Slate 7 6101en VoiceTab 3G Marvell 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Sølv :
The short editorial description of HP Slate 7 6101en VoiceTab 3G Marvell 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Sølv

HP Slate 7 6101en VoiceTab
More>>>
HP Slate 7 6101en VoiceTab 3G Marvell 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Sølv:
The official marketing text of HP Slate 7 6101en VoiceTab 3G Marvell 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Sølv as supplied by the manufacturer

Nettbrett som drives av fire kjerner sørger for at du blir underholdt og er tilkoblet på jobb og fritid. Med mulighet for 3G-telefoni og betrodd HP-ytelse er det konstruert for å forbedre opplevelsen i alt fra filmer og musikk til spill og Internett. Den attraktivt prisede HP Slate7 VoiceTab er laget for alt du gjør: tale, spill og arbeid.

Firekjerners underholdningsstjerne.

• En svært responsiv firekjerners prosessor gjør HP Slate7 VoiceTab til en toppyter for alt fra filmer og musikk til spill og nettsurfing. Med jevn og kraftig ytelse som du bærer med deg fra stuen til styrerommet – dette nettbrettet for fleroppgavekjøring ble konstruert for å underholde deg.


La stemmen din høres.

• Det er et nettbrett med mange talenter som lar deg foreta 3G-samtaler når du bruker et håndfritt headsett. Med to SIM-kort i beredskap vil den utrolig allsidige HP Slate7 VoiceTab bidra til at du blir hørt, uansett hvor du drar.


Din universalbillett til alt som er gøy.

• Med en sylskarp 17,78 cm (7”) (diagonalt) HD-skjerm1 for skarp og klar visning og to fronthøyttalere for lyd i toppkvalitet gir HP Slate7 VoiceTab deg fleksibilitet til å nyte rik underholdning fra stuen til styrerommet. Det er din universalbillett til alt som er gøy.


Ingen Wi-Fi? Ikke noe problem. HP DataPass inkludert.

• Gå utover grensene for Wi-Fi med 3G+ mobilt bredbånd i 2 år. Klar til bruk rett fra esken, slå på, registrer og sett i gang med mobil Internett-tjeneste med opptil 250 MB per måned uten kontrakt, ingen kredittkort og ingen ekstra avgifter.


1 HD-innhold (High Definition) er nødvendig for å vise HD-bilder.

Short summary description HP Slate 7 6101en VoiceTab 3G Marvell 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Sølv:
This short summary of the HP Slate 7 6101en VoiceTab 3G Marvell 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slate 7 6101en VoiceTab, 17,8 cm (7"), 1280 x 800 piksler, 16 GB, 1 GB, Android, Sølv

Long summary description HP Slate 7 6101en VoiceTab 3G Marvell 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Sølv:
This is an auto-generated long summary of HP Slate 7 6101en VoiceTab 3G Marvell 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Sølv based on the first three specs of the first five spec groups.

HP Slate 7 6101en VoiceTab. Skjermdiagonal: 17,8 cm (7"), Skjermoppløsning: 1280 x 800 piksler. Intern lagringskapasitet: 16 GB. Prosessorfrekvens: 1,2 GHz, Prosessorfamilie: Marvell, Prosessormodell: PXA1088. Internminne: 1 GB. Bakkameraoppløsning (numerisk): 5 MP, Frontkameraoppløsning (numerisk): 2 MP. Beste Wi-Fi-standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Innebygd kortleser. Vekt: 325 g. Operativsystemprogramvare 04: Android. Produktfarge: Sølv

Skjerm
Skjermdiagonal *
17,8 cm (7")
Skjermoppløsning *
1280 x 800 piksler
Paneltype
IPS
Berøringsteknologi
Multi-touch
Naturlig sideforhold
16:10
Prosessor
Prosessorfamilie *
Marvell
Prosessormodell *
PXA1088
Prosessorkjerner
4
Prosessorfrekvens *
1,2 GHz
Minne
Internminne *
1 GB
Internminnetype
DDR2-SDRAM
Lagringsmedium
Intern lagringskapasitet *
16 GB
Innebygd kortleser *
Yes
Minnekortenhet
MicroSD (TransFlash)
Maksimal størrelse på hukommelseskort
32 GB
Lagringsmedier *
Flash
Audio
Innebygde høyttalere
Yes
Innebygd mikrofon
Yes
Kamera
Bakkamera
Yes
Type bakkamera *
Enkeltkamera
Bakkameraoppløsning (numerisk) *
5 MP
Auto-fokus
Yes
Videoopptak
Yes
Frontkamera *
Yes
Frontkameraoppløsning (numerisk)
2 MP
Nettverksbygging
Mobilnettverksgenerasjon
3G
Mobil nettverkstilkobling *
Yes
Bluetooth
Yes
Bluetooth-versjon
3.0+HS
Beste Wi-Fi-standard *
Wi-Fi 4 (802.11n)
Wi-Fi-standarder
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Tilkoblingsevne
Antall mikro-USB 2.0-porter
1
Tilkoblingsevne
Mobil HD-lenke (MHL)
No
Mikrofon, linje-inn-støpsel
Yes
Hodetelefontilkobling
3,5 mm
Hodetelefon ut
Yes
Design
Enhetstype *
Mobilt nettbrett
Formfaktor *
Slate
Produktfarge *
Sølv
Ytelse
Assisted GPS (A-GPS) *
Yes
GPS
Yes
Akselerometer
Yes
Gyroscope
Yes
Nærhetssensor
Yes
Elektronisk kompass
Yes
GPS *
Yes
Opprinnelsesland
China
Software
Plattform *
Android
Operativsystem, versjon
4,2
Operativsystemprogramvare 04 *
Android
Forhåndsinstallert programvare
Box (25 GB opslag in de cloud); Google+; Google Maps; Google Play Books; Google Play Magazines; Google Play Movies & TV; Google Play Music; Google Play Store; Google Street View; Google Sync; Google Talk; HP Connected Photo; HP ePrint; HP File Manager; Skype; YouTube
Battery
Batteriteknologi *
Lithium Polymer (LiPo)
Batterikapasitet
15,17 Wh
Antall battericeller
1
Batteriliv (maks.)
8 timer
Energihåndtering
AC-adapter energitap
10 W
Vekt og dimensjoner
Bredde
115,4 mm
Dybde
9,5 mm
Høyde
189 mm
Vekt
325 g
Emballasjeinnhold
Tastatur medfølger
No
Hurtigstartsguide
Yes
Andre funksjoner
Wi-Fi
Yes