location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 8530p Notebook PC
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FU456ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884420793335 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jan 2010
Product end of life date
Bullet Points HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T9400 2,53 GHz
  • - 39,1 cm (15.4") 1680 x 1050 piksler Matt 16:10
  • - 2 GB DDR2-SDRAM
  • - 250 GB
  • - AMD Mobility Radeon HD 3650
  • - Bluetooth
  • - Windows Vista Business
More>>>
Short summary description HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business:
This short summary of the HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8530p Notebook PC, Intel® Core™2 Duo, 2,53 GHz, 39,1 cm (15.4"), 1680 x 1050 piksler, 2 GB, 250 GB

Long summary description HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business:
This is an auto-generated long summary of HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business based on the first three specs of the first five spec groups.

HP EliteBook 8530p Notebook PC. Prosessorfamilie: Intel® Core™2 Duo, Prosessormodell: T9400, Prosessorfrekvens: 2,53 GHz. Skjermdiagonal: 39,1 cm (15.4"), Skjermoppløsning: 1680 x 1050 piksler. Internminne: 2 GB, Internminnetype: DDR2-SDRAM. Total lagringskapasitet: 250 GB. Diskret grafikkadaptermodell: AMD Mobility Radeon HD 3650. Operativsystemprogramvare 04: Windows Vista Business. Vekt: 2,86 kg

Source Review comments Score
cw.no
Updated:
2014-05-29 01:32:46
Elitebook 8530p er Centrino 2 vPro-oppfølgeren til HP 8510p, som i fjor høst vant vår sammenligningstest av 14-15-tommers-modeller rettet mot bedriftsmarkedet. Først som sist kan vi si at dette er en svært god pc – ikke bare som arbeidskamerat, men...
Good 3G-modul standard. God applikasjonsytelse. Hdmi og eSATA. God skjerm.
Bad Fingeravtrykksleseren. Litt svak diskytelse.
Bottom line HP Elitebook 8530p er en svært god pc i sitt segment. Ytelse og batteritid er svært god, og det følges opp med svært god funksjonalitet og god skjerm. Hvorvidt man trenger en såpass stor bærbar pc er en faktor man bør vurdere. Vi vil generelt ikke anb...
83%