location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc7900 Convertible Minitower PC (ENERGY STAR) Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 500 GB Harddisk Intel® GMA 4500M Windows Vista Business

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc7900 Convertible Minitower PC (ENERGY STAR)
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FU040ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884420490968 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Jul 2010
Product end of life date
Bullet Points HP Compaq dc7900 Convertible Minitower PC (ENERGY STAR) Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 500 GB Harddisk Intel® GMA 4500M Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 365 W
  • - Intel® Core™2 Quad Q9400 2,66 GHz
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 500 GB Harddisk DVD±RW Innebygd kortleser
  • - Intel® GMA 4500M
  • - Windows Vista Business
Warranty: Garanti: Beskyttet av HP Services, inkludert en 3-3-3 standardgaranti med 3 års levering av deler og 3 års arbeid og reparasjon på stedet. Responstiden er neste arbeidsdag, som inkluderer gratis telefonstøtte 24 x 7. Betingelser og vilkår varierer fra land til land. Visse restriksjoner og utelatelser gjelder
Long product name HP Compaq dc7900 Convertible Minitower PC (ENERGY STAR) Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 500 GB Harddisk Intel® GMA 4500M Windows Vista Business :
The short editorial description of HP Compaq dc7900 Convertible Minitower PC (ENERGY STAR) Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 500 GB Harddisk Intel® GMA 4500M Windows Vista Business

HP Compaq dc7900 Convertible Minitower PC
More>>>
HP Compaq dc7900 Convertible Minitower PC (ENERGY STAR) Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 500 GB Harddisk Intel® GMA 4500M Windows Vista Business:
The official marketing text of HP Compaq dc7900 Convertible Minitower PC (ENERGY STAR) Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 500 GB Harddisk Intel® GMA 4500M Windows Vista Business as supplied by the manufacturer

Det mest utvidbare chassiset på markedet for brukere som krever tilleggsfunksjoner

• Nyeste teknologi: den nyeste teknologien og ytelsen du forventer fra en ledende, kommersiell PC som har Intel® Q45 Express-brikkesett med Intel GMA 4500 integrert grafikk og Intel Core™ 2 Duo1,2 og Core™ 2 Quad1,2 prosessorer.


• Stabil plattform reduserer eierkostnadene: et minimum på 15 måneders plattformstabilitet ved kjøp sikrer at kundene kan bruke langsiktig overgangsplanlegging og opprettholde et konsistent arbeidsmiljø, som bidrar til å minimere kostnader forbundet med IT-støtte.


• Sikkerhet som beskytter IT-verdiene: HP ProtectTools™ sikkerhetsprogramvare beskytter PC-enheter og kontrollerer at enhetene selv ikke blir sårbarhetspunkter som kan true hele IT-infrastrukturen.


• Overlegne administrasjonsfunksjoner: dc7900 kombinerer teknologi fra HP, Altiris og Intel, og gir IT-administratorer et komplett sett med fjernadministrasjonsfunksjoner som reduserer vedlikeholdskostnader og beskytter nettverksverdiene.


• Støtte for to skjermer som standard: effektiv fleroppgavekjøring med forenklet, integrert støtte for to skjermer gjennom en standard VGA-kontakt og en DisplayPort, som er det nyeste skjermgrensesnittet for støtte av dagens digitale grafikk og LCD-teknologi.


• Energieffektivitet: Laget for å redusere energikostnader og miljøpåvirkning gjennom bruk av de nyeste lavspenningsprosessorene og strømstyringsverktøy, og har også effektive avkjølingssystemer og strømforsyninger.


• Virtualisering du kan bruke: Firefox-HP Virtual Browser er et virtualiseringsverktøy som kjører i et virtualisert kjøretidsmiljø som kan tømmes, slik at du kan reversere uønskede effekter av nettlesing og nedlasting fra Internett.


1 Dual/Quad/Triple Core er en ny teknologi som er utviklet for forbedret ytelse fra flertråds programvareprodukter og "maskinvarebevisste" fleroppgavekjøringssystemer, og kan kreve egnet systemprogramvare for å gi fullt utbytte. Det er ikke nødvendigvis alle kunder eller all programvare som vil dra nytte av denne teknologien

2 64-bits databehandling med Intel-arkitektur krever en datamaskin med prosessor, brikkesett, BIOS, operativsystem, enhetsdrivere og programmer som er klargjort for Intel® 64-arkitekturen. Prosessorer vil ikke fungere (inkludert 32-bits behandling) uten en BIOS som er klar for Intel 64-arkitekturen. Ytelsen varierer, avhengig av konfigurasjon av maskin- og programvare

Short summary description HP Compaq dc7900 Convertible Minitower PC (ENERGY STAR) Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 500 GB Harddisk Intel® GMA 4500M Windows Vista Business:
This short summary of the HP Compaq dc7900 Convertible Minitower PC (ENERGY STAR) Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 500 GB Harddisk Intel® GMA 4500M Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc7900 Convertible Minitower PC (ENERGY STAR), 2,66 GHz, Intel® Core™2 Quad, 4 GB, 500 GB, DVD±RW, Windows Vista Business

Long summary description HP Compaq dc7900 Convertible Minitower PC (ENERGY STAR) Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 500 GB Harddisk Intel® GMA 4500M Windows Vista Business:
This is an auto-generated long summary of HP Compaq dc7900 Convertible Minitower PC (ENERGY STAR) Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 500 GB Harddisk Intel® GMA 4500M Windows Vista Business based on the first three specs of the first five spec groups.

HP Compaq dc7900 Convertible Minitower PC (ENERGY STAR). Prosessorfrekvens: 2,66 GHz, Prosessorfamilie: Intel® Core™2 Quad, Prosessormodell: Q9400. Internminne: 4 GB, Internminnetype: DDR2-SDRAM, Minneklokke-hastighet: 800 MHz. Total lagringskapasitet: 500 GB, Lagringsmedier: Harddisk, Innebygd kortleser, Optisk stasjonstype: DVD±RW. Diskret grafikkadaptermodell: Intel® GMA 4500M. Operativsystemprogramvare 04: Windows Vista Business. Krav til strømforsyning: 365 W. Chassis-type: Mini Tower. Produkttype: PC

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™2 Quad
Prosessormodell *
Q9400
Prosessorkjerner
4
Prosessortråder
4
Prosessorfrekvens *
2,66 GHz
Prosessorstøpsel
LGA 775 (Socket T)
Processor cache
6 MB
Cachetype prosessor
L2
Prosessor forsidebuss
1333 MHz
Busstype
FSB
FSB-paritet
No
Prosessorlitografi
45 nm
Prosessorens driftmoduser
64-bit
Prosessorserier
Intel Core 2 Quad Q9000 Series for Desktop
Kodenavn prosessor
Yorkfield
Thermal Design Power (TDP)
95 W
Tcase
71,4 °C
Antall Processing Die-transistorer
456 M
Processing Die-størrelse
164 mm²
Stigning
R0
CPU-multiplikator (buss/kjerneforhold)
8
EEC støttet av prosessor
No
Minne
Internminne *
4 GB
Maksimalt internminne *
16 GB
Internminnetype
DDR2-SDRAM
Minnefordeling
2 x 2 GB
Minneklokke-hastighet
800 MHz
Lagringsmedium
Total lagringskapasitet *
500 GB
Lagringsmedier *
Harddisk
Optisk stasjonstype *
DVD±RW
Total HDD-kapasitet
500 GB
HDD-grensesnitt
SATA
HDD-hastighet
7200 RPM
Innebygd kortleser
Yes
Grafikk
Diskret grafikkadaptermodell *
Intel® GMA 4500M
Tilkoblingsevne
Antall USB 2.0-porter *
8
Antall VGA (D-Sub)-porter
1
Antall PS/2-porter
2
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Hodetelefonutganger
1
Kommunikasjonsserieporter
1
Design
Chassis-type *
Mini Tower
Kabellåsport
Yes
Kabellåstype
Kensington
Opprinnelsesland
China
Ytelse
Lydsystem
HD-lyd
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows Vista Business
Prosessor spesielle funksjoner
Intel® Wireless Display (Intel® WiDi)
No
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Prosessor spesielle funksjoner
Integrerte alternativer tilgjengelige
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel klar video teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
No
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® FDI Technology
No
Intel® Flex Memory Access
No
Intel® Fast Memory Access
No
Intel® Enhanced Halt State
Yes
Intel® Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
No
Prosessorpakkestørrelse
37.5 x 37.5 mm
Prosessorkode
SLB6B
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Technology
No
Intel® Rapid Storage Technology
No
Processor ARK ID
35365
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Konfliktfri prosessor
No
Energihåndtering
Krav til strømforsyning *
365 W
Strømforsyning inngangsspenning
90 - 264/ 100 - 240 V
Strømforsyningens inngangsfrekvens
50 - 60 Hz
Miljømessige forhold
Driftstemperatur (T-T)
10 - 35 °C
Høyde når uvirksom
9144
Vekt og dimensjoner
Bredde *
177 mm
Dybde *
452 mm
Høyde *
447 mm
Vekt *
11,8 kg
Emballasjeinnhold
Skjerm inkludert *
No
Andre funksjoner
LightScribe
Yes
Nettverksgrensesnitt
Gigabit Ethernet