location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SlateBook x2 10-h001eo NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SlateBook x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
10
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10-h001eo
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1R99EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0887758697894 show
Kategori:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Nettbrett Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 26 Jun 2024 05:54:14
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 16 Jun 2014
Product end of life date
Bullet Points HP SlateBook x2 10-h001eo NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Sølv
  • - 25,6 cm (10.1") 1920 x 1200 piksler IPS
  • - NVIDIA Tegra T40S 1,8 GHz
  • - 32 GB Flash Innebygd kortleser
  • - Enkeltkamera 2 MP Frontkamera
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 25 Wh
  • - Android
Warranty: Garanti: 1 års begrenset maskinvaregaranti, hente- og returservice, deler og arbeid
Long product name HP SlateBook x2 10-h001eo NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Sølv :
The short editorial description of HP SlateBook x2 10-h001eo NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Sølv

HP SlateBook 10-h001eo x2 PC
More>>>
HP SlateBook x2 10-h001eo NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Sølv:
The official marketing text of HP SlateBook x2 10-h001eo NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Sølv as supplied by the manufacturer

100 % bærbar PC. 100 % tavle-PC. 100 % Android™. Android™ og HP-apper med et nettbrett som enkelt omgjøres til en bærbar PC. Allsidighet og anvendelighet – når som helst, hvor som helst.

Dobbelt forbløffende.

• To er definitivt bedre enn én. Tavlens portabilitet møter den bærbare PCens produktivitet, med en avansert hengseldesign og tastatur i full størrelse.


Miljøet du elsker.

• Bruk alle de kjente Android™-appene og vær tilkoblet ditt viktige digitale innhold.1


Skjermen som imponerer.

• Livfullt i alle miljøer. Full HD2-skjermen gir skarpe linjer, skarpe bilder og nøyaktige farger med mindre gjenskinn.


1 Internett-tilgang er påkrevd og ikke inkludert.

2 HD-innhold (High Definition) er nødvendig for å vise HD-bilder.

Short summary description HP SlateBook x2 10-h001eo NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Sølv:
This short summary of the HP SlateBook x2 10-h001eo NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

HP SlateBook x2 10-h001eo, 25,6 cm (10.1"), 1920 x 1200 piksler, 32 GB, 2 GB, Android, Sølv

Long summary description HP SlateBook x2 10-h001eo NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Sølv:
This is an auto-generated long summary of HP SlateBook x2 10-h001eo NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Sølv based on the first three specs of the first five spec groups.

HP SlateBook x2 10-h001eo. Skjermdiagonal: 25,6 cm (10.1"), Skjermoppløsning: 1920 x 1200 piksler. Intern lagringskapasitet: 32 GB. Prosessorfrekvens: 1,8 GHz, Prosessorfamilie: NVIDIA Tegra, Prosessormodell: T40S. Internminne: 2 GB. Bakkameraoppløsning (numerisk): 2 MP, Type bakkamera: Enkeltkamera, Frontkamera. Beste Wi-Fi-standard: Wi-Fi 4 (802.11n). Innebygd kortleser. Vekt: 1,3 kg. Operativsystemprogramvare 04: Android. Produktfarge: Sølv

Skjerm
Skjermdiagonal *
25,6 cm (10.1")
Skjermoppløsning *
1920 x 1200 piksler
LED-baklys
Yes
Paneltype
IPS
Berøringsteknologi
Multi-touch
Berøringsskjermtype
Kapasitiv
Display antall farger
16.78 million farger
Prosessor
Prosessorfamilie *
NVIDIA Tegra
Prosessormodell *
T40S
Prosessorkjerner
4+1
Prosessorfrekvens *
1,8 GHz
Processor cache
1 MB
Prosessorarkitektur
ARM Cortex-A15
Minne
Internminne *
2 GB
Internminnetype
DDR3-SDRAM
Maksimalt internminne
2 GB
Minneklokke-hastighet
1600 MHz
Lagringsmedium
Intern lagringskapasitet *
32 GB
Innebygd kortleser *
Yes
Minnekortenhet
MicroSD (TransFlash), microSDHC
Maksimal størrelse på hukommelseskort
32 GB
Lagringsmedier *
Flash
Grafikk
Grafikkadapterfamilie
NVIDIA
Videokontakter
Wayne SoC
Audio
Innebygde høyttalere
Yes
Innebygd mikrofon
Yes
Antall innebygde høyttalere
2
Lydsystem
DTS Sound+
Kamera
Bakkamera
Yes
Type bakkamera *
Enkeltkamera
Bakkameraoppløsning (numerisk) *
2 MP
Videoopptak
Yes
Frontkamera *
Yes
Nettverksbygging
Bluetooth
Yes
Bluetooth-versjon
4.0
Beste Wi-Fi-standard *
Wi-Fi 4 (802.11n)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g
Datanettverk
Støttes ikke
Ethernet/bredbåndsforbindelse
No
WWAN
Ikke installert
4G WiMAX
No
4G LTE
No
Tilkoblingsevne
Antall USB 2.0-porter
1
Antall HDMI-porter
1
Hodetelefontilkobling
3,5 mm
Kombinert hodetelefon/mikrofonport
Yes
Hodetelefon ut
Yes
Meldinger
Instant Messaging (IM)
Yes
E-mail
Yes
Design
Formfaktor *
Slate
Produktfarge *
Sølv
Ytelse
GPS
No
Google-applikasjoner
Gmail, Google Maps, Google Play, Google Talk, YouTube
GPS *
No
Ytelse
Opprinnelsesland
China
Software
Plattform *
Android
Operativsystem, versjon
4,2
Operativsystemprogramvare 04 *
Android
Prosessor spesielle funksjoner
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Smart Connect Technology
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Battery
Batteriteknologi *
Lithium Polymer (LiPo)
Batterikapasitet
25 Wh
Antall battericeller
2
Energihåndtering
AC-adapter energitap
20 W
AC-adapter inngangsspenning
100 - 240 V
AC-adapter frekvens
50 - 60 Hz
Bærekraft
Bærekraftsertifikater
ENERGY STAR
Vekt og dimensjoner
Bredde
193,8 mm
Dybde
258 mm
Høyde
20,5 mm
Vekt
1,3 kg
Pakkebredde
425 mm
Pakkedybde
80 mm
Pakkehøyde
260 mm
Emballasjeinnhold
Tastatur medfølger
Yes
AC-adapter bunt
Yes
Bruksanvisning
Yes
Hurtigstartsguide
Yes
Garantikort
Yes
Sertifikater
Samsvarssertifikat
RoHS
Miljømessige forhold
Driftstemperatur (T-T)
5 - 35 °C
Oppbevaringstemperaturomåde (Celsius)
-20 - 60 °C
Relativ luftfuktighet under drift (H-H)
20 - 85%
Andre funksjoner
Dokkingtilkobling
Yes
Wi-Fi
Yes
Automatisk strømgjenkjenning
Yes
HDMI
Yes