location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 6570b Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Harddisk Windows 7 Professional Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6570b
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BB6P82EA7
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 23 Jul 2024 20:58:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2013
Product end of life date
Bullet Points HP ProBook 6570b Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Harddisk Windows 7 Professional Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Sort
  • - Intel® Core™ i5 i5-3210M 2,5 GHz
  • - 39,6 cm (15.6") 1366 x 768 piksler LED-baklys 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB Harddisk DVD Super Multi DL
  • - Intel® HD Graphics 4000
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Bluetooth 4.0 3G
  • - Lithium-Ion (Li-Ion) 55 Wh 7,3 timer 65 W
  • - Windows 7 Professional 64-bit
Warranty: Garanti: 1 års begrenset garanti for innleveringsservice (hente- og returservice i noen land) (oppgraderinger tilgjengelig, selges separat), 1 års garanti på primærbatteri
Long product name HP ProBook 6570b Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Harddisk Windows 7 Professional Sort :
The short editorial description of HP ProBook 6570b Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Harddisk Windows 7 Professional Sort

HP ProBook 6570b Notebook PC Bundle
More>>>
HP ProBook 6570b Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Harddisk Windows 7 Professional Sort:
The official marketing text of HP ProBook 6570b Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Harddisk Windows 7 Professional Sort as supplied by the manufacturer

Skreddersydd for forretninger. Denne konfigurerbare bærbare PCen er optimalisert for Windows 7 Professional, og har en 39,6 cm (15,6") (diagonalt) skjerm og UMA- eller diskret grafikk1. Fra den profesjonelle designen til Intel®-teknologi – du er klar for forretninger.

Laget for forretninger på farten.

• Fra glassblåst aluminiumsdeksel på skjermen til den solide wolframfargede finishen – denne bærbare kontor-PCen polerer din profesjonelle stil.


Det er bra å ha alternativer.

• Velg mellom UMA eller diskret grafikkytelse1 for å lage virkningsfulle visuelle effekter som imponer sjefen og kollegaer. Koble til flere skjermer for å få totalt fire skjermer som gir en omsluttende grafikk- og databehandlingsopplevelse med AMD Eyefinity-teknologi2.


Stol på en bærbar PC som virkelig er bygd for bedrifter.

• Har de nye tredjegenerasjons Intel® Core™-prosessorene med vPro™-teknologi1,3 som bidrar til å redusere IT-vedlikeholdskostnader ved å muliggjøre ekstern konfigurering, diagnostisering, isolering og reparasjon av infiserte PCer.


1 Selges separat eller som en tilleggsfunksjon.

2 AMD Eyefinity-teknologi krever konfigurasjon med AMD diskret grafikk. Totalt antall skjermer som støttes, varierer etter modell. HP ProBook 6470b og 6570b støtter opptil fire skjermer.

3 Noe funksjonalitet i denne teknologien, som Intel® Active Management Technology og Intel Virtualization Technology, krever tilleggsprogramvare fra tredjepart for å kjøre. Tilgangen på fremtidige "virtuelle innretninger"-applikasjoner for Intel vPro-teknologi avhenger av programvare fra tredjeparter. Microsoft Windows kreves. Velg konfigurasjoner som tilbyr vPro-teknologi.

Short summary description HP ProBook 6570b Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Harddisk Windows 7 Professional Sort:
This short summary of the HP ProBook 6570b Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Harddisk Windows 7 Professional Sort data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 6570b, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 piksler, 4 GB, 500 GB

Long summary description HP ProBook 6570b Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Harddisk Windows 7 Professional Sort:
This is an auto-generated long summary of HP ProBook 6570b Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Harddisk Windows 7 Professional Sort based on the first three specs of the first five spec groups.

HP ProBook 6570b. Produkttype: Laptop, Formfaktor: Clamshell. Prosessorfamilie: Intel® Core™ i5, Prosessormodell: i5-3210M, Prosessorfrekvens: 2,5 GHz. Skjermdiagonal: 39,6 cm (15.6"), Skjermoppløsning: 1366 x 768 piksler. Internminne: 4 GB, Internminnetype: DDR3-SDRAM. Total lagringskapasitet: 500 GB, Lagringsmedier: Harddisk, Optisk stasjonstype: DVD Super Multi DL. Mobilnettverksgenerasjon: 3G. Operativsystemprogramvare 04: Windows 7 Professional. Produktfarge: Sort

Design
Produkttype *
Laptop
Produktfarge *
Sort
Formfaktor *
Clamshell
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
39,6 cm (15.6")
Skjermoppløsning *
1366 x 768 piksler
Berøringsskjerm *
No
LED-baklys
Yes
Naturlig sideforhold
16:9
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
3rd gen Intel® Core™ i5
Prosessormodell *
i5-3210M
Prosessorkjerner
2
Prosessortråder
4
Boostfrekvens prosessor
3,1 GHz
Prosessorfrekvens *
2,5 GHz
Systembussrate
5 GT/s
Processor cache
3 MB
Cachetype prosessor
Smart Cache
Prosessorstøpsel
BGA 1023
Prosessorlitografi
22 nm
Prosessorens driftmoduser
64-bit
Prosessorserier
Intel Core i5-3200 Mobile series
Kodenavn prosessor
Ivy Bridge
Busstype
DMI
FSB-paritet
No
Stigning
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maksimalt antall PCI Express-spor
16
PCI Express sporversjon
3.0
PCI Express-konfigurasjoner
1x16, 2x8, 1x8+2x4
CPU-multiplikator (buss/kjerneforhold)
25
EEC støttet av prosessor
No
Minne
Internminne *
4 GB
Internminnetype
DDR3-SDRAM
Minneklokke-hastighet
1600 MHz
Minnespor
2x SO-DIMM
Maksimalt internminne *
16 GB
Lagringsmedium
Total lagringskapasitet *
500 GB
Lagringsmedier *
Harddisk
Antall installerte harddisker
1
Intern harddisk
500 GB
HDD-grensesnitt
SATA II
HDD-hastighet
7200 RPM
Optisk stasjonstype *
DVD Super Multi DL
Innebygd kortleser
Yes
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
Diskret grafikkadapter *
No
On-board grafikkadapter familie
Intel® HD Graphics
Grafikkadaptermodell om bord *
Intel® HD Graphics 4000
Basisfrekvens on-board skjermkort
650 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1100 MHz
ID for on-board grafikkadapter
0x166
Audio
Lydsystem
SRS Premium Sound
Innebygd mikrofon
Yes
Kamera
Frontkamera
Yes
Nettverksbygging
Mobilnettverksgenerasjon
3G
Wi-Fi
Yes
Wi-Fi-standarder
802.11a, 802.11b, 802.11g
Mobil nettverkstilkobling *
Yes
Ethernet/bredbåndsforbindelse
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-versjon
4.0
Tilkoblingsevne
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall eSATA/USB 2.0-porter
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall DisplayPorts
1
DVI-port
No
Antall VGA (D-Sub)-porter
1
Antall IEEE 1394/Firewire-porter
1
Hodetelefonutganger
1
S/PDIF-utport
No
Mikrofon, linje-inn-støpsel
Yes
Dokkingtilkobling
Yes
Tilkoblingsevne
Type ladeport
DC-inngang
ExpressCard-port
Yes
Type CardBus PCMCIA-port
No
SmartCard-port
No
Ytelse
Systemkort kretsoppsett
Intel HM76 Express
Tastatur
Pekeenhet
Berøringsplate
Numerisk tastatur *
Yes
Væskebestandig tastatur
Yes
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 7 Professional
Prosessor spesielle funksjoner
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Demand Based Switching
No
Intel Sikkerhets Nøkkel
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
No
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
31.0 x 24.0 (BGA1023)
Støttede instruksjonssett
AVX
Prosessorkode
SR0N0
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Grafikk og IMC-litografi
22 nm
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel Secure Key Technology versjon
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Technology
Yes
Intel® FDI Technology
Yes
Intel® Rapid Storage Technology
No
Intel® Fast Memory Access
Yes
Processor ARK ID
65708
Konfliktfri prosessor
Yes
Integrert 4G WiMAX
Yes
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
6
Batterikapasitet *
55 Wh
Batteriliv (maks.)
7,3 timer
Energihåndtering
AC-adapter energitap
65 W
Sikkerhet
Kabellåsport
Yes
Bærekraft
Bærekraftsertifikater
ENERGY STAR
Vekt og dimensjoner
Bredde
374 mm
Dybde
251 mm
Høyde
34 mm
Vekt *
2,51 kg
Emballasjeinnhold
Kabler inkludert
AC
Andre funksjoner
AC-adapter bunt
Yes
Intel® segment tagging
Enterprise