location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP TG02-2803no Intel® Core™ i5 i5-14400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15L
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG02-2803no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AQ1F0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701444695 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 07 Sep 2024 00:55:04
The date of the most recent change of the data-sheet in Icecat's system
Produkt Brosjyre / Datablad (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Victus by HP TG02-2803no Intel® Core™ i5 i5-14400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-14400F (opptil 4,7 GHz med Intel® Turbo Boost-teknologi, 20 MB L3 buffer, 10 kjerner, 16 tråder)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 3050 (6 GB GDDR6-dedikert)
  • - 8 GB memory; 512 GB SSD storage
Warranty: Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder.
Long product name Victus by HP TG02-2803no Intel® Core™ i5 i5-14400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Sølv :
The short editorial description of Victus by HP TG02-2803no Intel® Core™ i5 i5-14400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Sølv

Victus by HP 15L Gaming Desktop TG02-2803no, Windows 11 Home, Intel® Core™ i5, 8GB RAM, 512GB SSD, NVIDIA® GeForce® RTX™ 3050
More>>>
Victus by HP TG02-2803no Intel® Core™ i5 i5-14400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Sølv:
The official marketing text of Victus by HP TG02-2803no Intel® Core™ i5 i5-14400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Sølv as supplied by the manufacturer

En flerfunksjonell stasjonær gaming-PC som gjør alt du trenger
Med en Victus stasjonær gaming-PC kan du gjøre alt. Spill på ordentlig med en Intel®-prosessor[1,2] og imponerende grafikk. Bytt sømløst mellom arbeid eller strømming med det nyeste Windows 11-operativsystemet, 9 USB-porter og nok av lagringsplass. Kontroller RGB-belysning og andre ytelsesfunksjoner i OMEN Gaming Hub.

Short summary description Victus by HP TG02-2803no Intel® Core™ i5 i5-14400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Sølv:
This short summary of the Victus by HP TG02-2803no Intel® Core™ i5 i5-14400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

Victus by HP TG02-2803no, Intel® Core™ i5, i5-14400F, 8 GB, DDR4-SDRAM, 512 GB, Windows 11 Home

Long summary description Victus by HP TG02-2803no Intel® Core™ i5 i5-14400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Sølv:
This is an auto-generated long summary of Victus by HP TG02-2803no Intel® Core™ i5 i5-14400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Sølv based on the first three specs of the first five spec groups.

Victus by HP TG02-2803no. Prosessorfamilie: Intel® Core™ i5, Prosessormodell: i5-14400F. Internminne: 8 GB, Internminnetype: DDR4-SDRAM. Total lagringskapasitet: 512 GB, Lagringsmedier: SSD. Diskret grafikkadaptermodell: NVIDIA GeForce RTX 3050. Wi-Fi. Operativsystemprogramvare 04: Windows 11 Home. Krav til strømforsyning: 350 W. Produkttype: PC. Vekt: 6,31 kg. Produktfarge: Sølv

Få fart på spillet med overlegne spesifikasjoner
Få fart på spillet med overlegne spesifikasjoner

Spill på ordentlig med en Intel®-prosessor[1,2] og imponerende grafikk, i tillegg til Bluetooth®- og Wi-Fi-tilkobling.

Én maskin med alt du trenger
Én maskin med alt du trenger

Det er rom til både oppgaver og underholdning med Windows 11, 9 USB-porter og nok av lagringsplass i dette moderne kabinettet.

Gjør spillopplevelsen bedre med OMEN Gaming Hub
Gjør spillopplevelsen bedre med OMEN Gaming Hub

Med OMEN Gaming Hub har du kontroll over alt fra nøkkeltall til maskinvarekontroller.

Bærekraft i aksjon
Bærekraft i aksjon

EPEAT® Gold-[3] og ENERGY STAR®-sertifisert.

Få et nytt perspektiv
Få et nytt perspektiv

Fra en oppdatert Start-meny, til nye måter å finne folk, nyheter, spill og innhold på – Windows 11 er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte. [4]

Spill uten kompromisser. Mer enn ytelse med Intel Core- og Intel Core Ultra-prosessorer

Vær alt du ønsker å være, i spillet og utenfor, med optimalisert ytelse og nye funksjoner. Spill hardere og arbeid smartere med Intel Core-prosessorer. [5]

NVIDIA® GeForce RTX™ 3050

Velg ytelsen i 2. generasjons RTX drevet av den prisbelønnede NVIDIA Ampere-arkitekturen. KI og nye systemoptimaliseringer skaper mer effektive stasjonære gaming-PC-er i nye og innovative formfaktorer. [6]

PCIe NVMe™ M.2 SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 512 GB PCIe NVMe™ M.2 SSD-lagring.

USB type-A 10 Gbps signaldatahastighet

Koble til ekstern lagring med denne USB Type-A-porten med signalhastighet på 10 Gbps. [7]

DDR4 RAM

DDR4 er fremtidens RAM, laget for å arbeide mer effektivt og pålitelig ved høyere hastigheter. På grunn av høyere båndbredde vil alt fra fleroppgavekjøring til dataspill få en betydelig ytelsesøkning.

Problemfri tilkobling
Problemfri tilkobling

Svært raske gigabit datahastigheter med kombinert Wi-Fi 6 (2x2) og Bluetooth® 5.3 [8]

Bærekraftig design

Siden små ting utgjør en stor forskjell, er dette produktet designet med bærekraftige materialer som vannbasert maling. [9]

Lås opp verdien i HP-kjøpet ditt

Med myHP får du enkelt oppsett og enkel registrering, samt tips og triks og lett tilgjengelige innstillinger som hjelper deg med å tilpasse, optimalisere og sikre maskinen din.

Chassis i helmetall

Se og opplev den spennende utførelsen med vinklet kabinettdesign i helmetall, polerte detaljer og høykvalitetsmaterialer som er bygd for å vare lenge.

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
Intel Core i5-14xxx
Prosessormodell *
i5-14400F
Prosessorkjerner
10
Prosessortråder
16
Boostfrekvens prosessor
4,7 GHz
Ytelseskjerner
6
Effektive kjerner
4
Maksimal turbofrekvens med høy ytelse
4,7 GHz
Effektiv maks turbofrekvens
3,5 GHz
Ytelse-kjerne basefrekvens
2,5 GHz
Effektiv kjernebasefrekvens
1,8 GHz
Processor cache
20 MB
Cachetype prosessor
Smart Cache
Antall installerte prosessorer
1
Prosessor grunnkraft
65 W
Maksimal turbokraft
148 W
Minne
Internminne *
8 GB
Maksimalt internminne *
32 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
1 x 8 GB
Minnespor
2x DIMM
ECC
No
Ikke EEC
Yes
Overføringshastighet av minnedata
3200 MT/s
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
1
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
On-board grafikkort *
No
Diskret grafikkadaptermodell *
NVIDIA GeForce RTX 3050
Diskret grafisk adapter hukommelse
6 GB
Diskret grafikk, hukommelsestype
GDDR6
Antall diskrete grafikkadaptere
1
Grafikkadaptermodell om bord *
Ikke tilgjengelig
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Kablingsteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtek RTL8852BE
Nettverksbygging
Antennetype
2x2
Bluetooth
Yes
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall USB 2.0-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
2
Antall VGA (D-Sub)-porter
1
Antall HDMI-porter *
1
HDMI-versjon
1.4b
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Fargenavn
Glimmersølvfarget metall
Støttede plasseringer/plasseringer som kan benyttes
Vertikal
Antall 3.5" bays
1
Kabellåsport
Yes
Produktfarge *
Sølv
Introduksjonsår
2024
Ytelse
Markedsplassering
Spilling
Systemkort kretsoppsett
Intel H670
Lyd-utgang kanaler
5.1 kanaler
Passordbeskyttelse
Yes
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 11 Home
Forhåndsinnstallert programvare
Intel® Unison™, 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection 30-dagers prøveversjon; 1 måneds gratis prøveperiode på Adobe; 1 måneds gratis prøveperiode på Xbox Game Pass
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Special features
HP Support Assistant
Yes
HP sikkerhetsverktøy
Kensington sikkerhetslåsspor
HP programvare medfølger
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
198701444695
HP-segment
Hjem
Energihåndtering
Krav til strømforsyning *
350 W
Bærekraft
Bærekraftsertifikater
ENERGY STAR, EPEAT Silver
Bærekraftige teknologier og materialer
Vannbasert maling
Vekt og dimensjoner
Bredde *
155 mm
Dybde *
297,3 mm
Høyde *
337 mm
Vekt *
6,31 kg
Pakkebredde
499 mm
Pakkedybde
400 mm
Pakkehøyde
287 mm
Pakkevekt
8,64 kg
Emballasjeinnhold
Skjerm inkludert *
No
Land Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse Victus by HP TG02-2803no Intel® Core™ i5 i5-14400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Sølv:
Ansvarsfraskrivelse

[1] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
[2] Denne enheten er konstruert for optimal ytelse. Oppgradering av PC kan påvirke garantidekningen.
[3] Basert på U.S. EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net hvis du vil ha mer informasjon.
[4] Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Internett med høy hastighet og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Se http://www.windows.com.
[5] Intel og Core er varemerker for Intel Corporation i USA og andre land.
[6] ©2024 NVIDIA Corporation. NVIDIA, NVIDIA-logoen, GeForce og GeForce RTX er registrerte varemerker og/eller varemerker for NVIDIA Corporation i USA og andre land. Alle andre varemerker og opphavsrettigheter tilhører de respektive eierne. Hør med produsenten av PC-en om støtte for bestemte NVIDIA-teknologier.
[7] Faktisk kapasitet kan variere.
[8] Trådløst tilgangspunkt og internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Krever en trådløs ruter, selges separat, som støtter 80 MHz-kanaler. Wi-Fi 6 (802.11ax) er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Spesifikasjonene for Wi-Fi 6 foreligger kun som utkast og er ikke endelige. Hvis de endelige spesifikasjonene avviker fra utkastet, kan det påvirke den bærbare datamaskinens mulighet til å kommunisere med andre Wi-Fi 6-enheter. Bare tilgjengelig i land der 802.11ax støttes.
[9] Prosentandel med vannbasert maling varierer fra produkt til produkt.
Ansvarsfraskrivelser for tekniske spesifikasjoner
25 GB gratis Dropbox-lagringsplass i tolv måneder fra registreringsdatoen. Du finner alle detaljer og vilkår for bruk, inkludert retningslinjer for avbestilling, på Dropbox-nettstedet https://www.dropbox.com/help/space/hp-promotion. Internett-tjeneste kreves, men er ikke inkludert.
Internett-tilgang kreves, men er ikke inkludert. McAfee er forhåndsinstallert på PC-en. En konto kreves for aktivering. Fornyelse av abonnement kreves etter prøveperiodens slutt. VPN-funksjonen er ikke tilgjengelig i India, Kina, Syria eller Nord-Korea. McAfee er ikke kompatibel med Windows 11 i S-modus. Du må deaktivere S-modus permanent. Det koster ingenting å deaktivere S-modus, men du kan ikke slå den på igjen.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og all programvare kan dra fordel av denne teknologien. Ytelse og klokkefrekvens varierer avhengig av programmets arbeidsbelastning og konfigurasjonen av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost/ for mer informasjon.
Wi-Fi 6 er laget for å støtte Gigabit-datahastighet ved overføring av filer mellom to enheter som er koblet til samme ruter. Krever en trådløs ruter, selges separat, som støtter kanaler på 80 MHz og høyere.
Trådløst tilgangpunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6 er bakoverkompatibel med tidligere 802.11-spesifikasjoner.
Wi-Fi 6 (802.11ax) støttes ikke i Hviterussland, der Wi-Fi-innstillinger vil bli optimalisert etter lokale forskriftskrav (802.11ac).
Må aktiveres innen 180 dager etter aktivering av Windows.
Tilbud er tilgjengelig i hele verden (Kina og embargo-land, eller andre land som identifiseres om begrenset etter gjeldende lover og reguleringer, er ekskludert) for nye og eksisterende abonnenter som er over 18 år. Klikk på Adobe-ikonet i startmenyen for å innløse et prøvemedlemsskap på én måned for utvalgt Adobe-programvare. Programvaren er knyttet til enheten og kan ikke overføres. Hvis du vil registrere deg for et abonnement med automatisk fornying, kan du oppgi betalingsmetoden din under registreringen. Når du legger til en betalingsmetode, vil abonnementet automatisk fornyes til gjeldende sats på fornyelsesdatoen din helt til du sier opp abonnementet. Hvis du sier opp før slutten av den gratis prøveperioden på én måned, vil du ikke bli belastet. Du kan si opp abonnementet til enhver tid via Adobe-kontosiden din, eller ved å kontakte kundestøtte. Se gjeldende priser for Adobe-produkter som er tilgjengelige i dette tilbudet. Tilbud er ikke tilgjengelig for Utdannings-, OEM- eller volumlisenskunder. Underlagt tilgjengelighet der mottaker holder til. Ytterligere vilkår og betingelser kan gjelde. UGYLDIG DER DET ER BEGRENSET ELLER FORBUDT ETTER LOVEN.
Prosentdel av vannbasert maling varierer fra produkt til produkt.
Xbox Game Pass selges separat. Kredittkort kreves. Når kampanjeperioden avsluttes, blir du belastet for gjeldende ordinære medlemspris med mindre du kansellerer. Vilkår, ekskluderinger og begrensninger for strømming gjelder. Xbox Cloud Gaming (Beta): velg enheter og regioner. For å kunne spille spill og nettbaserte flerspillerspill etter periodens slutt, må du ha et aktivt medlemskap. Utvalget i spillkatalogen varierer over tid, etter region og enhet. Nedlastbart innhold selges separat; Hvis et spill fjernes fra katalogen, eller medlemskapet ditt avsluttes, må du kjøpe spillet separat for å kunne bruke det nedlastbare innholdet. Hvis du allerede er medlem i Xbox Live Gold og/eller Game Pass for konsoll/PC, blir eventuelle dager som gjenstår i medlemskapet konvertert til Ultimate ved hjelp av et konverteringsforhold. Fremtidige kodeinnløsninger er også underlagt et konverteringsforhold. Alle konverteringer til Ultimate er endelige. Du finner detaljer og systemkrav på www.xbox.com/gamepass. Tilbud er gyldig i alle Xbox Game Pass-markeder, unntatt Russland. Digital direkte: Digitalt innhold leveres direkte til enheten din under oppsettet; ingen koder nødvendig.
Bluetooth® 5.3 krever støtte for Microsoft OS / Chrome OS. Før støtte for Microsoft OS / Chrome OS er tilgjengelig, vil Bluetooth® 5.3 fungere som Bluetooth® 5.2 eller lavere.