location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14a-nf0009no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6E (802.11ax) ChromeOS Grå

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14a-nf0009no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ7M5EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701222309 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 08 Aug 2024 08:57:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Chromebook 14a-nf0009no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6E (802.11ax) ChromeOS Grå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel®-prosessor N200 (opptil 3,7 GHz med Intel® Turbo Boost-teknologi, 6 MB L3 buffer, 4 kjerner, 4 tråder)
  • - ChromeOS
  • - 35,6 cm (14") diagonal FHD-skjerm
  • - Intel® UHD Graphics
  • - 8 GB memory; 128 GB UFS storage
Warranty: Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder.
Long product name HP Chromebook 14a-nf0009no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6E (802.11ax) ChromeOS Grå :
The short editorial description of HP Chromebook 14a-nf0009no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6E (802.11ax) ChromeOS Grå

Chromebook 14a-nf0009no, ChromeOS, 14", Intel® N-series, 8GB RAM, 128GB UFS, FHD
More>>>
HP Chromebook 14a-nf0009no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6E (802.11ax) ChromeOS Grå:
The official marketing text of HP Chromebook 14a-nf0009no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6E (802.11ax) ChromeOS Grå as supplied by the manufacturer

Problemfri ytelse og underholdning
Vær produktiv og problemfri med HP Chromebook 14", fullpakket med ytelsen til en Intel®[1]-prosessor og det brukervennlige Chrome OS. Gjør mer med nok av minne, høyere hastigheter og trådløs tilkobling[2], og gled deg over raskere oppstart og lang batteritid med HP Fast Charge[3] slik at du kan være tilkoblet hele dagen.

Short summary description HP Chromebook 14a-nf0009no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6E (802.11ax) ChromeOS Grå:
This short summary of the HP Chromebook 14a-nf0009no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6E (802.11ax) ChromeOS Grå data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 14a-nf0009no, Intel® N, 35,6 cm (14"), 1920 x 1080 piksler, 8 GB, 128 GB, ChromeOS

Long summary description HP Chromebook 14a-nf0009no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6E (802.11ax) ChromeOS Grå:
This is an auto-generated long summary of HP Chromebook 14a-nf0009no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6E (802.11ax) ChromeOS Grå based on the first three specs of the first five spec groups.

HP Chromebook 14a-nf0009no. Produkttype: Chromebook, Formfaktor: Clamshell. Prosessorfamilie: Intel® N, Prosessormodell: N200. Skjermdiagonal: 35,6 cm (14"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler. Internminne: 8 GB, Internminnetype: LPDDR5-SDRAM. Total lagringskapasitet: 128 GB, Lagringsmedier: UFS. Grafikkadaptermodell om bord: Intel® UHD Graphics. Operativsystemprogramvare 04: ChromeOS. Produktfarge: Grå. Vekt: 1,45 kg

Enkel å bruke hele dagen, hver dag
Enkel å bruke hele dagen, hver dag

Gå hele dagen med en Intel®-prosessor[1], brukervennlige Chrome OS og nok av lagringsplass og minne.

Enkel og trygg tilkobling
Enkel og trygg tilkobling

Fremstå på ditt beste med et høykvalitetskamera[8], lett tilgjengelig mikrofon og webkamerabryter for ekstra personvern.

Designet for å slappe av med stil
Designet for å slappe av med stil

Seriene dine får utfolde seg på en stor 14-tommers skjerm[4] med to stereohøyttalere og trådløs tilkobling[2].

Bygget for en bedre morgendag
Bygget for en bedre morgendag

Designet for å være mer bærekraftig ved bruk av plast som ellers ville havnet i havet, resirkulerte materialer fra forbrukere[7].

Intel-prosessor®
Intel-prosessor®

Få ytelsen og grafikken du trenger med en rimelig Intel®-prosessor som gir deg muligheten til å koble til, lære og spille hvor som helst. [5]

Intel® UHD Graphics

Jevn strømming av 4K-innhold og spill favorittspillene dine i 720p uten behov for et dedikert grafikkort. Med utmerket Intel® UHD-grafikkytelse vil du se forskjellen i alt du gjør. [6]

16:9 skjermformat

I 16:9-formatet ser du mer av innholdet og slipper å scrolle så mye. [10]

ENERGY STAR®-sertifisert

Spar strøm og penger med ENERGY STAR®, sertifisert av EPA slik at du bruker mindre strøm og sparer penger der det betyr mest. [11]

Bærekraftig design

Fordi det er de små detaljene som gjør en stor forskjell, er dette produktet laget av bærekraftige materialer som havbundet plast og resirkulert plast fra forbruker. [12]

Tastaturets tastehetter inneholder resirkulert plast fra forbruker
Tastaturets tastehetter inneholder resirkulert plast fra forbruker

Ved å bruke tastehetter laget av resirkulert plast fra forbrukere, har vi gitt tastaturene våre et mer bærekraftig design. [13]

HP Fast Charge

Ingen har tid til å vente i timevis på lading når den bærbare datamaskinen har lite strøm. Slå av enheten og gå fra 0 til 50 % lading på ca. 45 minutter. [14]

128 GB UFS

Med universell Flash-lagring får du lagring med høy ytelse og høye hastigheter og lavere strømforbruk når du er på farten.

Kameralukker

Nå slipper du stygg tape eller annet kliss over linsen for å skjule private øyeblikk. Sørg for at personvern og sikkerhet er på plass med en synlig, fysisk lukker som slår av PC-kameraet når det ikke er i bruk.

To høyttalere

Skru opp volumet til favorittmusikken, -filmen eller -spillet med to stereohøyttalere.

USB Type-C® strøm + skjerm + 5 Gbps signalhastighet

Gi strøm til enheten eller koble til en ekstern skjerm fra bare én USB-C®-port med en signalhastighet på 5 Gbps. Og den kan snus, så du behøver ikke å bekymre deg for å sette inn kontakten feil vei. [15]

HP True Vision HD-kamera

Videoprat i en livaktig klarhet, selv i dårlig lys, og gjør alle samtaler til en ansikt-til-ansikt-opplevelse for å holde kontakt på en bedre måte. [16]

FHD IPS-skjerm

Gled deg over krystallklare bilder fra alle vinkler. Med en bred visningsvinkel på 178° og et livaktig bilde med oppløsning på 1920 x 1080, ser du alltid favorittinnholdet ditt på sitt beste. [9]

Tilkoblet standby
Tilkoblet standby

Fortsett å spille selv i rom med dårlig lys eller på nattflyet. Med opplyst tastatur kan du skrive komfortabelt i flere miljøer.

Design
Produkttype *
Chromebook
Produktfarge *
Grå
Formfaktor *
Clamshell
Markedsplassering
Hverdag
Introduksjonsår
2024
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
35,6 cm (14")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
Paneltype
IPS
Naturlig sideforhold
16:9
Anti-blendende skjerm
Yes
Skjermrammeteknologi
Micro-Edge
Lysstyrke for skjerm
300 cd/m²
Diagonal skjermstørrelse
35,6 cm
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® N
Prosessormodell *
N200
Prosessortråder
4
Boostfrekvens prosessor
3,7 GHz
Processor cache
6 MB
Cachetype prosessor
Smart Cache
Minne
Internminne *
8 GB
Internminnetype
LPDDR5-SDRAM
Minneklokke-hastighet
4800 MHz
Minneformfaktor
On-board
Maksimalt internminne *
8 GB
Lagringsmedium
Total lagringskapasitet *
128 GB
Lagringsmedier *
UFS
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
No
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Audio
Antall innebygde høyttalere
2
Kamera
Frontkamera
Yes
Frontkamera HD-type
HD
Privatkamera
Yes
Personvernstype
Shutter
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6E (802.11ax)
Nettverksbygging
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollermodell
Intel Wi-Fi 6E AX211
WLAN-kontrollerprodusent
Intel
Bluetooth
Yes
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
1
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Kombinert hodetelefon/mikrofonport
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Ytelse
Systemkort kretsoppsett
Intel SoC
Tastatur
Bakgrunnsbelyst tastatur
Yes
Tastatur i full størrelse
Yes
Navn på tastaturfarge
soft grey
Software
Operativsystemprogramvare 04 *
ChromeOS
Special features
HP høyttaler
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP TrueVision HD
HP-segment
Hjem
Battery
Batteriteknologi
Lithium Polymer (LiPo)
Antall battericeller
2
Batterikapasitet *
47 Wh
Hurtiglading
Yes
Hurtigladetid (50 %)
45 min
Energihåndtering
AC-adapter energitap
45 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
Sikkerhet
Passordbeskyttelse
Yes
Bærekraft
Bærekraftsertifikater
ENERGY STAR
Vekt og dimensjoner
Bredde
325,7 mm
Dybde
215,5 mm
Høyde
18,2 mm
Vekt *
1,45 kg
Datainnpakking
Pakkebredde
69 mm
Pakkedybde
520 mm
Pakkehøyde
305 mm
Pakkevekt
2,04 kg
Land Distributor
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP Chromebook 14a-nf0009no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6E (802.11ax) ChromeOS Grå:
Ansvarsfraskrivelse

[1] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
[2] Wi-Fi 6E krever en Wi-Fi 6E-ruter, selges separat, for å fungere i 6 GHz-båndet. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6E er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Og tilgjengelig i land der Wi-Fi 6E støttes. Wi-Fi 6E er utformet for å støtte gigabitdatahastigheter ved overføring av filer mellom to enheter som er koblet til samme ruter. Krever trådløs ruter, selges separat.
[3] Lader batteriet opptil 50 % innen 45 minutter når systemet er slått av (med kommandoen «slå av»). Anbefales for bruk med HP-adapteren som følger med den bærbare PC-en. Anbefales ikke med batteriladere med lavere kapasitet. Når batteriet er ladet til 50 %, går ladehastigheten tilbake til normal hastighet, temperatur, bruksmønster (type apper som brukes, video, Wi-Fi, Bluetooth, spill) og batteriets alder og tilstand.
[4] Full-HD (FHD)-innhold kreves for å vise FHD-bilder.
[7] Bærbare PC-er produsert med resirkulert plast som ellers ville havnet i havet, i produktets høyttalerkabinetter, resirkulert aluminiumsmateriale i produktdekselet og resirkulert plast fra forbrukere i tastehetter. Prosentandel av materialet i hver komponent varierer avhengig av produkt.
[8] Kameraoppløsning refererer til aktive piksler for bildesensoren. De faktiske bildepunktene og størrelsesforholdet avhenger av appen som er valgt.
[5] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i forhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering er ikke et mål på høyere ytelse. Intel og Core er varemerker for Intel Corporation i USA og andre land.
[6] HD-innhold (High Definition) er nødvendig for å vise HD-bilder. Grafikkytelsen kan være begrenset basert på den maksimale oppløsningen til skjermen. 4K-innhold kreves for å vise bilder i full 4K.
[9] Full-HD (FHD)-innhold kreves for å vise FHD-bilder.
[10] Alle ytelsesspesifikasjonene er typiske spesifikasjoner som er gitt av HPs komponentprodusenter; den faktiske ytelsen kan være høyere eller lavere.
[11] ENERGY STAR og ENERGY STAR-logoen er registrerte varemerker tilhørende Environmental Protection Agency i USA.
[12] Prosentandel av havbundet plastinnhold og resirkulert plast fra forbrukere i hver komponent varierer fra produkt til produkt. Prosentandel resirkulert plastmateriell er basert på definisjonen angitt i IEEE 1680.1-2018-standarden.
[13] Prosentandel av resirkulert plastinnhold fra forbrukere i tastehetter varierer fra produkt til produkt.
[14] Lader batteriet opptil 50 % innen 45 minutter når systemet er slått av (med kommandoen «slå av»). Anbefales for bruk med HP-adapteren som følger med den bærbare PC-en. Anbefales ikke med batteriladere med lavere kapasitet. Når batteriet er ladet til 50 %, går ladehastigheten tilbake til normal hastighet. Ladetiden kan variere +/- 10 % avhengig av systemtoleransen. Tilgjengelig på utvalgte HP-produkter. Du finner en komplett liste over produktfunksjoner på http://store.hp.com.
[15] Faktisk ytelse kan variere. USB Type-C® og USB-C® er varemerker for USB Implementers Forum.
[16] Funksjoner kan kreve programvare eller andre tredjepart-programmer for å oppnå funksjonaliteten som beskrives.
Ansvarsfraskrivelser for tekniske spesifikasjoner
Dette Google One-medlemskapstilbudet («tilbudet») gir deg abonnementsfordeler uten ekstra kostnad i en periode på tolv måneder fra dagen du løser inn tilbudet. Etter at du har løst inn tilbudet, kan du bekrefte tilbudsperiodens sluttdato på Abonnementer-siden din i Google Play-butikken. Tilbudet krever en Google Payments-konto. Tilbudet utløper og må løses inn innen 31. januar 2021. Dette tilbudet er begrenset til nye brukere av Google One i Australia, Canada (unntatt Quebec), Danmark, Finland, Frankrike, Tyskland, Japan, Nederland, New Zealand, Norge, Sverige, Storbritannia og USA som kjøpte en ny Chromebook-enhet på eller etter 1. mai 2019. Se www.google.com/chromebook/offers/ for mer informasjon.
Lader batteriet opptil 50 % på 45 minutter når systemet er slått av (med kommandoen «slå av»). Anbefales for bruk med HP-adapteren som følger med den bærbare PC-en. Anbefales ikke med batteriladere med lavere kapasitet. Når batteriet er ladet til 50 %, går ladehastigheten tilbake til normal hastighet. Ladetiden kan variere ±10 % avhengig av systemtoleransen. Tilgjengelig på utvalgte HP-modeller. Du finner en komplett liste over produktfunksjoner på http://store.hp.com.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og all programvare kan dra fordel av denne teknologien. Ytelse og klokkefrekvens varierer avhengig av programmets arbeidsbelastning og konfigurasjonen av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost/ for mer informasjon.
Wi-Fi 6E krever en Wi-Fi 6E-ruter, selges separat, for å fungere i et 6 GHz bånd. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6E er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Og tilgjengelig i land der 6 GHz støttes.
Alle ytelsesspesifikasjonene er typiske spesifikasjoner som er gitt av HPs komponentprodusenter; den faktiske ytelsen kan være høyere eller lavere.
Prosent av aktivt pluss ikke-aktivt visningsområde til aktivt visningsområde og kantlinje. Mål med lokk vertikalt mot pulten.
Faktisk watt per time for batteri (Wh) vil variere ut i fra designkapasitet. Batterikapasiteten vil naturlig reduseres etter holdbarhet, tid, bruk, miljø, temperatur, systemkonfigurasjon, innlastede apper, funksjoner, strømstyringsinnstillinger og andre faktorer.
Basert på U.S. EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net hvis du vil ha mer informasjon.
Vekt og systemmål kan variere avhengig av konfigurasjons- og produksjonsavvik.
Prosentandel med plast som ellers ville havnet i havet, i hver komponent varierer fra produkt til produkt.
Dekselet til de bærbare PC-ene er produsert med resirkulert metall. Prosentverdien av resirkulert metall varierer fra produkt til produkt.
Tastaturhetter på tastatur inneholder resirkulert plast fra forbrukere. Prosentandel resirkulert innhold fra forbrukere i hver komponent varierer fra produkt til produkt.
Bluetooth® 5.3 krever støtte for Microsoft OS / Chrome OS. Før støtte for Microsoft OS / Chrome OS er tilgjengelig, vil Bluetooth® 5.3 fungere som Bluetooth® 5.2 eller lavere.