location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 630 Intel® Celeron® B815 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Harddisk Windows 7 Home Premium

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
630
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A6E77EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0886112601928 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jul 2012
Product end of life date
Bullet Points HP 630 Intel® Celeron® B815 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Harddisk Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® B815 1,6 GHz
  • - 39,6 cm (15.6") 1366 x 768 piksler LED-baklys 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB Harddisk DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet/bredbåndsforbindelse Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 47 Wh 5 timer 65 W
  • - Windows 7 Home Premium 64-bit
Warranty: Garanti: HP Services tilbyr ett års garanti (oppgraderinger tilgjengelig, selges separat), ett års begrenset garanti på primærbatteri
Long product name HP 630 Intel® Celeron® B815 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Harddisk Windows 7 Home Premium :
The short editorial description of HP 630 Intel® Celeron® B815 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Harddisk Windows 7 Home Premium

HP 630 Notebook PC
More>>>
HP 630 Intel® Celeron® B815 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Harddisk Windows 7 Home Premium:
The official marketing text of HP 630 Intel® Celeron® B815 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Harddisk Windows 7 Home Premium as supplied by the manufacturer

Stilig ytelse. Se, presenter, hold videokonferanser og gjør flere ting på denne robuste og stilige bærbare PCen. Denne allsidige og sikre HP 630 med 39,6 cm (15,6" diagonalt) HD-skjerm 1 gjør inntrykk både på og utenfor kontoret.

Utstyrt for å få jobben gjort

• Optimalisert for ekte Windows® 7 Professional 2, slik at du får kraftige prosessorfunksjoner, trådløs 3 funksjonalitet og en 39,6 cm (15,6" diagonalt) HD-skjerm 1.


Stilig design

• Denne bærbare PCen har et raffinert ID-design med en glatt, matt overflate i en dempet tinnfarge som gir et rent og profesjonelt utseende.


Systemgjenoppretting

• Dine data er viktige. Med et forhåndsinstallert HP Recovery Manager-diskbilde kan du raskt gjenopprette og komme tilbake i arbeid hvis operativsystemet blir ødelagt.


Enkelt å være produktiv

• Med tilleggsutstyret Wi-Fi CERTIFIED™ WLAN kan du sende og motta e-post eller bruke Internett – på jobb, hjemme og på stamsteder 3.


Krystallklart samarbeid

• Reduser kommunikasjonskostnadene og øk produktiviteten med webkameraet 4 for videokonferanser, digitale mikrofoner og Altec Lansing-høyttaler for bedre lydkvalitet.


Det beste av begge verdener

• Grafikk med vekslefunksjon (på enkelte modeller) 5 betyr at du kan få høy ytelse fra diskret grafikk eller lang batteridriftstid med integrert grafikk i samme bærbare PC.


1 HD-innhold er nødvendig for å vise HD-bilder.

2 Dette systemet kan kreve oppgradert og/eller maskinvare som kjøpes separat for å få fullt utbytte av Windows 7-funksjonalitet. Ikke alle funksjoner er tilgjengelig i alle utgaver av Windows 7. Se http://www.microsoft.com/windows/windows-7/ for nærmere detaljer.

3 Trådløst tilgangspunkt og Internett-tjeneste er nødvendig. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset.

4 Selges separat eller som en tilleggsfunksjon.

5 Power Express-grafikk med vekslefunksjon krever diskret grafikk, Windows OS og Intel HM65-brikkesett.

Short summary description HP 630 Intel® Celeron® B815 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Harddisk Windows 7 Home Premium:
This short summary of the HP 630 Intel® Celeron® B815 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Harddisk Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP 630, Intel® Celeron®, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 piksler, 2 GB, 320 GB

Long summary description HP 630 Intel® Celeron® B815 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Harddisk Windows 7 Home Premium:
This is an auto-generated long summary of HP 630 Intel® Celeron® B815 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Harddisk Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP 630. Prosessorfamilie: Intel® Celeron®, Prosessormodell: B815, Prosessorfrekvens: 1,6 GHz. Skjermdiagonal: 39,6 cm (15.6"), Skjermoppløsning: 1366 x 768 piksler. Internminne: 2 GB, Internminnetype: DDR3-SDRAM. Total lagringskapasitet: 320 GB, Lagringsmedier: Harddisk, Optisk stasjonstype: DVD Super Multi DL. Grafikkadaptermodell om bord: Intel® HD Graphics. Operativsystemprogramvare 04: Windows 7 Home Premium. Vekt: 2,5 kg

Design
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
39,6 cm (15.6")
Skjermoppløsning *
1366 x 768 piksler
LED-baklys
Yes
Naturlig sideforhold
16:9
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Celeron®
Prosessormodell *
B815
Prosessorkjerner
2
Prosessortråder
2
Prosessorfrekvens *
1,6 GHz
Systembussrate
5 GT/s
Processor cache
2 MB
Cachetype prosessor
L3
Prosessorstøpsel
Socket 988
Prosessorlitografi
32 nm
Prosessorens driftmoduser
64-bit
Prosessorserier
Intel Celeron Processor B800 Series for Mobile
Kodenavn prosessor
Sandy Bridge
Busstype
DMI
FSB-paritet
No
Stigning
Q0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maksimalt antall PCI Express-spor
16
PCI Express sporversjon
2.0
PCI Express-konfigurasjoner
1x16, 2x8, 1x8+2x4
CPU-multiplikator (buss/kjerneforhold)
16
EEC støttet av prosessor
No
Minne
Internminne *
2 GB
Internminnetype
DDR3-SDRAM
Minneklokke-hastighet
1333 MHz
Minnespor
2x SO-DIMM
Maksimalt internminne *
8 GB
Lagringsmedium
Total lagringskapasitet *
320 GB
Lagringsmedier *
Harddisk
Antall installerte harddisker
1
Intern harddisk
320 GB
HDD-grensesnitt
SATA II
HDD-hastighet
5400 RPM
Optisk stasjonstype *
DVD Super Multi DL
Innebygd kortleser
Yes
Minnekortenhet
MMC, SD
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
Diskret grafikkadapter *
No
On-board grafikkadapter familie
Intel® HD Graphics
Grafikkadaptermodell om bord *
Intel® HD Graphics
Basisfrekvens on-board skjermkort
650 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1050 MHz
Audio
Lydsystem
HD
Innebygd mikrofon
Yes
Kamera
Frontkamera
No
Nettverksbygging
Wi-Fi
Yes
Nettverksgrensesnitt
Gigabit Ethernet
Wi-Fi-standarder
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet/bredbåndsforbindelse
Yes
Bluetooth
Yes
Bluetooth-versjon
3.0+HS
Tilkoblingsevne
Antall USB 2.0-porter *
3
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall HDMI-porter *
1
DVI-port
No
Antall VGA (D-Sub)-porter
1
Hodetelefonutganger
1
S/PDIF-utport
No
Mikrofon, linje-inn-støpsel
Yes
Dokkingtilkobling
No
Type ladeport
DC-inngang
ExpressCard-port
No
Type CardBus PCMCIA-port
No
SmartCard-port
No
TV-ut
No
Ytelse
Systemkort kretsoppsett
Intel® HM65 Express
Tastatur
Pekeenhet
Berøringsplate
Tastatur i full størrelse
Yes
Software
Operativsystemets arkitekturform
64-bit
Demoprogramvare
Symantec Norton Internet Security 2011
Operativsystemprogramvare 04 *
Windows 7 Home Premium
Prosessor spesielle funksjoner
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel klar video teknologi
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
No
Intel® Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
No
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
37.5x37.5 (rPGA988B)
Støttede instruksjonssett
SSE4.1, SSE4.2
Prosessorkode
SR0HZ
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Grafikk og IMC-litografi
32 nm
Intel Virtualisering Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Technology
Yes
Intel® FDI Technology
Yes
Intel® Rapid Storage Technology
No
Intel® Fast Memory Access
Yes
Processor ARK ID
63919
Konfliktfri prosessor
No
Integrert 4G WiMAX
No
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
6
Batterikapasitet *
47 Wh
Batteriliv (maks.)
5 timer
Energihåndtering
AC-adapter energitap
65 W
Sikkerhet
Kabellåsport
Yes
Kabellåstype
Kensington
Miljømessige forhold
Driftstemperatur (T-T)
5 - 35 °C
Relativ luftfuktighet under drift (H-H)
10 - 90%
Bærekraft
Bærekraftsertifikater
ENERGY STAR
Vekt og dimensjoner
Bredde
376 mm
Dybde
247 mm
Høyde
31,8 mm
Vekt *
2,5 kg
Andre funksjoner
AC-adapter bunt
Yes
Infrarød dataport
No
Grafikkadapterfamilie
Intel
Display
LED
Source Testseek summary Average rating
Reviews
Updated:
2013-07-21 02:22:46
Testseek har samlet 11 ekspertomtaler for HP 630 Intel® Celeron® B815 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Harddisk Windows 7 Home Premium og gjennomsnittlig rating fra ekspertene er 74 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
74%