location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-fd0046no Intel® Pentium® N200 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-fd0046no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5CE4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415468017 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 15 Jul 2024 01:45:25
The date of the most recent change of the data-sheet in Icecat's system
Produkt Brosjyre / Datablad (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15-fd0046no Intel® Pentium® N200 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel®-prosessor N200 (opptil 3,7 GHz med Intel® Turbo Boost-teknologi, 6 MB L3 buffer, 4 kjerner, 4 tråder)
  • - Windows 11 Home
  • - 39,6 cm (15,6") diagonal FHD-skjerm
  • - Intel® UHD Graphics
  • - 8 GB memory; 512 GB SSD storage
Warranty: Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder.
Long product name HP 15-fd0046no Intel® Pentium® N200 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv :
The short editorial description of HP 15-fd0046no Intel® Pentium® N200 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv

Laptop 15-fd0046no, Windows 11 Home, 15.6", Intel® Pentium®, 8GB RAM, 512GB SSD, FHD, Naturlig sølv
More>>>
HP 15-fd0046no Intel® Pentium® N200 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv:
The official marketing text of HP 15-fd0046no Intel® Pentium® N200 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv as supplied by the manufacturer

En pålitelig bygget bærbar PC som holder deg i sonen
En bærbar HP 15,6” PC med den pålitelige ytelsen til en Intel®-prosessor[1], i tillegg til rikelig med lagringsplass og kraftig grafikk i en slank maskin med gjennomtenkt design, gir deg muligheten til å gjøre mer. Den er laget for bruk uansett hvor dagen fører deg og er bygget med plast som ellers ville havnet i havet og resirkulert plast fra forbrukere[2].

Short summary description HP 15-fd0046no Intel® Pentium® N200 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv:
This short summary of the HP 15-fd0046no Intel® Pentium® N200 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15-fd0046no, Intel® Pentium®, 39,6 cm (15.6"), 1920 x 1080 piksler, 8 GB, 512 GB, Windows 11 Home

Long summary description HP 15-fd0046no Intel® Pentium® N200 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv:
This is an auto-generated long summary of HP 15-fd0046no Intel® Pentium® N200 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv based on the first three specs of the first five spec groups.

HP 15-fd0046no. Produkttype: Laptop, Formfaktor: Clamshell. Prosessorfamilie: Intel® Pentium®, Prosessormodell: N200. Skjermdiagonal: 39,6 cm (15.6"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler. Internminne: 8 GB, Internminnetype: DDR4-SDRAM. Total lagringskapasitet: 512 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: Intel® UHD Graphics. Operativsystemprogramvare 04: Windows 11 Home. Produktfarge: Sølv. Vekt: 1,59 kg

Bygget slik at du kan holde kontakten
Bygget slik at du kan holde kontakten

Laget for samarbeid med et HP True Vision-kamera[3] med personvernsdeksel, to mikrofoner og avansert støyreduksjon.

Møt dagen, hver dag
Møt dagen, hver dag

Vær klar til møtet når som helst med en pålitelig Intel®-prosessor[1], rikelig med lagringsplass, raske tilkoblinger og nok av minne.

Produktivitet med livets hastighet
Produktivitet med livets hastighet

Denne EPEAT® Gold-registrerte og ENERGY STAR®-sertifiserte enheten[4] leverer krystallklar kvalitet på en 15,6” skjerm.

Få et nytt perspektiv
Få et nytt perspektiv

Fra en oppdatert Start-meny, til nye måter å finne folk, nyheter, spill og innhold på – Windows 11 er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte. [5]

Intel-prosessor®

Få ytelsen og grafikken du trenger med en rimelig Intel®-prosessor som gir deg muligheten til å koble til, lære og spille hvor som helst. [6]

Intel® UHD Graphics

Jevn strømming av 4K-innhold og spill favorittspillene dine i 720p uten behov for et dedikert grafikkort. Med utmerket Intel® UHD-grafikkytelse vil du se forskjellen i alt du gjør. [7]

Flimmerfri

Ved å bruke DC-dimmingsteknologi som kontrollerer lysstyrken ved å justere likestrømmen i stedet for å bruke syklisk bakbelysning, kan vi eliminere skjermflimring og gi en mer komfortabel seeropplevelse. [8]

Full-HD-skjerm

Len deg tilbake og nyt krystallklare visuelle effekter og bilder med den livaktige kvaliteten til 2 millioner piksler. Oppløsningen på 1920 x 1080 gir en ny dimensjon til det digitale innholdet. [9]

Antireflekspanel

Nyt solen og favorittinnholdet ditt samtidig med denne antirefleks-skjermen. Ikke-reflekterende og lavglanset, så du får mindre gjenskinn når du er utendørs.

16:9 skjermformat
16:9 skjermformat

Se hele spillet med et skjermformat på 16:9.

Bærekraftig design

Fordi det er de små detaljene som gjør en stor forskjell, er dette produktet laget av bærekraftige materialer som havbundet plast og resirkulert plast fra forbruker. [10]

Tastaturets tastehetter inneholder resirkulert plast fra forbruker

Ved å bruke tastehetter laget av resirkulert plast fra forbrukere, har vi gitt tastaturene våre et mer bærekraftig design. [11]

ENERGY STAR®-sertifisert

Spar strøm og penger med ENERGY STAR®, sertifisert av EPA slik at du bruker mindre strøm og sparer penger der det betyr mest. [12]

PCIe SSD-lagring
PCIe SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 512 GB PCIe SSD-lagring.

To høyttalere

Skru opp volumet til favorittmusikken, -filmen eller -spillet med to stereohøyttalere.

DDR4 RAM

DDR4 er fremtidens RAM, laget for å arbeide mer effektivt og pålitelig ved høyere hastigheter. På grunn av høyere båndbredde vil alt fra fleroppgavekjøring til dataspill få en betydelig ytelsesøkning.

USB type-C® 5 Gbps signaldatahastighet

Koble til den eksterne lagringsenheten med denne USB Type-C®-porten, med signaldatahastighet på 5 Gbps. Og den er vendbar, så du behøver aldri å bekymre deg for å sette inn kontakten opp-ned.

EPEAT® Gold-registrert

EPEAT® Gold-registrerte produkter er de høyest rangerte produktene som oppfyller alle påkrevde EPEAT-kriterier. EPEAT er verdens fremste miljømerke for elektronikk. [13]

Adobe-tilbud

Få en gratis prøveperiode på én måned på de beste kreativitets- og produktivitetsappene fra Adobe når du kjøper en datamaskin fra HP. [14]

HP Fast Charge
HP Fast Charge

Ingen har tid til å vente i timevis på lading når den bærbare datamaskinen har lite strøm. Slå av enheten og gå fra 0 til 50 % lading på ca. 45 minutter. [15]

Problemfri tilkobling

Få høyere hastigheter, forbedret ytelse og bedre kapasitet med Wi-Fi 6 og Bluetooth® 5.3 trådløst kort. [16]

Design
Fargenavn
Natural silver
Produkttype *
Laptop
Produktfarge *
Sølv
Formfaktor *
Clamshell
Markedsplassering
Hverdag
Introduksjonsår
2024
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
39,6 cm (15.6")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
Naturlig sideforhold
16:9
Anti-blendende skjerm
Yes
Skjermrammeteknologi
Micro-Edge
Lysstyrke for skjerm
250 cd/m²
Diagonal skjermstørrelse
39,6 cm
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Pentium®
Prosessormodell *
N200
Prosessorkjerner
4
Prosessortråder
4
Boostfrekvens prosessor
3,7 GHz
Processor cache
6 MB
Cachetype prosessor
L3
Minne
Internminne *
8 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
3200 MHz
Minnefordeling
1 x 8 GB
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
No
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Audio
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkamera HD-type
HD
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Nettverksbygging
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollerprodusent
Realtek
Bluetooth
Yes
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall HDMI-porter *
1
HDMI-versjon
1.4b
Kombinert hodetelefon/mikrofonport
Yes
Ytelse
Systemkort kretsoppsett
Intel SoC
Tastatur
Pekeenhet
Berøringsplate
Numerisk tastatur *
No
Bakgrunnsbelyst tastatur
Yes
Tastatur i full størrelse
Yes
Navn på tastaturfarge
pehmeänharmaa
Software
Demoprogramvare
McAfee Online Protection 30-day trial
Operativsystemprogramvare 04 *
Windows 11 Home
Special features
HP høyttaler
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP frontkamera
HP TrueVision HD
HP-segment
Hjem
Battery
Batteriteknologi
Lithium Polymer (LiPo)
Antall battericeller
3
Batterikapasitet *
41 Wh
Batteriliv (maks.)
7,5 timer
Kontinuerlig video-playbacktid
10,75 timer
Hurtiglading
Yes
Hurtigladetid (50 %)
45 min
Energihåndtering
AC-adapter energitap
45 W
AC-adapter frekvens
50/60 Hz
AC-adapter inngangsspenning
100 - 240 V
Sikkerhet
Passordbeskyttelse
Yes
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR, EPEAT Gold
Vekt og dimensjoner
Bredde
359,8 mm
Dybde
236 mm
Høyde
18,6 mm
Vekt *
1,59 kg
Datainnpakking
Pakkebredde
69 mm
Pakkedybde
520 mm
Pakkehøyde
305 mm
Pakkevekt
2,29 kg
Land Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP 15-fd0046no Intel® Pentium® N200 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Sølv:
Ansvarsfraskrivelse

[1] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og all programvare vil ha nytte av denne teknologien. Ytelse og klokkefrekvens vil variere avhengig av programmets arbeidsbelastning og konfigurasjonen til maskinvare og programvare. Intels nummerering er ikke et mål på høyere ytelse.
[2] Plast som ellers ville havnet i havet i høyttalerkabinett, resirkulert plast fra forbrukere i tastatursakser og tastehetter. Prosentandel av resirkulerte materialer i hver komponent varierer fra produkt til produkt.
[3] Funksjoner kan kreve programvare eller andre tredjepart-programmer for å oppnå funksjonaliteten som beskrives.
[4] Basert på U.S. EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net hvis du vil ha mer informasjon.
[5] Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Internett med høy hastighet og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Se http://www.windows.com.
[6] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i forhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering er ikke et mål på høyere ytelse. Intel og Core er varemerker for Intel Corporation i USA og andre land.
[7] HD-innhold (High Definition) er nødvendig for å vise HD-bilder. Grafikkytelsen kan være begrenset basert på den maksimale oppløsningen til skjermen. 4K-innhold kreves for å vise bilder i full 4K.
[8] Den flimmerfrie egenskapen eliminerer skjermflimring ved å integrere LED-bakbelysning med DC-dimming.
[9] Full-HD (FHD)-innhold kreves for å vise FHD-bilder.
[10] Prosentandel med plast som ellers ville havnet i havet, og resirkulert plast fra forbrukere varierer fra produkt til produkt. Prosentandel for resirkulert plastinnhold er basert på definisjonen angitt i standarden IEEE 1680.1-2018.
[11] Prosentandel av resirkulert plastinnhold fra forbrukere i tastehetter varierer fra produkt til produkt.
[12] ENERGY STAR og ENERGY STAR-logoen er registrerte varemerker tilhørende Environmental Protection Agency i USA.
[13] EPEAT® Silver-registrert der det er aktuelt. EPEAT-registrering er forskjellig fra land til land. Se www.epeat.net for registreringsstatus per land.
[14] Tilbud er tilgjengelig i hele verden (Kina og embargo-land, eller andre land som identifiseres om begrenset etter gjeldende lover og reguleringer, er ekskludert) for nye og eksisterende abonnenter som er over 18 år. Klikk på Adobe-ikonet i startmenyen for å innløse et prøvemedlemsskap på én måned for utvalgt Adobe-programvare. Programvaren er knyttet til enheten og kan ikke overføres. Hvis du vil registrere deg for et abonnement med automatisk fornying, kan du oppgi betalingsmetoden din under registreringen. Når du legger til en betalingsmetode, vil abonnementet automatisk fornyes til gjeldende sats på fornyelsesdatoen din helt til du kansellerer abonnementet. Hvis du kansellerer før slutten av den gratis prøveperioden på én måned, vil du ikke bli belastet. Du kan kansellere abonnementet til enhver tid via Adobe-kontosiden din, eller ved å kontakte kundestøtte. Se gjeldende priser for Adobe-produkter som er tilgjengelige i dette tilbudet. Tilbud er ikke tilgjengelig for Utdannings-, OEM- eller volumlisenskunder. Underlagt tilgjengelighet der mottaker holder til. Ytterligere vilkår og betingelser kan gjelde. UGYLDIG DER DET ER BEGRENSET ELLER FORBUDT ETTER LOVEN.
[15] Lader batteriet opptil 50 % innen 45 minutter når systemet er slått av (med kommandoen «slå av»). Anbefales for bruk med HP-adapteren som følger med den bærbare PC-en. Anbefales ikke med batteriladere med lavere kapasitet. Når batteriet er ladet til 50 %, går ladehastigheten tilbake til normal hastighet. Ladetiden kan variere +/- 10 % avhengig av systemtoleransen. Tilgjengelig på utvalgte HP-produkter. Du finner en komplett liste over produktfunksjoner på http://store.hp.com.
[16] Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6 er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Wi-Fi 6 er utformet for å støtte gigabitdatahastigheter ved overføring av filer mellom to enheter som er koblet til samme ruter. Krever en trådløs ruter, selges separat, som støtter 80 MHz og høyere kanaler. Wi-Fi 6 (802.11ax) støttes ikke i Belarus der Wi-Fi-innstillingene vil være optimalisert til lokale forskriftskrav (802.11ac). Bluetooth® 5.3-drift krever støtte for Microsoft OS / Chrome OS. Før støtte for Microsoft OS / Chrome OS er tilgjengelig, vil Bluetooth® 5.3 fungere som Bluetooth® 5.2 eller lavere.
Ansvarsfraskrivelser for tekniske spesifikasjoner
25 GB gratis Dropbox-lagringsplass i tolv måneder fra registreringsdatoen. Du finner alle detaljer og vilkår for bruk, inkludert retningslinjer for avbestilling, på Dropbox-nettstedet https://www.dropbox.com/help/space/hp-promotion. Internett-tjeneste kreves, men er ikke inkludert.
Gratis 30-dagers abonnement på McAfee LiveSafe-tjenesten er inkludert. Internett-tilgang er påkrevd og er ikke inkludert. Etter utløpsdatoen kreves abonnement.
Windows MobileMark 18-batteritiden vil variere, avhengig av ulike faktorer, som produktmodell, konfigurasjon, aktive programmer, funksjoner, bruk, trådløsfunksjonalitet og strømstyringsinnstillinger. Det er normalt at den maksimale batterikapasiteten reduseres over tid og ved bruk. Du finner mer informasjon på https://bapco.com/products/mobilemark-2018-v1-5/.
Lader batteriet opptil 50 % på 45 minutter når systemet er slått av (med kommandoen «slå av»). Anbefales for bruk med HP-adapteren som følger med den bærbare PC-en. Anbefales ikke med batteriladere med lavere kapasitet. Når batteriet er ladet til 50 %, går ladehastigheten tilbake til normal hastighet. Ladetiden kan variere ±10 % avhengig av systemtoleransen. Tilgjengelig på utvalgte HP-modeller. Du finner en komplett liste over produktfunksjoner på http://store.hp.com.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og all programvare kan dra fordel av denne teknologien. Ytelse og klokkefrekvens varierer avhengig av programmets arbeidsbelastning og konfigurasjonen av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost/ for mer informasjon.
Batteritid testet av HP med kontinuerlig FHD-videoavspilling, oppløsning på 1080p (1920 x 1080), lysstyrke på 150 nit, systemnivålyd på 17 %, avspillerlydnivå på 100 %, avspilling fra lokalt lager, tilkoblede hodetelefoner, trådløsfunksjon på, men ikke tilkoblet. Faktisk batteritid vil variere avhengig av konfigurasjon, og maksimal batterikapasitet vil normalt bli redusert over tid.
Wi-Fi 6 er laget for å støtte Gigabit-datahastighet ved overføring av filer mellom to enheter som er koblet til samme ruter. Krever en trådløs ruter, selges separat, som støtter kanaler på 80 MHz og høyere.
Trådløst tilgangpunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6 er bakoverkompatibel med tidligere 802.11-spesifikasjoner.
Wi-Fi 6 (802.11ax) støttes ikke i Hviterussland, der Wi-Fi-innstillinger vil bli optimalisert etter lokale forskriftskrav (802.11ac).
Alle ytelsesspesifikasjonene er typiske spesifikasjoner som er gitt av HPs komponentprodusenter; den faktiske ytelsen kan være høyere eller lavere.
Prosent av aktivt pluss ikke-aktivt visningsområde til aktivt visningsområde og kantlinje. Mål med lokk vertikalt mot pulten.
Tilbakestilles til LastPass Basic etter 30 dager.
Faktisk watt per time for batteri (Wh) vil variere ut i fra designkapasitet. Batterikapasiteten vil naturlig reduseres etter holdbarhet, tid, bruk, miljø, temperatur, systemkonfigurasjon, innlastede apper, funksjoner, strømstyringsinnstillinger og andre faktorer.
Må aktiveres innen 180 dager etter aktivering av Windows.
Tilbud er tilgjengelig i hele verden (Kina og embargo-land, eller andre land som identifiseres om begrenset etter gjeldende lover og reguleringer, er ekskludert) for nye og eksisterende abonnenter som er over 18 år. Klikk på Adobe-ikonet i startmenyen for å innløse et prøvemedlemsskap på én måned for utvalgt Adobe-programvare. Programvaren er knyttet til enheten og kan ikke overføres. Hvis du vil registrere deg for et abonnement med automatisk fornying, kan du oppgi betalingsmetoden din under registreringen. Når du legger til en betalingsmetode, vil abonnementet automatisk fornyes til gjeldende sats på fornyelsesdatoen din helt til du sier opp abonnementet. Hvis du sier opp før slutten av den gratis prøveperioden på én måned, vil du ikke bli belastet. Du kan si opp abonnementet til enhver tid via Adobe-kontosiden din, eller ved å kontakte kundestøtte. Se gjeldende priser for Adobe-produkter som er tilgjengelige i dette tilbudet. Tilbud er ikke tilgjengelig for Utdannings-, OEM- eller volumlisenskunder. Underlagt tilgjengelighet der mottaker holder til. Ytterligere vilkår og betingelser kan gjelde. UGYLDIG DER DET ER BEGRENSET ELLER FORBUDT ETTER LOVEN.
Basert på U.S. EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net hvis du vil ha mer informasjon.
Vekt og systemmål kan variere avhengig av konfigurasjons- og produksjonsavvik.
Prosentandel med plast som ellers ville havnet i havet, i hver komponent varierer fra produkt til produkt.
Tastehetter på tastaturet inneholder resirkulert plast fra forbrukere. Prosentandel av resirkulert innhold fra forbrukere i hver komponent varierer fra produkt til produkt.
Den flimmerfrie egenskapen eliminerer skjermflimring ved å integrere LED-bakbelysning eller LED-utslipp med DC-dimming. OLED-panel er funksjonelt med DC-DIMMING når det er over 100 nits.
Bluetooth® 5.3 krever støtte for Microsoft OS / Chrome OS. Før støtte for Microsoft OS / Chrome OS er tilgjengelig, vil Bluetooth® 5.3 fungere som Bluetooth® 5.2 eller lavere.