location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP GT22-2002no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Tower PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
45L
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT22-2002no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9Z455EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122515011 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 17 Sep 2024 06:50:48
The date of the most recent change of the data-sheet in Icecat's system
Produkt Brosjyre / Datablad (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP GT22-2002no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i9-14900K (opptil 6,0 GHz med Intel® Turbo Boost-teknologi, 36 MB L3 buffer, 24 kjerner, 32 tråder)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 4090 (24 GB GDDR6X-dedikert)
  • - 64 GB memory; 4 TB SSD storage
Warranty: Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder.
Long product name OMEN by HP GT22-2002no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Tower PC Sort :
The short editorial description of OMEN by HP GT22-2002no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Tower PC Sort

OMEN by HP 45L Gaming Desktop GT22-2002no PC, Windows 11 Home, Intel® Core™ i9, 64GB RAM, 2TB SSD, 2TB SSD, NVIDIA® GeForce RTX™ 4090
More>>>
OMEN by HP GT22-2002no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Tower PC Sort:
The official marketing text of OMEN by HP GT22-2002no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Tower PC Sort as supplied by the manufacturer

Svært kjølig både på innsiden og utsiden
OMEN by HP 45L er en stasjonær gaming-PC designet kun med tanke på gaming, og er bygget for ekstrem ytelse. Den stasjonære OMEN by HP gaming-PC-en drives av den nyeste Intel-prosessoren®[1] og tar kjølingen til utrolige høyder med et unikt kjølekammer. Laget for enkel verktøyfri oppgradering med komponenter av bransjestandard for dine gamingbehov.

Short summary description OMEN by HP GT22-2002no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Tower PC Sort:
This short summary of the OMEN by HP GT22-2002no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Tower PC Sort data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP GT22-2002no, Intel® Core™ i9, i9-14900K, 64 GB, DDR5-SDRAM, 4 TB, Windows 11 Home

Long summary description OMEN by HP GT22-2002no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Tower PC Sort:
This is an auto-generated long summary of OMEN by HP GT22-2002no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Tower PC Sort based on the first three specs of the first five spec groups.

OMEN by HP GT22-2002no. Prosessorfamilie: Intel® Core™ i9, Prosessormodell: i9-14900K. Internminne: 64 GB, Internminnetype: DDR5-SDRAM, Minneklokke-hastighet: 5200 MHz. Total lagringskapasitet: 4 TB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: Intel UHD Graphics 770, Diskret grafikkadaptermodell: NVIDIA GeForce RTX 4090. Operativsystemprogramvare 04: Windows 11 Home. Krav til strømforsyning: 1200 W. Chassis-type: Tower. Produkttype: PC. Vekt: 22,6 kg. Produktfarge: Sort

OMEN Cryo Chamber™
OMEN Cryo Chamber™

Gjør det mulig for den væskekjølte radiatoren å trekke inn kald luft fra omgivelsene for å kjøle ned CPU-en.

Designet for utvidelse
Designet for utvidelse

Det er enkelt å oppgradere og utvide minne, lagringsstasjoner og indre utvidelsesspor, slik at de passer gaming-behovene dine.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub hever alt fra programvareforbedringer, maskinvarekontroller, til direktetjenester.

Spill uten kompromisser. Mer enn ytelse med Intel Core- og Intel Core Ultra-prosessorer

Vær alt du ønsker å være, i spillet og utenfor, med optimalisert ytelse og nye funksjoner. Spill hardere og arbeid smartere med Intel Core-prosessorer. [3]

Vanvittig rask

GPU-er i NVIDIA® GeForce RTX™ 40-serien er vanvittig raske. Drevet av NVIDIA Ada Lovelace-arkitekturen som leverer både økt ytelse og forbedret AI-drevet grafikk. Opplev virkelighetstro virtuelle verdener med strålesporing og gaming med ultrahøy FPS. [4]

PCIe NVMe™ M.2 SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 2 TB PCIe NVMe™ M.2 SSD-lagring.

DTS: X® Ultra Technology

Ved å produsere ekte, romlig nøyaktig 3D-lyd gjennom et hvilket som helst headsett, tilbyr denne teknologien spesielt innstilte lydmoduser for forskjellige spilltyper for å gi en best mulig underholdningsopplevelse. [5]

USB type-A 5 Gbps signaldatahastighet

Koble til den eksterne lagringsenheten med denne USB Type-A-porten, med signaldatahastighet på 5 Gbps. [6]

Kingston FURY DDR5-minne

Med opptil 64 GB rask Kingston FURY DDR5 kjøleribbe-RAM yter alt fra multitasking til spilling hakket bedre.

Wi-Fi 6E (2x2) og Bluetooth® 5.3 trådløst kort

Få høyere hastigheter, forbedret ytelse, bedre kapasitet og lavere latens sammenlignet med tidligere versjoner av Wi-Fi 6E og Bluetooth® 5.3 trådløst kort. [8]

Bærekraftig design

Siden små ting utgjør en stor forskjell, er dette produktet designet med bærekraftige materialer som vannbasert maling. [9]

Væskekjøling

Den problemfrie termiske styringen trekker varmen stille og effektivt bort fra kraftige prosessorer, noe som bidrar til å beskytte følsomme komponenter fra overoppheting.

Få én måned med spill av høy kvalitet

Få én måneds ubegrenset tilgang til over 100 PC-spill av høy kvalitet. Spill legges til hele tiden, slik at du alltid har noe nytt å spille. [10]

OMEN Light Studio

Kontroller RGB-belysningseffektene til alle tilkoblede og støttede enheter gjennom én app. Med OMEN Light Studio er det enkelt å tilpasse belysningsalternativer ved bruk av forskjellige effekter som stemningslys, bølge, interaktivt og mer.

Få et nytt perspektiv
Få et nytt perspektiv

Windows 11 har fått en fornyet Start-meny, hvor det er lett å holde kontakten og finne nyheter, spill og innhold, og er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte. [2]

Kun USB Type-C® 10 Gbps signalhastighet
Kun USB Type-C® 10 Gbps signalhastighet

Koble til ekstern lagring med denne USB-C™-porten med signalhastighet på 10 Gb/s. Og den er vendbar, så du behøver aldri å bekymre deg for å sette inn kontakten opp-ned. [7]

OMEN Gaming Hub
OMEN Gaming Hub

Med OMEN Gaming Hub har du alt du trenger for få å en bedre gaming-opplevelse, samlet på ett sted. OMEN Gaming Hub har alt fra programvarejustering til maskinvarekontroll og livetjenester, som enkelt hever nivået på gamingen.

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i9
Prosessorgenerering
Intel Core i9-14xxx
Prosessormodell *
i9-14900K
Prosessorkjerner
24
Prosessortråder
32
Boostfrekvens prosessor
6 GHz
Ytelseskjerner
8
Effektive kjerner
16
Maksimal turbofrekvens med høy ytelse
5,6 GHz
Effektiv maks turbofrekvens
4,4 GHz
Ytelse-kjerne basefrekvens
3,2 GHz
Effektiv kjernebasefrekvens
2,4 GHz
Processor cache
36 MB
Cachetype prosessor
L3
Prosessor grunnkraft
125 W
Maksimal turbokraft
253 W
Minne
Internminne *
64 GB
Maksimalt internminne *
128 GB
Internminnetype
DDR5-SDRAM
Minnefordeling
4 x 16 GB
Minnespor
4x DIMM
Minneklokke-hastighet
5200 MHz
Lagringsmedium
Total lagringskapasitet *
4 TB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
2
Total SSD-kapasitet
4 TB
Antall SSD-er installert
2
SSD-kapasitet
2 TB
SSD-minnetype
TLC
SSD drivergrensesnitt
PCI Express 4.0
SSD-formfaktor
M.2
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
NVIDIA GeForce RTX 4090
Diskret grafisk adapter hukommelse
24 GB
Diskret grafikk, hukommelsestype
GDDR6X
Antall diskrete grafikkadaptere
1
2
Intel
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel UHD Graphics 770
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Kablingsteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
WLAN-kontrollerprodusent
Intel
WLAN-kontrollermodell
Intel Wi-Fi 6E AX211
Antennetype
2x2
Bluetooth
Yes
Bluetooth-versjon
5.2
Tilkoblingsevne
Antall USB 2.0-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
1
Tilkoblingsevne
Antall HDMI-porter *
1
Antall DisplayPorts
3
DisplayPort-versjon
1.4a
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x4 slots
3
PCI Express x16 slots
1
Design
Chassis-type *
Tower
Fargenavn
Svart, sidepanel av glass, mørk krom-logo
Volum
45 l
Støttede plasseringer/plasseringer som kan benyttes
Vertikal
Produktfarge *
Sort
Tittevindu
Yes
RGB-minnebelysning
Yes
Introduksjonsår
2024
Ytelse
Markedsplassering
Spilling
Systemkort kretsoppsett
Intel Z790
Hovedkort formfaktor
Micro ATX
Lydsystem
DTS:X Ultra
Lyd-utgang kanaler
5.1 kanaler
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 11 Home
Forhåndsinnstallert programvare
Intel® Unison™, 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection ettårig abonnement, 1-måneds gratis prøveperiode på Xbox Game Pass
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Prosessor spesielle funksjoner
Intel® Extreme Memory Profile (XMP)
Yes
Special features
HP sikkerhetsverktøy
Chassis-sidedeksellås
HP programvare medfølger
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
198122515011
HP-segment
Hjem
Energihåndtering
Krav til strømforsyning *
1200 W
Strømforsyning inngangsspenning
100 - 240 V
Strømforsyningens inngangsfrekvens
50/60 Hz
80 PLUS-sertifisering
80 PLUS Gold
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR
Bærekraftige teknologier og materialer
Vannbasert maling
Vekt og dimensjoner
Bredde *
204 mm
Dybde *
470 mm
Høyde *
555 mm
Vekt *
22,6 kg
Pakkebredde
592 mm
Pakkedybde
328 mm
Pakkehøyde
672 mm
Pakkevekt
25,2 kg
Emballasjeinnhold
Skjerm inkludert *
No
Karbonavtrykk
Totalt karbonavtrykk (kg of CO2e)
140
Karbonutslipp, produksjon (kg CO2e)
132
Karbonutslipp, logistikk (kg CO2e)
2
Karbonutslipp, end-of-life (kg CO2e)
2
Totale karbonutslipp, uten bruksfase (kg CO2e)
5
Land Distributor
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse OMEN by HP GT22-2002no Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Tower PC Sort:
Ansvarsfraskrivelse

[1] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
[2] Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Internett med høy hastighet og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Se http://www.windows.com.
[3] Intel og Core er varemerker for Intel Corporation i USA og andre land.
[4] ©2024 NVIDIA Corporation. NVIDIA, NVIDIA-logoen, GeForce og GeForce RTX er registrerte varemerker og/eller varemerker for NVIDIA Corporation i USA og andre land. Alle andre varemerker og opphavsrettigheter tilhører de respektive eierne.
[5] Hørselen kan ta skade hvis du hører på høy musikk i hodetelefoner over lengre tid. Du kan minimere risikoen for hørselsskader ved å redusere volumet og begrense hvor lenge du lytter ved fullt volum.
[6] Faktisk kapasitet kan variere.
[7] Faktisk kapasitet kan variere. USB-type-C® og USB-C® er varemerker for USB Implementers Forum.
[8] Wi-Fi 6E krever en Wi-Fi 6E-ruter, som selges separat, for å fungere i 6 GHz-båndet. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6E er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Og tilgjengelig i land der Wi-Fi 6E støttes. Wi-Fi 6E er utformet for å støtte gigabitdatahastigheter ved overføring av filer mellom to enheter som er koblet til samme ruter. Krever trådløs ruter, som selges separat. Bluetooth® 5.3-drift krever støtte for Microsoft OS / Chrome OS. Før støtte for Microsoft OS / Chrome OS er tilgjengelig, vil Bluetooth® 5.3 fungere som Bluetooth® 5.2 eller lavere.
[9] Prosentandel med vannbasert maling varierer fra produkt til produkt.
[10] Tilbud på én måneds prøveperiode for USD 1,0 – Kampanjetilbud gjelder kanskje bare nye medlemmer, og/eller er ikke gyldig for alle medlemmer, og er tilgjengelig i en begrenset tidsperiode. Tilbud er ikke gyldig i Russland og Tyrkia; andre geografiske begrensninger kan forekomme. Betalingskort og Xbox-konto kreves. Med mindre du kansellerer abonnementet, fortsetter det automatisk å løpe til gjeldende ordinær pris (kan endres), i tillegg til gjeldende avgifter, etter kampanjeperiodens slutt. For å stanse trekkene, kan du si opp abonnementet eller slår av regelmessig fakturering i Microsoft-kontoen (account.microsoft.com/services) eller på Xbox-konsollen før neste faktureringsdato. Du finner mer informasjon på https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. Kjøp av Xbox Game Pass Ultimate oppgraderer automatisk eksisterende Xbox Live Gold-, Xbox Game Pass- (PC eller konsoll) og/eller EA Play-medlemskap til Xbox Game Pass Ultimate med et konverteringsforhold basert på gjenstående dager for hver av dem. Finn ut hvordan dette fungerer på www.xbox.com/gamepass. Se Microsoft https://www.xbox.com/en-US/legal/subscription-terms for mer informasjon.
Ansvarsfraskrivelser for tekniske spesifikasjoner
25 GB gratis Dropbox-lagringsplass i tolv måneder fra registreringsdatoen. Du finner alle detaljer og bruksvilkår, inkludert retningslinjer for annullering/avbestilling, på Dropbox-nettstedet på https://www.dropbox.com/help/space/hp-promotion. Internett-tjeneste er påkrevd og er ikke inkludert.
Internett-tilgang kreves, men er ikke inkludert. McAfee er forhåndsinstallert på PC-en. En konto kreves for aktivering. Fornyelse av abonnement kreves etter prøveperiodens slutt. VPN-funksjonen er ikke tilgjengelig i India, Kina, Syria eller Nord-Korea. McAfee er ikke kompatibel med Windows 11 i S-modus. Du må deaktivere S-modus permanent. Det koster ingenting å deaktivere S-modus, men du kan ikke slå den på igjen.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost for mer informasjon.
Wi-Fi 6E er utformet for å støtte gigabitdatahastigheter ved overføring av filer mellom to enheter som er koblet til samme ruter. Krever trådløs ruter, selges separat.
Wi-Fi 6E krever en Wi-Fi 6E-ruter, selges separat, for å fungere i et 6 GHz bånd. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6E er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Og tilgjengelig i land der 6 GHz støttes.
For å oppnå best mulig resultat med HP Sleep and Charge, kan du bruke en USB-ladeprotokoll med standard kabel eller kabeladapter med en ekstern enhet.
Må aktiveres innen 180 dager etter Windows-aktivering.
Basert på U.S. EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net hvis du vil ha mer informasjon.
Prosentdel av vannbasert maling varierer fra produkt til produkt.
Xbox Game Pass selges separat. Betalingskort kreves. Med mindre du kansellerer, vil du bli belastet for gjeldende ordinære medlemssats når kampanjeperioden avsluttes. Vilkår, utelukkelser og strømmegrenser gjelder. Xbox Cloud Gaming (Beta): velg enheter og region. Etter perioden kreves et aktivt medlemskap for å kunne spille spill og nettbaserte flerspillerspill. Spillkatalog varierer over tid, etter region og enhet. DLC selges separat. Hvis et spill fjernes fra katalogen, eller medlemskapet ditt avsluttes, må du kjøpe spillet separat for å bruke DLC-et. Hvis du allerede er et Xbox Live Gold- og/eller Game Pass for konsoll/PC-medlem, vil eventuelle gjenstående dager i medlemskapet bli konvertert til Ultimate ved hjelp av konverteringsforholdet. Fremtidige kodeinnløsninger er også underlagt konverteringsforholdet. Alle konverteringer til Ultimate er endelige. Finn informasjon og systemkrav på www.xbox.com/gamepass. Tilbud gyldig i alle Xbox Game Pass-markeder, unntatt Russland. Digital direkte: Digitalt innhold leveres direkte til enheten din under oppsettet; ingen koder nødvendig.
Bluetooth® 5.3 krever støtte for Microsoft OS / Chrome OS. Før støtte for Microsoft OS / Chrome OS er tilgjengelig, vil Bluetooth® 5.3 fungere som Bluetooth® 5.2 eller lavere.