location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E24 G4 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E24 G4
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9VF99A3#ABB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195697063558 show
Kategori:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
PC-skjermer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 31 May 2024 09:36:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2023
Product end of life date
Bullet Points HP E24 G4 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Komfortable øyne gjennom hele arbeidsdagen med HP Eye Ease, vårt første innebygde blått lys-filter som alltid er på. Det påvirker ikke fargenøyaktigheten og fungerer uten en OSD.
  • - Med en flimmerfri skjerm på 23,8” (60,45 cm) med micro-edge på tre sider, fireveis justerbarhet for skjermen og full HD-oppløsning, er det enkelt å holde effektiviteten oppe.
  • - Energieffektivitet er bygget inn i alle ENERGY STAR®-sertifiserte og EPEAT® 2020-registrerte[3] skjermer med lite halogen[4]. Vi tar det ett skritt videre med 100 % resirkulerbar emballasje.
  • - Utvalget av bærekraftige skjermer i HP E-serien leveres uten videokabler og en oppgradert PVC- og halogenfri strømledning, pakket i en eske som er 100 % resirkulerbar. Videokabler kan kjøpes separat.
Warranty: 3 års begrenset garanti, inkludert 3 år for deler og arbeid. Visse begrensninger og utelukkelser gjelder.
Long product name HP E24 G4 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD Sølv :
The short editorial description of HP E24 G4 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD Sølv

E24 G4 FHD-skjerm uten videokabel
More>>>
HP E24 G4 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD Sølv:
The official marketing text of HP E24 G4 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD Sølv as supplied by the manufacturer

En bedre visningsopplevelse
Med optimalisert ergonomi og full HD-oppløsning på en HP E24 G4 FHD-skjerm med HP Eye Ease som er designet rundt deg, kan du jobbe komfortabelt og beholde fokuset. Med ekstern styring gjør du livet enkelt for IT-avdelingen.

Short summary description HP E24 G4 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD Sølv:
This short summary of the HP E24 G4 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

HP E24 G4, 60,5 cm (23.8"), 1920 x 1080 piksler, Full HD, 5 ms, Sølv

Long summary description HP E24 G4 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD Sølv:
This is an auto-generated long summary of HP E24 G4 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD Sølv based on the first three specs of the first five spec groups.

HP E24 G4. Skjermdiagonal: 60,5 cm (23.8"), Skjermoppløsning: 1920 x 1080 piksler, HD-type: Full HD, Oppdateringsresponstid: 5 ms, Naturlig sideforhold: 16:9, Synsvinkel, horisontal: 178°, Synsvinkel, vertikal: 178°. Innebygd USB-hub. VESA-montering, Høydejustering. Produktfarge: Sølv

Skjerm
Skjermdiagonal *
60,5 cm (23.8")
Skjermoppløsning *
1920 x 1080 piksler
HD-type *
Full HD
Naturlig sideforhold *
16:9
Paneltype *
IPS
Berøringsskjerm *
No
Skjermlysstyrke (typisk)
250 cd/m²
Oppdateringsresponstid *
5 ms
Skjermform *
Flat
Støttede grafikkoppløsninger
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Kontrastforhold *
1000:1
Kontrastforhold (dynamisk)
5000000:1
Maksimal oppdateringshastighet *
60 Hz
Synsvinkel, horisontal
178°
Synsvinkel, vertikal
178°
Pikselbredde
0,265 x 0,265 mm
Pikseltetthet
93 ppi
Horisontalt frekvensområde
30 - 80 kHz
Vertikal scanningsratio
50 - 60 Hz
Overflatehardhet
3H
Fargeskalastandard
NTSC
Fargespekter
72%
Ytelse
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP-segment
Forretning
Multimedia
Innebygde høyttalere *
No
Innebygd kamera *
No
Design
Markedsplassering *
Forretning
Produktfarge *
Sølv
Avtagbart stativ
Yes
Tilkoblingsevne
Innebygd USB-hub *
Yes
USB oppstrømsporttype
USB Type-B
Antall USB Type B-oppstrømsporter
1
Antall USB Type-A nedstrømsporter
4
Antall VGA (D-Sub)-porter
1
HDMI *
Yes
Antall HDMI-porter
1
Tilkoblingsevne
Antall DisplayPorts
1
DisplayPort-versjon
1.2
Hodetelefon ut *
No
HDCP
Yes
Ergonomi
VESA-montering *
Yes
Panelmonterbart grensesnitt
100 x 100 mm
Kabellåsport *
No
Høydejustering *
Yes
Høydejustering
15 cm
Omdreiningsakse/midtpunkt
Yes
Svingvinkel
-90 - 90°
Dreibar
Yes
Dreietapp/dreiemekanisme
-45 - 45°
Vippjustering
Yes
Vippevinkelområde
-5 - 23°
Energihåndtering
Energieffektivitetsklasse (SDR) *
D
Energiforbruk (SDR) per 1000 timer *
14 kWh
Strømforbruk (vanlig bruk) *
3,5 W
Strømforbruk (standby) *
0,3 W
Strømforbruk (maks.)
6 W
Strømforbruk, av
0,23 W
AC-inngangsspenning
100 - 240 V
Miljømessige forhold
Driftstemperatur (T-T)
5 - 35 °C
Relativ luftfuktighet under drift (H-H)
20 - 80%
Vekt og dimensjoner
Bredde (med stativ)
539,4 mm
Dybde (med stativ)
207 mm
Høyde (med stativ)
494,9 mm
Vekt (med stativ)
5,7 kg
Bredde (uten stativ)
539,4 mm
Dybde (uten stativ)
47 mm
Høyde (uten stativ)
323,3 mm
Datainnpakking
Pakkebredde
611 mm
Pakkedybde
223 mm
Pakkehøyde
392 mm
Pakkevekt
8,4 kg
Emballasjeinnhold
Kabler inkludert
AC
Land Distributor
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Ansvarsfraskrivelse HP E24 G4 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD Sølv:
Ansvarsfraskrivelse

Ansvarsfraskrivelser for tekniske spesifikasjoner