location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 32-a0825no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
32
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-a0825no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9EW71EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850344237 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP ENVY 32-a0825no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-9700 (3,0 GHz basisfrekvens, opptil 4,7 GHz med Intel® Turbo Boost-teknologi, 12 MB L3 buffer, 8 kjerner)
  • - Windows 10 Home
  • - 80 cm (31,5") diagonalt, 4K UHD (3840 x 2160), IPS, kant-til-kant-glass, mikrokant, antirefleks, 600 nits, HDR 600, 98 % DCI-P3
  • - NVIDIA® GeForce® RTX 2060 (6 GB GDDR6 dedikert)
  • - 16 GB minne; 512 GB SSD-lagring
Warranty: 1 års begrenset garanti på deler, arbeid og innsendingtjeneste. Støttetjeneste inkludert: HP 2 års samlet garantiutvidelse med hente- og returtjeneste for premium stasjonære PC-er. Tjenestenivåer og svartider for HP Care Pack kan variere etter geografisk plassering. Tjenestene starter på datoen for maskinvarekjøpet. Tjenestene er underlagt begrensninger. Besøk www.hp.com/go/cpc for mer informasjon. HP-tjenester reguleres av det gjeldende dokumentet Hewlett-Packard Norge – Standard Betingelser – Salg & Service, eller det kunden fikk oppgitt på kjøpstidspunktet. Kunder kan i tillegg ha lovbestemte rettigheter i henhold til gjeldende lokale lover, og slike rettigheter påvirkes ikke på noen måte av HPs betingelser og vilkår for tjenesten eller den begrensede HP-garantien som gjelder for HP-produktet.
Long product name HP ENVY 32-a0825no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Sort :
The short editorial description of HP ENVY 32-a0825no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Sort

ENVY All-in-One - 32-a0825no, 31.5", Windows 10 Home, Intel® Core™ i7, 16GB RAM, 512GB SSD, NVIDIA® GeForce® RTX™ 2060, 4K UHD
More>>>
HP ENVY 32-a0825no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Sort:
The official marketing text of HP ENVY 32-a0825no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Sort as supplied by the manufacturer

Gi liv til ideene dine på storskjermen
Grenseløs kreativitet på en ENVY Alt-i-ett-PC med en massiv 31,5" skjerm med høy kontrast og et bredt fargespekter, slik at du får profesjonell visning av videoene og bildeprosjektene dine hjemme. Opplev ytelsen og responsen til en Intel®-prosessor og NVIDIA®-grafikk, slik at kreativiteten får både raskt og fritt spillerom.

Short summary description HP ENVY 32-a0825no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Sort:
This short summary of the HP ENVY 32-a0825no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Sort data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 32-a0825no, 80 cm (31.5"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 10 Home

Long summary description HP ENVY 32-a0825no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Sort:
This is an auto-generated long summary of HP ENVY 32-a0825no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Sort based on the first three specs of the first five spec groups.

HP ENVY 32-a0825no. Produkttype: Alt-i-ett PC. Skjermdiagonal: 80 cm (31.5"), HD-type: 4K Ultra HD, Skjermoppløsning: 3840 x 2160 piksler, Skjermform: Flat. Prosessorfamilie: Intel® Core™ i7, Prosessorfrekvens: 3 GHz. Internminne: 16 GB, Internminnetype: DDR4-SDRAM. Total lagringskapasitet: 512 GB, Lagringsmedier: SSD. Diskret grafikkadaptermodell: NVIDIA® GeForce RTX™ 2060. Innebygd kamera. Operativsystemprogramvare 04: Windows 10 Home. Produktfarge: Aluminium, Sort

Ytelsen du trenger til grenseløs kreativitet

Med en Intel®-prosessor, NVIDIA®-grafikk, rikelig med minne og rask lagring, opplever du en imponerende ytelse som gjør det enkelt å gjennomføre foto- og videoprosjektene dine.

Imponerende naturtro farger
Imponerende naturtro farger

Se kreasjonene dine lever på den imponerende HDR UHD 4K-skjermen på 31,5" med bredt fargespekter[1]. Visning og redigering av kreative prosjekter med høy fargenøyaktighet og uten gjenskinn på en skjerm med 600 nit lysstyrke på det meste og antireflekterende belegg.

Intuitiv design
Intuitiv design

Få enkel tilgang til porter, trådløs lading, tastatur for flere enheter og presis lyd med diskant- og basshøyttalere finjustert av Bang & Olufsen.

Skjerm
Skjermdiagonal *
80 cm (31.5")
Skjermoppløsning *
3840 x 2160 piksler
Berøringsskjerm *
No
HD-type *
4K Ultra HD
LED-baklys
Yes
Naturlig sideforhold
16:9
Lysstyrke for skjerm
600 cd/m²
Paneltype
IPS
Skjermform
Flat
HDR-teknologi (High Dynamic Range)
DisplayHDR 600
RGB-fargerom
DCI-P3
Anti-blendende skjerm
Yes
Fargespekter
98%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
9th gen Intel® Core™ i7
Prosessormodell *
i7-9700
Prosessorkjerner
8
Prosessortråder
8
Boostfrekvens prosessor
4,7 GHz
Prosessorfrekvens *
3 GHz
Processor cache
12 MB
Cachetype prosessor
L3
Systembussrate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express sporversjon
3.0
Prosessorstøpsel
LGA 1151 (kontakt H4)
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Kodenavn prosessor
Coffee Lake
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
1x16, 2x8, 1x8+2x4
Tjunction
100 °C
Maksimalt internminne støttet av prosessor
128 GB
Minnetyper som støttes av prosessor
DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
2666 MHz
Minnebåndbredde støttet av prosessor (maks.)
41,6 GB/s
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minnespor
2
Minnesportype
SO-DIMM
Minneklokke-hastighet
2666 MHz
Minnefordeling
2 x 8 GB
Minneformfaktor
DIMM/SO-DIMM
ECC
No
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
SD, SDHC, SDXC
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
Diskret grafikkadaptermodell *
NVIDIA® GeForce RTX™ 2060
Diskret grafisk adapter hukommelse
6 GB
Diskret grafikk, hukommelsestype
GDDR6
On-board grafikkort *
Yes
2
Intel
Grafikkadaptermodell om bord *
Intel® UHD Graphics 630
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1200 MHz
Maksimalt minne on-board grafikkadapter
64 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.5
ID for on-board grafikkadapter
0x3E98
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
16 W
Høyttalere og mikrofon
Bang & Olufsen
Innebygd mikrofon
Yes
Kamera
Innebygd kamera *
Yes
Totale megapiksler
5 MP
Privatkamera
Yes
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtec RTL8822CE
Antennetype
2x2
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Nettverksbygging
Bluetooth *
Yes
Bluetooth-versjon
5.0
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
1
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
1
Thunderbolt 3-porter antall
1
Antall HDMI-porter *
1
HDMI-versjon
2.0
Antall DisplayPorts
1
Hodetelefonutganger
1
Mikrofon, linje-inn-støpsel
No
Kombinert hodetelefon/mikrofonport
Yes
Design
Produktfarge *
Aluminium, Sort
Opprinnelsesland
China
Ytelse
Produkttype *
Alt-i-ett PC
Systemkort kretsoppsett
Intel® H370
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Home
Demoprogramvare
Microsoft Office 365, McAfee LiveSafe
Forhåndsinstallert programvare
Dropbox
Prosessor spesielle funksjoner
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Sikkerhets Nøkkel
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
OS Vakt
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
SSE4.1, SSE4.2, AVX 2.0
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Termisk løsningsspesifikasjon
PCG 2015C
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
191792
Special features
HP høyttaler
HP Dual Speakers
HP Audio Switch
Yes
HP Display Control
Yes
HP Support Assistant
Yes
HP frontkamera
HP Privacy HD IR
Energihåndtering
AC-adapter energitap
330 W
Penn
Penn inkludert
No
Vekt og dimensjoner
Bredde (med stativ)
719,6 mm
Dybde (med stativ)
214 mm
Høyde (med stativ)
557,2 mm
Vekt (med stativ)
13,8 kg
Bredde (uten stativ)
719,6 mm
Dybde (uten stativ)
214 mm
Høyde (uten stativ)
557,2 mm
Pakkebredde
867 mm
Pakkedybde
287 mm
Pakkehøyde
655 mm
Pakkevekt
20,9 kg
Bærekraft
Bærekraftsertifikater
EPEAT Bronze, ENERGY STAR
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Andre funksjoner
3D
No
Skjermrammeteknologi
Micro-Edge
Diagonal skjermstørrelse
80 cm
Tastaturtype
USB
Autonomi-modus
No
Avtagbar skjerm
No
Land Distributor
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Ansvarsfraskrivelse HP ENVY 32-a0825no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Sort:
Ansvarsfraskrivelse

[1] 4K-innhold kreves for å vise bilder i full 4K. [2] Ikke alle funksjoner er tilgjengelig i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøpt maskinvare, drivere, programvare eller BIOS-oppdatering for å utnytte funksjonaliteten i Windows fullt ut. Windows 10 oppdateres automatisk, noe som alltid er aktivert. Kostnader til Internett-leverandører og ytterligere krav kan forekomme over tid, for oppdateringer. Se http://www.microsoft.com.
[3] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering er ikke et mål for høyere ytelse. 4K-innhold kreves for å vise bilder i full 4K. Systemets innlastingstid og svartider avhenger av produktkonfigurasjonen.
[4] 4K-innhold kreves for å vise bilder i full 4K. HD-innhold (High Definition) er nødvendig for å vise HD-bilder.
[5] 4K-innhold kreves for å vise bilder i full 4K.
[6] HDR- (High Dynamic Range) innhold kreves for å vise bilder i full HDR. DisplayHDR™ er en høyytelses testspesifikasjon for monitor- og skjermsamsvar fra VESA som angir HDR-kvalitet (High Dynamic Range). Se http://displayhdr.org hvis du vil ha flere detaljer.
[7] Alle ytelsesspesifikasjonene er typiske spesifikasjoner som er gitt av HPs komponentprodusenter; den faktiske ytelsen kan være høyere eller lavere.
[8] Trådløst tilgangspunkt og internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 5 (802.11ac) er bakoverkompatibel med tidligere Wi-Fi 5-spesifikasjoner.
[9] Basert på HPs interne testing med CrystalDiskMark referanseprogramvare. Ytelsen er sekvensielt raskere (skrivebeskyttet) sammenlignet med en tradisjonell harddisk med 5400 o/min.
[10] 25 GB gratis lagringsplass på internett i seks måneder fra registreringsdatoen. Du finner alle detaljer og vilkår for bruk, inkludert retningslinjer for avbestilling, på nettstedet www.dropbox.com. Internett-tjeneste kreves, men ikke inkludert.

Ansvarsfraskrivelser for tekniske spesifikasjoner
25 GB gratis Dropbox-lagringsplass i tolv måneder fra registreringsdatoen. Du finner alle detaljer og bruksvilkår, inkludert retningslinjer for annullering/avbestilling, på Dropbox-nettstedet på https://www.dropbox.com/help/space/hp-promotion. Internett-tjeneste er påkrevd og er ikke inkludert.
Gratis 30-dagers abonnement på McAfee LiveSafe-tjenesten er inkludert. Internett-tilgang er påkrevd og er ikke inkludert. Etter utløpsdatoen kreves abonnement.
Alle ytelsesspesifikasjonene er typiske spesifikasjoner som er gitt av HPs komponentprodusenter; den faktiske ytelsen kan være høyere eller lavere.
Prosent av aktivt og ikke-aktivt visningsområde til bezel-område, inkludert høyttaler.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost for mer informasjon.
Trådløst tilgangspunkt og internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 5 (802.11ac) er bakoverkompatibel med tidligere Wi-Fi 5-spesifikasjoner.
Må aktiveres innen 180 dager etter Windows-aktivering.
Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Høyhastighets Internett og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Gå til http://www.windows.com